10baseT Ethernet Video Servers

5 Results
1-Channel Industrial Video Decoder -- VPort D351
from Moxa Inc.

Features and Benefits. Decode MJPEG and MPEG4 video streams to analog video signal automatically. Manual selection or automatic scan with maximum of 64 video sources. 2-way (1 in/1 out) audio supported. Transparent PTZ control with legacy PTZ controller. SNMP for network management. Introduction. [See More]

  • Network: 10baseT
  • Video Inputs: 1
  • Image: Color
  • Maximum Image Rate: 25 to 30
H.264 Network Video Server (IP Encoder/Decoder) -- NVS300
from IC Realtime, LLC

NVS300 series is cost-effective network video server with storage function. It adopts standard H.264 video compression algorithm and G.711a audio compression technology to maintain high video and audio quality in specified bandwidth. This series product supports local preview, multiple-window... [See More]

  • Network: 10baseT; 10/100Base-T
  • Video Inputs: 4
  • Image: Color
  • Protocol: TCP/IP
1-Channel Industrial Video Encoder -- VPort 451
from Moxa Inc.

Features and Benefits. Three simultaneous video streams for MPEG4 and MJPEG. Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution. Video latency under 200 ms. 2 Ethernet ports for cascade and Ethernet port redundancy. Local storage capability with SD card slot. [See More]

  • Network: 10baseT; 10base2; FastEthernet
  • Video Inputs: 1
  • Image: Color
  • Maximum Image Rate: 25 to 30
4-Channel Industrial Video Encoder -- VPort 354
from Moxa Inc.

Features and Benefits. Industrial design with -30 to 70 °C operating temperature and fiber optic Ethernet port. 2 Ethernet ports for cascade and port redundancy. SD card slot for local storage capability. Modbus/TCP supported for easy communication with SCADA software. Video stream up to 120... [See More]

  • Network: 10baseT; FastEthernet
  • Video Inputs: 4
  • Image: Color
  • Maximum Image Rate: 25 to 30
Rugged 4-Channel Industrial Video Encoder -- VPort 254
from Moxa Inc.

Features and Benefits. Industrial design with -40 to 75 °C operating temperature and fiber optic Ethernet port. Video stream up to 120 frames/sec at CIF (352 x 240) resolution. Modbus/TCP supported for easy communication with SCADA software. One RS-232/422/485 COM port for controlling external... [See More]

  • Network: 10baseT
  • Video Inputs: 4
  • Image: Color
  • Maximum Image Rate: 7 to 30