Color Video Servers

9 Results
8Kp60 HEVC Broadcast Video Encoder -- VEGA-6304
from Advantech

The VEGA-6304 is the first 8Kp60 Real Time HEVC Encoder enable real-time, professional-grade HEVC video processing at much less power consumption than a software-only solution. This application ready appliance is a portable size system with flexibility for rack-mount. VEGA-6304 equipped with user... [See More]

  • Image: Color
8Kp60 HEVC Contribution Grade Decoder -- VEGA-8301D
from Advantech

The VEGA-8301D is a fully integrated 8Kp60 live HEVC contribution decoder with Spin Player software included, complementing the full capability of the VEGA-8300E 8K Encoder up to 250Mbps and supporting decode and playout of 8Kp60 10bit 4:2:2 with HDR output. 8Kp60 HEVC contribution grade decode... [See More]

  • Image: Color
8Kp60 HEVC Video Decoder -- VEGA-8300D
from Advantech

The VEGA-8300D is a distribution grade 8Kp60 decoder and player appliance complementing the VEGA-8300E encoder. It can decode 8K from OTT or satellite at up to 85Mbps, and output 8K 4:2:0 format over 4 x DisplayPort outputs. 8Kp60 HEVC 85Mbps real-time decoder platform. 4:2:0 chroma & 10-bit... [See More]

  • Image: Color
Video Encoders/Decoders -- TesiraLUX IDH-1
from Biamp Systems, Ltd.

The TesiraLUX IDH-1 is an AVB/TSN enabled video encoder capable of transmitting video signals up to and including 4K60. The IDH-1 functions as a video server-class device in a Tesira media system and is configured through the Tesira configuration software. Acting as an AVB talker, the IDH-1 fully... [See More]

  • Image: Color
H.264 Network Video Server (IP Encoder/Decoder) -- NVS300
from IC Realtime, LLC

NVS300 series is cost-effective network video server with storage function. It adopts standard H.264 video compression algorithm and G.711a audio compression technology to maintain high video and audio quality in specified bandwidth. This series product supports local preview, multiple-window... [See More]

  • Image: Color
  • Network: 10baseT; 10/100Base-T
  • Video Inputs: 4
  • Protocol: TCP/IP
1-Channel Industrial Video Decoder -- VPort D351
from Moxa Inc.

Features and Benefits. Decode MJPEG and MPEG4 video streams to analog video signal automatically. Manual selection or automatic scan with maximum of 64 video sources. 2-way (1 in/1 out) audio supported. Transparent PTZ control with legacy PTZ controller. SNMP for network management. Introduction. [See More]

  • Image: Color
  • Maximum Image Rate: 25 to 30
  • Video Inputs: 1
  • Number of Users: 1
Video Encoders/Decoders -- TesiraLUX OH-1
from Biamp Systems, Ltd.

The TesiraLUX OH-1 is an AVB/TSN enabled video decoder capable of outputting video signals up to and including 4K60. The OH-1 functions as a video server-class device in a Tesira media system and is configured through the Tesira configuration software. Acting as an AVB listener, the OH-1 fully... [See More]

  • Image: Color
1-Channel Industrial Video Encoder -- VPort 451
from Moxa Inc.

Features and Benefits. Three simultaneous video streams for MPEG4 and MJPEG. Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution. Video latency under 200 ms. 2 Ethernet ports for cascade and Ethernet port redundancy. Local storage capability with SD card slot. [See More]

  • Image: Color
  • Maximum Image Rate: 25 to 30
  • Video Inputs: 1
  • Number of Users: 1
4-Channel Industrial Video Encoder -- VPort 354
from Moxa Inc.

Features and Benefits. Industrial design with -30 to 70 °C operating temperature and fiber optic Ethernet port. 2 Ethernet ports for cascade and port redundancy. SD card slot for local storage capability. Modbus/TCP supported for easy communication with SCADA software. Video stream up to 120... [See More]

  • Image: Color
  • Maximum Image Rate: 25 to 30
  • Video Inputs: 4
  • Number of Users: 1