External Device Control Video Servers
from Moxa Inc.
Features and Benefits. Decode MJPEG and MPEG4 video streams to analog video signal automatically. Manual selection or automatic scan with maximum of 64 video sources. 2-way (1 in/1 out) audio supported. Transparent PTZ control with legacy PTZ controller. SNMP for network management. Introduction. [See More]
- Image: Color
- Maximum Image Rate: 25 to 30
- Video Inputs: 1
- Number of Users: 1
from Moxa Inc.
Features and Benefits. Decode H.264 and MJPEG video streams to an analog video signal automatically. Manual selection or automatic scan with maximum of ›64 video sources. 2-way (1 in, 1 out) audio supported. Transparent PTZ control with legacy PTZ controller. SNMP for network management. [See More]
- Image: Color
- Maximum Image Rate: 25 to 30
- Video Inputs: 1
- Number of Users: 1
from Moxa Inc.
Features and Benefits. Compress analog video/audio signals into MJPEG/MPEG4 video stream. Video stream up to 30 frames/sec at full D1 (720 x 480) resolution. 2-way (1 in, 1 out) audio supported. Transparent PTZ Control for using legacy PTZ control panel or keyboard. Loop-through power output for... [See More]
- Image: Color
- Maximum Image Rate: 25 to 30
- Video Inputs: 1
- Number of Users: 1
from Moxa Inc.
Features and Benefits. Industrial design with -40 to 75 °C operating temperature and fiber optic Ethernet port. Video stream up to 30 frames/sec at full D1 (720 x 480) resolution. Pre/post-alarm video recording function for advanced surveillance. 2-way (1 in/1 out) audio supported. Free VPort... [See More]
- Image: Color
- Maximum Image Rate: 25 to 30
- Video Inputs: 1
- Number of Users: 1
from Moxa Inc.
Features and Benefits. Three simultaneous video streams for MPEG4 and MJPEG. Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution. Video latency under 200 ms. 2 Ethernet ports for cascade and Ethernet port redundancy. Local storage capability with SD card slot. [See More]
- Image: Color
- Maximum Image Rate: 25 to 30
- Video Inputs: 1
- Number of Users: 1
from Moxa Inc.
Features and Benefits. Three simultaneous video streams for H.264 and MJPEG. Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution. Video latency under 200 ms. 2 Ethernet ports for cascade and Ethernet port redundancy. Local storage capability with SD card slot. [See More]
- Image: Color
- Maximum Image Rate: 25 to 30
- Video Inputs: 1
- Number of Users: 1
from Moxa Inc.
Features and Benefits. Industrial design with -30 to 70 °C operating temperature and fiber optic Ethernet port. 2 Ethernet ports for cascade and port redundancy. SD card slot for local storage capability. Modbus/TCP supported for easy communication with SCADA software. Video stream up to 120... [See More]
- Image: Color
- Maximum Image Rate: 25 to 30
- Video Inputs: 4
- Number of Users: 1
from Moxa Inc.
Features and Benefits. Industrial design with -40 to 75 °C operating temperature and fiber optic Ethernet port. Video stream up to 120 frames/sec at CIF (352 x 240) resolution. Modbus/TCP supported for easy communication with SCADA software. One RS-232/422/485 COM port for controlling external... [See More]
- Image: Color
- Maximum Image Rate: 7 to 30
- Video Inputs: 4
- Number of Users: 1