10base2 Ethernet Video Servers

2 Results
1-Channel Industrial Video Encoder -- VPort 451
from Moxa Inc.

Features and Benefits. Three simultaneous video streams for MPEG4 and MJPEG. Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution. Video latency under 200 ms. 2 Ethernet ports for cascade and Ethernet port redundancy. Local storage capability with SD card slot. [See More]

  • Network: 10baseT; 10base2; FastEthernet
  • Video Inputs: 1
  • Image: Color
  • Maximum Image Rate: 25 to 30
1-Channel Industrial Video Encoder -- VPort 461
from Moxa Inc.

Features and Benefits. Three simultaneous video streams for H.264 and MJPEG. Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution. Video latency under 200 ms. 2 Ethernet ports for cascade and Ethernet port redundancy. Local storage capability with SD card slot. [See More]

  • Network: 10base2; FastEthernet
  • Video Inputs: 1
  • Image: Color
  • Maximum Image Rate: 25 to 30