LED Source UV Light Systems

58 Results
Air Cooled UV LED Systems for Optical Fiber Manufacturing -- Semray PC6003
from Excelitas Technologies Corp.

Designed for the continuous 24/7 demands of fiber optic manufacturing, the Semray PC6003 UV LED curing system retrofits easily into existing fiber draw towers, providing reliable high production rates and a quick return on investment. Its innovative triple-module optical design delivers... [See More]

  • Applications: Curing; Optical fiber draw and coloring manufacturing processes
  • Spectral Range: 365, 385, 395, 405 nm
  • Type: Process or Water Line Mounted
  • Intensity: 65000 to 70000
LED UV MAX Spot Curing Heads -- OmniCure LX500 MAX
from Excelitas Technologies Corp.

The OmniCure® UV LED MAX Heads are specially designed to provide faster UV spot curing rates, higher power efficiency and superior control with monitoring capabilities. Our UV LED MAX Heads for spot curing provide superior thermal management by means of a copper core and optimized aluminum heat sink... [See More]

  • Applications: Curing
  • Spectral Range: 365 nm | 385 nm | 400 nm
  • Type: Handheld; Spot / Wand
  • Intensity: 9000 to 16000
Optical Fiber UV LED Curing System -- OmniCure AC8225-F+ and AC9225-F
from Excelitas Technologies Corp.

OmniCure® AC8225-F+ and AC9225-F UV LED curing systems are designed for fiber curing applications. Featuring a custom optical design to enhance output and optimize delivery of UV onto the fiber, the OmniCure AC8225-F+/AC9225-F provide an air-cooled, high output solution to meet the market demand for... [See More]

  • Applications: Curing
  • Power: 600 to 900
  • Spectral Range: 395 nm
  • Intensity: 22000
Optical Fiber UV LED Curing System -- Phoseon Optical Fiber UV LED Curing System
from Excelitas Technologies Corp.

The Phoseon 8th-generation Fiber Curing System features a three-part reflector assembly that improves the irradiance on the fiber by twenty percent, allowing for faster processing speeds. The Fiber Curing System uses a fiber-optimized UV LED light source combined with a patented reflector that... [See More]

  • Applications: Curing
  • Intensity: 10000 to 30000
  • Spectral Range: 365, 385, 395 nm
  • Features: LED
Phoseon Nexus II Air-Cooled UV LED Curing System
from Excelitas Technologies Corp.

The Nexus II ™ air-cooled UV LED curing system is ideally suited for flexographic printing applications and provides the industry's top-performing solution. Featuring patented thermal management techniques and ValidCure ™ Technology, Nexus II UV LED curing system delivers the highest... [See More]

  • Applications: Curing; Flexographic printing
  • Power: 65
  • Spectral Range: 395 nm
  • Features: LED
UV LED Curing System -- Phoseon Nexus One Air-Cooled
from Excelitas Technologies Corp.

The Phoseon Nexus ONE ™ air-cooled UV LED curing system is ideally suited for flexographic printing applications and provides the industry's top-performing solution. Featuring patented thermal management techniques and ValidCure ™ Technology, Nexus ONE UV LED curing system delivers the... [See More]

  • Applications: Curing
  • Power: 65
  • Spectral Range: 395 nm
  • Features: LED
UV LED Large-Area Curing Systems -- OmniCure AC7
from Excelitas Technologies Corp.

OmniCure® AC7 Series of air-cooled UV LED curing systems are suitable for large-area curing. Designed with high-output LEDs and custom optics, the AC7150 and AC7300 systems deliver over 5 W/cm2 peak irradiance and exceptional uniformity over the entire curing area. The AC7 Series provides high... [See More]

  • Applications: Curing
  • Power: 40 to 160
  • Spectral Range: 365, 395 nm
  • Intensity: 5000
UV LED Large-Area Curing Systems -- OmniCure AC8
from Excelitas Technologies Corp.

OmniCure® AC8 Series of air-cooled UV LED curing systems are designed to deliver over 8 W/cm2 peak irradiance with exceptional uniformity for even curing. The AC8150/P, AC8225/P and AC8300/P UV curing systems provide high longitudinal uniformity over the entire 150 mm (6") to 300 mm (12") curing... [See More]

  • Applications: Curing
  • Power: 260 to 547
  • Spectral Range: 365, 395 nm
  • Intensity: 8000
UV LED Large-Area Curing Systems -- OmniCure AC8-HD
from Excelitas Technologies Corp.

OmniCure® AC8150P-HD, AC8225P-HD and AC8300P-HD air-cooled, UV LED Curing Systems deliver an outstandingly high optical dose, bringing UV LED curing to the next level. The AC8-HD Series of products are designed with a patented technology that enables unbeatable uniformity of output across the... [See More]

  • Applications: Curing
  • Power: 650 to 1300
  • Spectral Range: 385, 395, 405 nm
  • Intensity: 15000
UV LED Large-Area Curing Systems -- OmniCure AC9
from Excelitas Technologies Corp.

OmniCure® AC9 Series are high-power UV LED Curing Systems delivering over 14 W/cm2 peak irradiance for fast curing of inks, adhesives and coatings. Consisting of the AC9150, AC9150P, AC9225, AC9225P, AC9300 and AC9300P, the AC9 Series are high-performing, air-cooled solutions with a small... [See More]

  • Applications: Curing
  • Power: 365 to 730
  • Spectral Range: 395 nm
  • Intensity: 14000
UV LED Large-Area Curing Systems -- Phoseon FireJet FJ100
from Excelitas Technologies Corp.

The Phoseon ™ FireJet FJ100 Gen2 features a compact design and offers end-to-end scalability, making it a perfect solution for a variety of printing and coating applications. This fully self-contained unit comes with five different window lengths to facilitate easy integration. The lamps can... [See More]

  • Applications: Coating / Paint Testing; Curing
  • Intensity: 8000 to 16000
  • Spectral Range: 365, 385, 395, 405 nm
  • Features: LED
UV LED Large-Area Curing Systems -- Phoseon FireJet FJ240
from Excelitas Technologies Corp.

The Phoseon ™ FireJet FJ240 UV LED Large-Area Curing System is an excellent choice for applications where maximum dosing and dwell time are crucial for effective scanning cures due to its broad exposure window. This system features advanced technologies such as WhisperCure ™ and... [See More]

  • Applications: Coating / Paint Testing; Curing
  • Power: 200 to 2000
  • Spectral Range: 365, 385, 395, 405 nm
  • Intensity: 8000 to 16000
UV LED Large-Area Curing Systems -- Phoseon FireJet FJ800
from Excelitas Technologies Corp.

The Phoseon FireJet ™ FJ800 UV LED Curing System is a large area curing solution for adhesive and coating curing applications requiring low irradiance and long dwell time on large scale production lines. Starting with a 100 mm x 100 mm longitudinal surface, the modular components can be scaled... [See More]

  • Applications: Coating / Paint Testing; Curing
  • Power: 60 to 100
  • Spectral Range: 365, 395 nm
  • Intensity: 600 to 1000
UV LED Large-Area Curing Systems -- Phoseon FireJet ONE
from Excelitas Technologies Corp.

The Phoseon FireJet ™ ONE is a premium 20 W/cm² UV LED curing system designed for curing of inks, coatings and adhesives where high power in a compact design is essential. Available in widths ranging from 75 mm to 375 mm, the FireJet ONE lamps easily scale by placing units next to each other... [See More]

  • Applications: Coating / Paint Testing; Curing
  • Power: 205 to 1018
  • Spectral Range: 385, 395, 405 nm
  • Intensity: 20000
UV LED Small-Area Curing Systems -- OmniCure AC2
from Excelitas Technologies Corp.

OmniCure® AC2 Series offers compact, air-cooled UV LED curing systems for small-area applications. With advanced front-end optics, the AC275 and AC2110 systems deliver over 2.5 W/cm2 peak irradiance with exceptional uniformity. Ideal for printing applications, the OmniCure AC275 and AC2110 provide a... [See More]

  • Applications: Curing
  • Power: 13 to 19
  • Spectral Range: 365, 395 nm
  • Intensity: 2500
UV LED Small-Area Curing Systems -- OmniCure AC4
from Excelitas Technologies Corp.

OmniCure® AC4 Series of air-cooled UV LED curing systems are designed with high output LEDs and custom optics to deliver high irradiance of over 8 W/cm2 with exceptional uniformity at long working distances. Consisting of the OmniCure AC450, AC450P, AC475, AC475P, our AC4 Series utilizes our... [See More]

  • Applications: Curing
  • Power: 87 to 135
  • Spectral Range: 365, 395 nm
  • Intensity: 8000
UV LED Small-Area Curing Systems -- OmniCure AC5
from Excelitas Technologies Corp.

OmniCure® AC5 Series of air-cooled UV LED systems are designed for small area curing. With advanced front-end optics, these high power UV curing systems deliver 14 W/cm2 peak irradiance for fast, even curing. The Series includes the AC550, AC550P, AC575 and AC575P, with the P versions having... [See More]

  • Applications: Curing
  • Power: 123 to 184
  • Spectral Range: 395 nm
  • Intensity: 14000
UV LED Small-Area Curing Systems -- Phoseon FireEdge FE100
from Excelitas Technologies Corp.

The Phoseon FireEdge ™ FE100 air-cooled UV LED curing system utilizes passive cooling through natural convection, enabling precise finish control for applications such as digital inkjet pinning and applications where space is limited. The extremely slim form factor features an emitting window... [See More]

  • Applications: Coating / Paint Testing; Curing
  • Intensity: 1000 to 2000
  • Spectral Range: 365, 385, 395, 405 nm
  • Features: LED
UV LED Small-Area Curing Systems -- Phoseon FireEdge FE400
from Excelitas Technologies Corp.

The Phoseon FireEdge ™ FE400 air-cooled UV LED curing system offers advanced features with maximum flexibility. It includes built-in intensity control options, enabling use for both full-cure and pinning applications by delivering high UV power. This system provides process stability thanks to... [See More]

  • Applications: Coating / Paint Testing; Curing
  • Intensity: 4000 to 8000
  • Spectral Range: 365, 385, 395, 405 nm
  • Features: LED
UV LED Spot Curing Heads -- OmniCure V3
from Excelitas Technologies Corp.

Designed for use with the OmniCure LX500 Controller, the OmniCure V3 UV LED Heads feature next generation high output UV LEDs to deliver best-in-class optical performance. With higher power delivery, improved efficiency, and an enhanced beam profile than its predecessor along with a range of cross... [See More]

  • Applications: Curing
  • Spectral Range: 365 nm | 385 nm | 395 nm | 405nm
  • Type: Handheld; Spot / Wand
  • Power: 0.7500 to 1
UV LED Spot Curing System Controller -- OmniCure LX500
from Excelitas Technologies Corp.

The OmniCure®  LX500 UV LED Spot Curing system controller is uniquely designed with proprietary Intelli-Lamp® technology that monitors LED head temperature and lifetime data, while automatically maintaining optical stability ± 5% to provide greater process assurance for your application. Available... [See More]

  • Applications: Curing
  • Spectral Range: 365 nm, 385 nm,395 nm and 405 nm
  • Type: Spot / Wand
  • Power: 1.1
UV LED Water-cooled Area Curing System -- Phoseon FireLine FL400
from Excelitas Technologies Corp.

The Phoseon FireLine ™ FL400 UV LED Area Curing System is designed for the most challenging printing, coating, and adhesive curing application environments. This UV LED solution is scalable, allowing for custom length options, and offers exceptional optical uniformity, ensuring consistent and... [See More]

  • Applications: Coating / Paint Testing; Curing
  • Intensity: 12000 to 24000
  • Spectral Range: 365, 385, 395, 405 nm
  • Features: LED
UV LED Water-cooled Area Curing System -- Phoseon FireLine FL440
from Excelitas Technologies Corp.

The Phoseon FireLine ™ FL440 compliments the FireLine product series by delivering unparalleled total UV energy. This advanced system provides customers with a scalable, IP66-compliant solution that offers superior performance for curing applications requiring maximum UV output. This... [See More]

  • Applications: Coating / Paint Testing; Curing
  • Intensity: 12000 to 16000
  • Spectral Range: 365, 385, 395, 405 nm
  • Features: LED
UV LED Water-Cooled System -- Semray 5000+
from Excelitas Technologies Corp.

The Semray® 5000+ UV LED Water-Cooled System is designed to deliver exceptional printing results. It is ideal for industrial and larger print applications that require greater working distances from the substrate. This water-cooled UV LED curing light source provides up to 30% more active UV energy... [See More]

  • Applications: Curing
  • Features: LED
Water-Cooled UV LED Large-Area Curing System -- Phoseon Nexus One Water-Cooled
from Excelitas Technologies Corp.

The Phoseon Nexus ONE ™ water-cooled UV LED curing system is ideally suited for flexographic printing applications and delivers the best-performing solution in the industry. With patented thermal management techniques and ValidCure ™ Technology, the Nexus ONE UV Curing system delivers... [See More]

  • Applications: Curing
  • Power: 90
  • Spectral Range: 395 nm
  • Features: LED
UV Inspection Lamp -- Neolectron-2
from Johnson and Allen, Ltd.

Following in the footsteps of our now discontinued Neolectron, the Neolectron-2 offers even more than the first iteration. Features include: 3 hours running time on 1 battery pack. (2 supplied). Over 3000 micro watts per cm sq at 400mm. (with less than 5 lux white light). Over 150mm in beam-spread. [See More]

  • Applications: Material Identification or Forensics; NDT Inspection
  • Spectral Range: UVA
  • Type: Handheld
  • Intensity: 3
AccuCure Intellegent LightBar Controller -- SA1433
from Digital Light Lab

1-ch controller for AccuCure LightBar LED heads with USB interface and software control for intensity and exposure cycle [See More]

  • Applications: Curing
  • Features: Computer Interface or Programmable; LED; Pulsed
UV Curing Equipment
from Nordson EFD

EFD ’s BlueCure is a high performance, air-cooled UV LED area curing system with a small form factor. Used for curing adhesives, inks, electronic materials, and biomedical materials, it has peak intensity capabilities of up to 1W/cm ² to 16W/cm ². These systems are both mercury and... [See More]

  • Applications: Curing; Optical Component Testing; Precision Product Manufacturing Assemblies
  • Features: LED
UV Inspection Lamp -- NeoVU-2
from Johnson and Allen, Ltd.

Compact, efficient and robust - The NeoVU-2 inspection lamp is one unit you will not regret investing in. So tough and durable you can literally stand on its light body and it will not break! Making it ideal for the more heavy handed users and harsher environments. Features include: Operates on dual... [See More]

  • Applications: Material Identification or Forensics; NDT Inspection
  • Spectral Range: UVA
  • Type: Handheld
  • Intensity: 2
AccuCure Intellegent Spot Controller -- SA7050
from Digital Light Lab

1-ch controller for AccuCure Spot LED heads with USB interface and software control for intensity and exposure cycle [See More]

  • Applications: Curing
  • Features: Computer Interface or Programmable; LED; Pulsed
UV Inspection Lamp -- NeoVU-2 DC
from Johnson and Allen, Ltd.

The NeoVU-2 DC is the alternative to the original NeoVU-2, bringing with it the same benefits but with added portability for when a using a mains supply is less than ideal. The NeoVU-2 DC choice of 2 battery packs: 4Ah pack - The smaller of the two packs but still giving 16 hours continuous use. [See More]

  • Applications: Material Identification or Forensics; NDT Inspection
  • Spectral Range: UVA
  • Type: Handheld
  • Intensity: 2
AccuCure Intellegent Spot Controller -- SA7055
from Digital Light Lab

6-ch controller for AccuCure Spot LED heads with USB interface and software control for intensity and exposure cycle [See More]

  • Applications: Curing
  • Features: Computer Interface or Programmable; LED; Pulsed
UV Inspection Lamp -- NeoVU-3
from Johnson and Allen, Ltd.

The NeoVU-3 is intended as the replacement for the existing Mercury vapour lamps. Capable of producing comparable outputs to older lamps, while also being lighter and smaller, the NeoVU-3 will cover a huge array of DPI and MPI applications. This lamp is sold with a choice of 2 bulb types giving... [See More]

  • Applications: Material Identification or Forensics; NDT Inspection
  • Spectral Range: UVA
  • Type: Flood (optional feature); Handheld; Spot / Wand (optional feature)
  • Intensity: 1.8 to 3.5
AccuCure Intellegent Spot Controller -- SA7057
from Digital Light Lab

8-ch controller for AccuCure Spot LED heads with USB interface and software control for intensity and exposure cycle [See More]

  • Applications: Curing
  • Features: Computer Interface or Programmable; LED; Pulsed
UV Inspection Lamp -- NeoVU-HM
from Johnson and Allen, Ltd.

Using the same LED technology present in the NeoVU-2, the NeoVU-HM is our first hands-free UV inspection lamp for NDT applications. Super lightweight and powered by a waist mounted battery pack, the NeoVU-HM attaches to an operators head in comfort, allowing ease of inspection for even the longest... [See More]

  • Applications: Material Identification or Forensics; NDT Inspection
  • Spectral Range: UVA
  • Type: Handheld; Head Mount
  • Intensity: 1.5
AccuCure LightBar -- SA1424
from Digital Light Lab

45W 420-nm 4-inch AccuCure LightBar LED head with continuous or pulse mode of operation with focusing lens and active heat sink [See More]

  • Applications: Curing
  • Spectral Range: Visible (Blue Green)
  • Type: Focused
  • Power: 6.5
UV Inspection Torch -- Maxi-T (Wide Beam)
from Johnson and Allen, Ltd.

With customer demand for smaller and smaller UV inspection equipment Johnson and Allen presents the Maxi-T. Giving 1800 micro Watts per cm sq at a distance of 400mm the Maxi-T fits comfortable inside any palm or pocket. Although this output is less than the concentrated beam of our Mini-T product,... [See More]

  • Applications: Material Identification or Forensics; NDT Inspection
  • Spectral Range: UVA
  • Type: Focused; Handheld
  • Power: 0.3250
AccuCure LightBar -- SA1425
from Digital Light Lab

15W 420-nm 4-inch AccuCure LightBar LED head with continuous or pulse mode of operation with built-in wide beam lens and active heat sink [See More]

  • Applications: Curing
  • Spectral Range: Visible (Blue Green)
  • Type: Focused
  • Power: 2
UV Inspection Torch -- Mini-T (High Intensity)
from Johnson and Allen, Ltd.

Producing 6000 µW/cm² at 400mm, the Mini-T is the powerful must have handheld for any NDT operator. Aerospace and European specification state that for NDT inspection, UV exposure at the inspection surface has to be 1000 µW/cm2 and 1500 µW/cm2 respectively - The Mini-T conforms to both. [See More]

  • Applications: Material Identification or Forensics; NDT Inspection
  • Spectral Range: UVA
  • Type: Focused; Handheld
  • Power: 5
AccuCure Manual LightBar Controller -- SA1437
from Digital Light Lab

1-ch controller for AccuCure LightBar LED heads with Manual intensity and exposure cycle control [See More]

  • Applications: Curing
  • Features: LED; Pulsed
AccuCure Manual LightBar Controller -- SA1440
from Digital Light Lab

3-ch controller for AccuCure LightBar LED heads with Manual intensity and exposure cycle control [See More]

  • Applications: Curing
  • Features: LED; Pulsed
AccuCure Manual Spot Controller -- SA7045
from Digital Light Lab

1-ch controller for AccuCure Spot LED heads with Manual intensity and exposure cycle control [See More]

  • Applications: Curing
  • Features: LED; Pulsed
AccuCure Panel -- SA1301
from Digital Light Lab

190W 365-nm 7.3 x 7.3 inch AccuCure Panel LED head with continuous or pulse mode of operation with flood beam pattern [See More]

  • Applications: Curing
  • Spectral Range: UVA
  • Type: Flood
  • Power: 21
AccuCure Panel -- SA2430
from Digital Light Lab

400W 365-nm 23.2 x 5.2 inch AccuCure Panel LED head with continuous or pulse mode of operation with flood beam pattern [See More]

  • Applications: Curing
  • Spectral Range: UVA
  • Type: Flood
  • Power: 32
AccuCure Panel -- SA2437
from Digital Light Lab

750W 365nm 288mm x 288mm AccuCure Panel LED head with flood beam pattern [See More]

  • Applications: Curing
  • Spectral Range: UVA
  • Type: Flood
  • Power: 88
AccuCure Photo Accessory -- DMA-PE1-365
from Digital Light Lab

5W 365-nm UV accessory for sample cell of Perkin Elmer 8000 Series DMA with continuous or pulse mode of operation with built-in radiometer and control software (preliminary data, Digital Light Lab is not affiliated with Perkin Elmer, 8000-Series DMAs are trade marks of Perkin Elmer) [See More]

  • Applications: Curing
  • Spectral Range: UVA
  • Type: Focused
  • Power: 0.3250
AccuCure Photo Accessory -- DSC-PE1-365
from Digital Light Lab

10W 365-nm UV accessory for sample and reference cells of Perkin Elmer 8000/8500 Series DSC with continuous or pulse mode of operation with built-in radiometer and control software (preliminary data, Digital Light Lab is not affiliated with Perkin Elmer, 8000/85000-Series DSCs are trade marks of... [See More]

  • Applications: Curing
  • Spectral Range: UVA
  • Type: Focused
  • Power: 0.7000
AccuCure Photo Accessory -- DSC-TA1-365
from Digital Light Lab

10W 365-nm UV accessory for sample and reference cells of TA Instrument Q Series DSC with continuous or pulse mode of operation with built-in radiometer and control software (Digital Light Lab is not affiliated with TA Instruments, Q-Series DSCs are trade marks of TA Instruments) [See More]

  • Applications: Curing
  • Spectral Range: UVA
  • Type: Focused
  • Power: 0.7000
AccuCure Photo Accessory -- RMT-REO1-365
from Digital Light Lab

5W 365-nm UV accessory for sample cell of RELOGICA Nova Series Rheometer with continuous or pulse mode of operation with built-in radiometer and control software (Digital Light Lab is not affiliated with REOLOGICA Instruments, Nova-Series Rheometers are trade marks of REOLOGICA Instruments) [See More]

  • Applications: Curing
  • Spectral Range: UVA
  • Type: Focused
  • Power: 0.3250
AccuCure Spot -- ULM-1-365
from Digital Light Lab

Smallest 5W 365-nm AccuCure Spot LED head with continuous or pulse mode of operation with built-in wide beam lens, internal memory, internal radiometer, and active heat sink [See More]

  • Applications: Curing
  • Spectral Range: UVA
  • Type: Focused
  • Power: 0.3250
AccuCure Spot -- ULM-2-365
from Digital Light Lab

5W 365-nm AccuCure Spot LED head with continuous or pulse mode of operation with built-in wide beam lens, internal memory, internal radiometer, active heat sink, C-mount aperture, and control software [See More]

  • Applications: Curing
  • Spectral Range: UVA
  • Type: Focused
  • Power: 0.3250
AccuCure Spot -- ULM-3-365
from Digital Light Lab

5W 365-nm AccuCure Spot LED head with continuous or pulse mode of operation with built-in focusing lens, internal memory, internal, active heat sink, C-mount aperture, and control software [See More]

  • Applications: Curing
  • Spectral Range: UVA
  • Type: Focused
  • Power: 0.3250
CompactCure Spot -- COM-1-365
from Digital Light Lab

5W 365-nm CompactCure Spot LED head with built-in LED controller, built-in wide beam lens, and active heat sink [See More]

  • Applications: Curing
  • Spectral Range: UVA
  • Type: Focused
  • Power: 0.3250
CompactCure Spot -- COM-1-385
from Digital Light Lab

5W 385-nm CompactCure Spot LED head with built-in LED controller, built-in wide beam lens, and active heat sink [See More]

  • Applications: Curing
  • Spectral Range: UVA
  • Type: Focused
  • Power: 0.4000
CompactCure Spot -- COM-1-400
from Digital Light Lab

5W 400-nm CompactCure Spot LED head with built-in LED controller, built-in wide beam lens, and active heat sink [See More]

  • Applications: Curing
  • Spectral Range: UVA; Visible (Blue Green)
  • Type: Focused
  • Power: 0.3000
CompactCure Spot -- COM-1-420
from Digital Light Lab

5W 420-nm CompactCure Spot LED head with built-in LED controller, built-in wide beam lens, and active heat sink [See More]

  • Applications: Curing
  • Spectral Range: Visible (Blue Green)
  • Type: Focused
  • Power: 0.5000
CompactCure Spot -- COM-3-365
from Digital Light Lab

5W 365-nm CompactCure Spot LED head with built-in LED controller, built-in focusing lens, active heat sink, and C-mount aperture [See More]

  • Applications: Curing
  • Spectral Range: UVA
  • Type: Focused
  • Power: 0.3250
CompactCure Spot -- COM-3-385
from Digital Light Lab

5W 385-nm CompactCure Spot LED head with built-in LED controller, built-in focusing lens, active heat sink, and C-mount aperture [See More]

  • Applications: Curing
  • Spectral Range: UVA
  • Type: Focused
  • Power: 0.4000