HVAC  UV Light Systems

5 Results
UVC Emitters -- DE Series
from Steril-Aire, Inc.

DE Series UVC Emitters. · For built-up AHU ’s in all commercial & industrial applications. · Double-ended fixtures are mounted internally and fitted end-to-end to fit any size coil. · Available in 16, 22, 28, 34, 40 inch lamp lengths. · Universal power supply... [See More]

  • Type: HVAC or Duct Mounted; Ceiling mount
  • Spectral Range: UVC
  • Applications: UV Sanitization of Parts, Water or Air; Air, Vapor or Gas UV Purification
  • Length: 18 to 42
UV Ductwork Sanitizers -- 6602-33
from Terra Universal, Inc.

Ideal for installation in HVAC returns in Terra Modular cleanrooms, these UV modules decrease germ loads on ceiling HEPA filters, minimizing contamination of bio-cleanrooms and contributing to an aseptic processing environment. [See More]

  • Type: HVAC or Duct Mounted
  • Applications: UV Sanitization of Parts, Water or Air; Air, Vapor or Gas UV Purification
Commercial Coil cleaners -- IL Coil Clean
from Sanuvox Technologies, Inc.

The IL Coil Clean keeps prevent growth of biofilms and mold evaporator coils. It is ideal for any building equipped with an HVAC system. The IL Coil Clean can be installed on either side of the evaporator coils. Using patented and versatile technology, the IL Coil Clean uses high-intensity UV lamps... [See More]

  • Type: HVAC or Duct Mounted
  • Applications: UV Sanitization of Parts, Water or Air; Surface Disinfection or Part Sterilization
UVC Emitters -- SE Series
from Steril-Aire, Inc.

SE Series UVC Emitters. · For interior installed fan coils, heat pumps, unit ventilator, packaged AHU ’s, terminal units and ductwork. · Available in 12, 16, 20, 24, 30, 36, 42 inch lamp lengths. · Universal power supply 115-277 V, 50/60 Hz [See More]

  • Type: HVAC or Duct Mounted
  • Spectral Range: UVC
  • Applications: UV Sanitization of Parts, Water or Air; Air, Vapor or Gas UV Purification
  • Length: 16 to 42
Residential Coil cleaners -- Saber Magnet 24V
from Sanuvox Technologies, Inc.

When a biofilm (a coating of microbial growth) covers a coil, it acts as an adhesive, attracting dirt and coating the fins of the coil. This results in an odor emanating from the equipment and a loss of energy efficiency as the equipment must work harder to provide the same air temperature. [See More]

  • Type: HVAC or Duct Mounted
  • Applications: UV Sanitization of Parts, Water or Air; Surface Disinfection or Part Sterilization