Surface / Part Sterilization UV Light Systems
from Sanuvox Technologies, Inc.
The IL Coil Clean keeps prevent growth of biofilms and mold evaporator coils. It is ideal for any building equipped with an HVAC system. The IL Coil Clean can be installed on either side of the evaporator coils. Using patented and versatile technology, the IL Coil Clean uses high-intensity UV lamps... [See More]
- Applications: UV Sanitization of Parts, Water or Air; Surface Disinfection or Part Sterilization
- Type: HVAC or Duct Mounted
from Xenon Corporation
The XENON Z-1000 Modular Sanitization System is a benchtop system for R &D or production batch processing. It includes a controller and separate sanitization chamber containing a 16" lamp housing and lamp. The controller provides all power to the lamp housing as well as complete operator control... [See More]
- Applications: UV Sanitization of Parts, Water or Air; Surface Disinfection or Part Sterilization
- Features: Computer Interface or Programmable; Pulsed; Timer
- Spectral Range: UVB
from Steril-Aire, Inc.
RIDS (Remedial In-Room Decontamination System). · For remedial surface decontamination of mold, bacteria & viruses. · Ideal for large-scale decontamination in residential and commercial applications. · Includes 10 lamps. · Optional shatter-resistant lamps for critical... [See More]
- Applications: UV Sanitization of Parts, Water or Air; Surface Disinfection or Part Sterilization; Health Care, Labs & Food Processing
- Spectral Range: UVC
- Type: Spot / Wand; Portable
from Terra Universal, Inc.
These economical, ETL-listed sterilization modules are ideal for glovebox isolators and other confined, difficult-to-clean chambers. Their long-lasting, low-mercury lamps can be installed in most Terra stainless steel chambers [See More]
- Applications: UV Sanitization of Parts, Water or Air; Surface Disinfection or Part Sterilization
- Spectral Range: UVC
- Type: Flood
from Sanuvox Technologies, Inc.
IL Food Safe helps reduce foodborne pathogens from the surface of fresh produces and packagings without chemical residue. It is the perfect equipment for any continuous production line before packaging!. The IL Food Safe is designed to be installed on a food conveyor system. The unit helps to... [See More]
- Applications: UV Sanitization of Parts, Water or Air; Surface Disinfection or Part Sterilization
from Steril-Aire, Inc.
Shatter Resistant Sleeved Emitters. · For use in food, beverage, life science and transport applications. · Ensures the highest level of protection for critical application requiring containment of glass fragments. · Available for the complete line of UVC lamps [See More]
- Applications: UV Sanitization of Parts, Water or Air; Surface Disinfection or Part Sterilization
- Spectral Range: UVC
- Type: Spot / Wand
from Sanuvox Technologies, Inc.
The Multi-IL Coil Clean helps reduce ethylene buildup within the food storage room to slow the ripening of fruits. It ’s powerful UV also helps against molds, bacteria and viruses. Ideal for any cold room equipped with a cooling system, or a walk-in storing fruits and vegetables, the Multi-IL... [See More]
- Applications: UV Sanitization of Parts, Water or Air; Surface Disinfection or Part Sterilization
from Steril-Aire, Inc.
SterilWand. · For surface decontamination in labs, cleanrooms, hospitals, food processing, clinics, kennels, institutional, residential and commercial applications. · Ideal for residential and commercial mold remediation. · Portable, hand-held device. · Available in 24... [See More]
- Applications: UV Sanitization of Parts, Water or Air; Surface Disinfection or Part Sterilization; Ideally for residential & commercial
- Spectral Range: UVC
- Type: Handheld; Spot / Wand