Flood UV Light Systems

6 Results
UV Inspection Lamp -- 250 Watt UV Light
from Johnson and Allen, Ltd.

With the option of using either a 230V or 110V power supply, the 250 Watt UV produces higher outputs than some of our other products, while still giving large beam spreads. Features include: Strong yet lightweight Aluminum control box and lamp head. Illumination produced by a cluster of UV light... [See More]

  • Type: Flood; Handheld
  • Spectral Range: UVA
  • Applications: Material Identification or Forensics; NDT Inspection
  • Power: 250
AccuCure Panel -- SA1301
from Digital Light Lab

190W 365-nm 7.3 x 7.3 inch AccuCure Panel LED head with continuous or pulse mode of operation with flood beam pattern [See More]

  • Type: Flood
  • Spectral Range: UVA
  • Applications: Curing
  • Power: 21
V-RAY™ Chamber Sanitizer, 21" lamp -- 3305-90
from Terra Universal, Inc.

These economical, ETL-listed sterilization modules are ideal for glovebox isolators and other confined, difficult-to-clean chambers. Their long-lasting, low-mercury lamps can be installed in most Terra stainless steel chambers [See More]

  • Type: Flood
  • Spectral Range: UVC
  • Applications: UV Sanitization of Parts, Water or Air; Surface Disinfection or Part Sterilization
UV Inspection Lamp -- 400 Watt UV Floodlight
from Johnson and Allen, Ltd.

Johnson and Allen's most powerful UV light, the 400 Watt UV flood produces unparallelled intensities and illumination areas for large scale UV inspection. The lamp is typically mounted on a suitable wall, ceiling or sturdy surface near either a 230V or 110V mains supply. Features include: Dual... [See More]

  • Type: Flood; Wall or Ceiling Mounted
  • Spectral Range: UVA
  • Applications: Material Identification or Forensics; NDT Inspection
  • Power: 400
AccuCure Panel -- SA2430
from Digital Light Lab

400W 365-nm 23.2 x 5.2 inch AccuCure Panel LED head with continuous or pulse mode of operation with flood beam pattern [See More]

  • Type: Flood
  • Spectral Range: UVA
  • Applications: Curing
  • Power: 32
AccuCure Panel -- SA2437
from Digital Light Lab

750W 365nm 288mm x 288mm AccuCure Panel LED head with flood beam pattern [See More]

  • Type: Flood
  • Spectral Range: UVA
  • Applications: Curing
  • Power: 88