Internal Filter UV Light Systems

3 Results
Deuterium Halogen Light Source -- SL5
from StellarNet, Inc.

A miniature Deuterium and halogen light source that covers the 200-1700nm range. Small size of 1.5 x 2.5 x 6" makes it a perfect match for our. BLACK-Comet UV-VIS spectrometer. The SL5-DH lamp connects via fiber optic cable to cuvette holders, dip probes, and flow cells, with the return signal... [See More]

  • Type: Chamber; Handheld; Fiber Optic
  • Power: 1
  • Spectral Range: Full Spectrum; 190-2200nm
  • Features: Filter
Deuterium Light Source -- SL3
from StellarNet, Inc.

Worlds smallest 4000 hour deuterium light source for continuous. wave UV light. Specially designed for maximum stability, suitable for process applications down to 200nm. Has an integrated temperature control and measures only. 3.5 x 2.75 x 6.5 inches. Integrated filter holder fits several 0.5"... [See More]

  • Type: Chamber; Focused (optional feature); Handheld; Fiber Optic
  • Power: 15
  • Spectral Range: UVA; UVB; UVC; 190-450nm
  • Features: Filter
Tungsten Halogen Light Source -- SL1
from StellarNet, Inc.

10,000 hour tungsten krypton bulb with 2800 degree Kelvin color temperature. For process control and field portable applications from 350-2300nm. 7-28 VDC input with 0.2% power regulation for bulb. 12VDC @ 800ma wall power adapter included. 5 minute stabilization, no fans, slot for filters [See More]

  • Type: Chamber; Handheld; Fiber Optic
  • Power: 200
  • Spectral Range: UVA; Visible (Blue Green); 300-2200nm
  • Features: Filter