Hour Meter / Timer UV Light Systems

4 Results
Benchtop Pulsed Light Sintering System -- S-1000
from Xenon Corporation

The XENON S-1000 is a benchtop system for printed electronics that offers high peak energy, pulsed light technology to quickly heat and fuse conductive metallic ink flakes and nano inks at room temperature without significantly heating the substrate or adjacent thermally sensitive components. The... [See More]

  • Features: Computer Interface or Programmable; Pulsed; Timer
Dual-Stage Pulsed Light System -- S-2300
from Xenon Corporation

The XENON S-2300 dual-stage system is a breakthrough in materials research, providing unprecedented control of high-energy Pulsed Light for the most challenging curing, annealing, and sintering applications. Materials researchers are using Pulsed Light to explore innovative applications in printed... [See More]

  • Type: Chamber (optional feature); Conveyor (optional feature)
  • Features: Computer Interface or Programmable; Pulsed; Timer
Modular Sterilization System -- Z-1000
from Xenon Corporation

The XENON Z-1000 Modular Sanitization System is a benchtop system for R &D or production batch processing. It includes a controller and separate sanitization chamber containing a 16" lamp housing and lamp. The controller provides all power to the lamp housing as well as complete operator control... [See More]

  • Applications: UV Sanitization of Parts, Water or Air; Surface Disinfection or Part Sterilization
  • Features: Computer Interface or Programmable; Pulsed; Timer
  • Spectral Range: UVB
Modular UV Curing System -- RC-800
from Xenon Corporation

The XENON RC-800 Modular UV Curing System offers one of the safest, most flexible, highest-performing curing solutions available anywhere. These systems are proven worldwide in curing applications as diverse as optical discs, medical devices, pharmaceutical packaging, plastic bonding, wood coating,... [See More]

  • Type: Chamber (optional feature); Conveyor (optional feature)
  • Features: Computer Interface or Programmable; Pulsed; Timer