Wall / Ceiling Mounted UV Light Systems

2 Results
Luminaires Controlled Lighting
from Konica Minolta Sensing Americas, Inc.

Ideal for: Packaging, Printing, Plastics, Paper, (Automotive, Paints, Inks, Textiles Appliances, Furniture. The GLE-M provides highly accurate light source control simply by pushing one button. The control panel on these luminaires provide easy-to-use, automatic light source sequencing as well as... [See More]

  • Type: Wall or Ceiling Mounted
  • Power: 420
  • Applications: Optical Component Testing; Sunlight / Solar Simulation
UV Inspection Lamp -- 400 Watt UV Floodlight
from Johnson and Allen, Ltd.

Johnson and Allen's most powerful UV light, the 400 Watt UV flood produces unparallelled intensities and illumination areas for large scale UV inspection. The lamp is typically mounted on a suitable wall, ceiling or sturdy surface near either a 230V or 110V mains supply. Features include: Dual... [See More]

  • Type: Flood; Wall or Ceiling Mounted
  • Spectral Range: UVA
  • Applications: Material Identification or Forensics; NDT Inspection
  • Power: 400