Spot / Wand UV Light Systems

8 Results
LED UV MAX Spot Curing Heads -- OmniCure LX500 MAX
from Excelitas Technologies Corp.

The OmniCure® UV LED MAX Heads are specially designed to provide faster UV spot curing rates, higher power efficiency and superior control with monitoring capabilities. Our UV LED MAX Heads for spot curing provide superior thermal management by means of a copper core and optimized aluminum heat sink... [See More]

  • Type: Handheld; Spot / Wand
  • Spectral Range: 365 nm | 385 nm | 400 nm
  • Applications: Curing
  • Intensity: 9000 to 16000
UV LED Spot Curing Heads -- OmniCure V3
from Excelitas Technologies Corp.

Designed for use with the OmniCure LX500 Controller, the OmniCure V3 UV LED Heads feature next generation high output UV LEDs to deliver best-in-class optical performance. With higher power delivery, improved efficiency, and an enhanced beam profile than its predecessor along with a range of cross... [See More]

  • Type: Handheld; Spot / Wand
  • Spectral Range: 365 nm | 385 nm | 395 nm | 405nm
  • Applications: Curing
  • Power: 0.7500 to 1
UV LED Spot Curing System Controller -- OmniCure LX500
from Excelitas Technologies Corp.

The OmniCure®  LX500 UV LED Spot Curing system controller is uniquely designed with proprietary Intelli-Lamp® technology that monitors LED head temperature and lifetime data, while automatically maintaining optical stability ± 5% to provide greater process assurance for your application. Available... [See More]

  • Type: Spot / Wand
  • Spectral Range: 365 nm, 385 nm,395 nm and 405 nm
  • Applications: Curing
  • Power: 1.1
UV Spot Curing System for Adhesives -- OmniCure S1500
from Excelitas Technologies Corp.

The OmniCure® S1500 UV Spot Curing System provides automated manufacturers with industry leading control, reliability, and high intensity irradiance in a versatile UV mercury lamp system. Offering precise control of UV lamp output and high-speed shutter activation capabilities, the OmniCure S1500 is... [See More]

  • Type: Spot / Wand
  • Spectral Range: Standard: 320-500 nm; Optional: 250-450 nm*, 365 nm, 320-390 nm, 400-500 nm
  • Applications: Curing
  • Power: 200
Spot UV Irradiation Systems
from Ushio America, Inc.

Used for bonding various optical components such as pickup lenses, assembly of various image sensors and medical equipment such as syringes, laminating of displays, and touch panels. FEATURES & BENEFITS. LED light source utilizes the technology of lamps. Stable irradiance by the sufficient... [See More]

  • Type: Spot / Wand
  • Spectral Range: UVA
  • Applications: Pickup Lenses, Assembly of Various Image Sensors and Medical Equipment Such as Syringes, Laminating of Displays, and Touch Panels
  • Intensity: 1900
Remedial In-Room Decontamination System -- RIDS
from Steril-Aire, Inc.

RIDS (Remedial In-Room Decontamination System). · For remedial surface decontamination of mold, bacteria & viruses. · Ideal for large-scale decontamination in residential and commercial applications. · Includes 10 lamps. · Optional shatter-resistant lamps for critical... [See More]

  • Type: Spot / Wand; Portable
  • Spectral Range: UVC
  • Applications: UV Sanitization of Parts, Water or Air; Surface Disinfection or Part Sterilization; Health Care, Labs & Food Processing
Shatter Resistant UVC Emitters -- Shatter Resistant UVC
from Steril-Aire, Inc.

Shatter Resistant Sleeved Emitters. · For use in food, beverage, life science and transport applications. · Ensures the highest level of protection for critical application requiring containment of glass fragments. · Available for the complete line of UVC lamps [See More]

  • Type: Spot / Wand
  • Spectral Range: UVC
  • Applications: UV Sanitization of Parts, Water or Air; Surface Disinfection or Part Sterilization
UVC Emitters -- SterilWand™
from Steril-Aire, Inc.

SterilWand. · For surface decontamination in labs, cleanrooms, hospitals, food processing, clinics, kennels, institutional, residential and commercial applications. · Ideal for residential and commercial mold remediation. · Portable, hand-held device. · Available in 24... [See More]

  • Type: Handheld; Spot / Wand
  • Spectral Range: UVC
  • Applications: UV Sanitization of Parts, Water or Air; Surface Disinfection or Part Sterilization; Ideally for residential & commercial