Computer Interface UV Light Systems
from Excelitas Technologies Corp.
The Fusion UV LightHammer series of smart UV curing systems is the most advanced, incorporating solid-state power supplies and internal sensors to monitor real-time system performance. Solid-state power supplies reduce energy costs and provide simple and flexible control schemes via software versus... [See More]
- Applications: Curing
- Spectral Range: Bulb Spectra Types Available: D, H, V
- Type: Process or Water Line Mounted
- Features: Computer Interface or Programmable
from Excelitas Technologies Corp.
The Fusion UV LightHammer ® series of smart UV curing systems is the most advanced, incorporating solid-state power supplies and internal sensors to monitor real-time system performance. Solid-state power supplies reduce energy costs and provide simple and flexible control schemes via software... [See More]
- Applications: Curing
- Spectral Range: Bulb Spectra Types Available: D, H, V
- Type: Process or Water Line Mounted
- Features: Computer Interface or Programmable
from Excelitas Technologies Corp.
The OmniCure® LX500 UV LED Spot Curing system controller is uniquely designed with proprietary Intelli-Lamp® technology that monitors LED head temperature and lifetime data, while automatically maintaining optical stability ± 5% to provide greater process assurance for your application. Available... [See More]
- Applications: Curing
- Spectral Range: 365 nm, 385 nm,395 nm and 405 nm
- Type: Spot / Wand
- Power: 1.1
from Excelitas Technologies Corp.
OmniCure® S2000 Elite is a new generation of lamp-based UV spot curing systems designed and developed for the most demanding manufacturing applications. Offering highest reliability and quality for light curing adhesive processes, the OmniCure S2000 Elite redefines UV spot curing with enhanced... [See More]
- Applications: Curing
- Spectral Range: 250-500 nm
- Type: Spot / Wand
- Intensity: 30000
from Digital Light Lab
1-ch controller for AccuCure LightBar LED heads with USB interface and software control for intensity and exposure cycle [See More]
- Applications: Curing
- Features: Computer Interface or Programmable; LED; Pulsed
from Xenon Corporation
The XENON S-1000 is a benchtop system for printed electronics that offers high peak energy, pulsed light technology to quickly heat and fuse conductive metallic ink flakes and nano inks at room temperature without significantly heating the substrate or adjacent thermally sensitive components. The... [See More]
- Features: Computer Interface or Programmable; Pulsed; Timer
from Atlas Material Testing Technology LLC
The Atlas UVTest is designed for economical weathering testing with the sophistication of Atlas' 90 years of weathering expertise. Innovative design features improve test reproducibility and lower operating costs while testing a variety of materials for their reaction to UV, temperature and... [See More]
- Applications: Coating / Paint Testing; Degradation / Weathering; Photostability / Color Fastness; Plastic / Rubber Testing; Textile Studies; Wood Coatings, Adhesives,
- Spectral Range: UVA; UVB; 340nm, 351nm, and 313 nm
- Type: Chamber
- Power: 320
from Digital Light Lab
1-ch controller for AccuCure Spot LED heads with USB interface and software control for intensity and exposure cycle [See More]
- Applications: Curing
- Features: Computer Interface or Programmable; LED; Pulsed
from Xenon Corporation
The XENON S-2300 dual-stage system is a breakthrough in materials research, providing unprecedented control of high-energy Pulsed Light for the most challenging curing, annealing, and sintering applications. Materials researchers are using Pulsed Light to explore innovative applications in printed... [See More]
- Type: Chamber (optional feature); Conveyor (optional feature)
- Features: Computer Interface or Programmable; Pulsed; Timer
from Digital Light Lab
6-ch controller for AccuCure Spot LED heads with USB interface and software control for intensity and exposure cycle [See More]
- Applications: Curing
- Features: Computer Interface or Programmable; LED; Pulsed
from Xenon Corporation
The XENON Z-1000 Modular Sanitization System is a benchtop system for R &D or production batch processing. It includes a controller and separate sanitization chamber containing a 16" lamp housing and lamp. The controller provides all power to the lamp housing as well as complete operator control... [See More]
- Applications: UV Sanitization of Parts, Water or Air; Surface Disinfection or Part Sterilization
- Features: Computer Interface or Programmable; Pulsed; Timer
- Spectral Range: UVB
from Digital Light Lab
8-ch controller for AccuCure Spot LED heads with USB interface and software control for intensity and exposure cycle [See More]
- Applications: Curing
- Features: Computer Interface or Programmable; LED; Pulsed
from Xenon Corporation
The XENON RC-800 Modular UV Curing System offers one of the safest, most flexible, highest-performing curing solutions available anywhere. These systems are proven worldwide in curing applications as diverse as optical discs, medical devices, pharmaceutical packaging, plastic bonding, wood coating,... [See More]
- Type: Chamber (optional feature); Conveyor (optional feature)
- Features: Computer Interface or Programmable; Pulsed; Timer
from Xenon Corporation
The XENON S-2100 is the next generation in the S-2000 sintering systems, a rack-mounted, high-energy, Pulsed Light system designed for reliable, repeatable sintering of conductive nanoparticles on heat-sensitive materials for printed electronics. The system features a high intensity pulsed xenon... [See More]
- Features: Computer Interface or Programmable; Pulsed; Timer