ABEC 7 / RBEC 7 / Class 4 / P4 Thin-section Bearings

2 Results
Thin Section Bearings (Inch)
from Barden Precision Bearings

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]

  • Bearing Class: ABEC 5 / RBEC 5 / Class 5 / P5; ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
  • Material / Plating: Stainless Steel
  • Design Units: Inch
  • Seals / Shields: None (Open Bearing); Single Seal; Double Seal; Single Shield; Double Shield
Precision Ball Bearings -- Thin Section Bearings
from Timken Company (The)

Timken's precision thin section bearing line offers high accuracy and low profile design in standard stainless steel or chrome steel configurations. This line includes deep groove and angular contact configurations with special features available to meet specific application requirements. Design... [See More]

  • Bearing Class: ABEC 5 / RBEC 5 / Class 5 / P5; ABEC 7 / RBEC 7 / Class 4 / P4
  • Bore: 0.6299 to 11.8110
  • Type: Conrad / Deep Groove (optional feature)