Inch Thin-section Bearings

68 Results
Endurakote® -- LU100A
from KAYDON Bearings

Type X JG - Four Point Contact [See More]

  • Design Units: Inch
  • Bore: 5.9998
  • Type: One Directional Thrust Angular
  • Outside Diameter: 6.5003
Airframe Control / Aerospace Bearings B500 Series -- B538
from Schatz Bearing Corp.

Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]

  • Design Units: Inch
  • Bore: 0.6250
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.0625
Silverthin Bearing JSA Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Design Units: Inch
  • Bore: 2.0000 to 6.5000
  • Type: Conrad / Deep Groove
  • Outside Diameter: 2.5000 to 7.0000
Thin Section Bearings (Inch)
from Barden Precision Bearings

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]

  • Design Units: Inch
  • Material / Plating: Stainless Steel
  • Bearing Class: ABEC 5 / RBEC 5 / Class 5 / P5; ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
  • Seals / Shields: None (Open Bearing); Single Seal; Double Seal; Single Shield; Double Shield
Thin Section Bearing -- IM-JU040XPO
from Thin Section Bearings Of America

Ball Quantity: 35. Ball Diameter: 3/16. Pitch: 4.3750 [See More]

  • Design Units: Inch
  • Bore: 4.0000
  • Type: Four Point Contact
  • Outside Diameter: 4.7500
CJ Composite Bearings for Extended Heavy-Duty Operation Thin Wall Series -- CJ08E10-2
from TriStar Plastics Corp.

CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your... [See More]

  • Design Units: Inch
  • Outside Diameter: 0.6250
  • Bore: 0.5000
  • Outer Width: 0.5000
Ball Bearings - Inch -- BBXANG-KA020ARO
from Quality Bearings & Components

Thin Section | Angular Contact Style. BALL BEARINGS – INCH. • 52100 Chrome Steel. • Angular Contact Single Bearings. • Snap-Over Cage. • ABEC 1. NOTE: Large sizes available upon request. Stainless Steel available upon special request. Minimum buy quantites may apply. [See More]

  • Design Units: Inch
  • Outside Diameter: 2.5000
  • Bore: 2.0000
  • Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0
Angular Contact Bearing -- SA020ARO
from SilverThin Bearing Group of Mechatronics Inc.

Industry Part Number Interchange. Standard Bearings from 1-inch bore to 35-inch bore, with Specials upon request. Application Engineering Services available [See More]

  • Design Units: Inch
  • Bore: 2.0000
  • Type: One Directional Thrust Angular
  • Outside Diameter: 2.5000
4-Point Contact Thin Section , X-Type -- JU047XP0*RBC
from RBC Bearings

This X-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with axial, moment, and reverse axial loads, and is manufactured to... [See More]

  • Design Units: Inch
  • Bore: 4.7500
  • Type: Four Point Contact
  • Outside Diameter: 5.5000
Four Point Contact Ball Bearings -- CSXA020-HLE [CSXA020-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 2.0000
  • Type: Four Point Contact
  • Outside Diameter: 2.5000
Thinex Ball Bearings -- SSMERI-1038
from Alpine Bearing, Inc.

Thinex and Torque Tube bearings are available in radial and angular contact designs and distribute the load over a greater number of small diameter balls for lower starting and running torque. These are used where instrument ball bearings require low friction and high accuracy. All Thinex and Torque... [See More]

  • Design Units: Inch
  • Outside Diameter: 0.6250
  • Bore: 0.3750
  • Dynamic Radial: 96
Four-Point Contact Bearing -- T01-00225
from KAYDON Bearings

A line of new, unique thin-section turntable bearings - REALI-SLIM TT ® Series - has been developed and introduced by Kaydon Corporation Bearings Division. The bearings save weight, reduce product design envelope sizes and increase design flexibility for such turntable applications as robotics,... [See More]

  • Design Units: Inch
  • Static Radial: 680
  • Type: Four Point Contact
  • Dynamic Radial: 520
Airframe Control/Aerospace Bearings B500DD Series -- B538DD
from Schatz Bearing Corp.

Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]

  • Design Units: Inch
  • Bore: 0.6250
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.0625
Silverthin Bearing JSA Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Design Units: Inch
  • Bore: 2.0000 to 6.5000
  • Type: Four Point Contact
  • Outside Diameter: 2.5000 to 7.0000
Thin Section Bearing -- IM-KA020ARO
from Thin Section Bearings Of America

Ball Quantity: 36. Ball Diameter: 1/8. Pitch: 2.2500 [See More]

  • Design Units: Inch
  • Outside Diameter: 2.5000
  • Bore: 2.0000
  • Outer Width: 0.2500
Slewing Ring Turnable Bearings -- Flanged
from SilverThin Bearing Group of Mechatronics Inc.

Four-point Contact Ball. Flanged cross-section on non-geared rings. Internal, external and non-gear. Clearance and preload. *Dimensions up to 60 ” OD. Available Capacities up to: Moment -. 141,000 ft-lbs to. 180,000 ft-lb. Thrust -. 175,000 ft-lbs to. 223,000 ft-lbs. Radial -. 35,000 lbs to. [See More]

  • Design Units: Inch
  • Dynamic Radial: 35000 to 45000
  • Outside Diameter: 60.0000
  • Material / Plating: Stainless Steel (optional feature)
Four Point Contact Ball Bearings -- CSXA025-HLE [CSXA025-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 2.5000
  • Type: Four Point Contact
  • Outside Diameter: 3.0000
Tapered Roller Bearings -- KT-070
from KAYDON Bearings

The KAYDON concept of standard bearings with light weight, thin sections, and large bore diameters includes tapered and radial roller bearings as well as ball bearings. KT Series tapered roller bearings offer advantages to those designs requiring a bearing of higher capacity, which would benefit... [See More]

  • Design Units: Inch
  • Bore: 7.0000
  • Type: Single Row Tapered
  • Outside Diameter: 8.5000
Airframe Control/Aerospace Bearings B500WZZ Series -- B5538WZZ
from Schatz Bearing Corp.

Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]

  • Design Units: Inch
  • Bore: 0.6250
  • Type: Double Row Deep Groove
  • Outside Diameter: 1.0625
Silverthin Bearing JSB Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Design Units: Inch
  • Bore: 2.0000 to 6.5000
  • Type: Conrad / Deep Groove
  • Outside Diameter: 2.6250 to 7.1250
Thin Section Bearing -- IM-KA020CPO
from Thin Section Bearings Of America

Ball Quantity: 27. Ball Diameter: 1/8. Pitch: 2.250 [See More]

  • Design Units: Inch
  • Bore: 2.0000
  • Type: Conrad / Deep Groove
  • Outside Diameter: 2.5000
Four Point Contact Ball Bearings -- CSXA030-HLE [CSXA030-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 3.0000
  • Type: Four Point Contact
  • Outside Diameter: 3.5000
Type A SA Angular -- SA020AR0
from KAYDON Bearings

KAYDON stainless steel bearings are used. where high precision and corrosion resistance. are required. In today's manufacturing environment, bearings are. often required: to operate in close proximity to corrosive chemicals. to operate with lubricants which do not protect against corrosion. to be... [See More]

  • Design Units: Inch
  • Bore: 2.0000
  • Type: One Directional Thrust Angular
  • Outside Diameter: 2.5000
Precision Thin Section Bearings STA Series -- STA020
from Schatz Bearing Corp.

Precision thin section ball bearings [See More]

  • Design Units: Inch
  • Bore: 2.0000
  • Type: Conrad / Deep Groove (optional feature); One Directional Thrust Angular (optional feature) Four Point Contact (optional feature)
  • Outside Diameter: 2.5000
Silverthin Bearing JSB Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Design Units: Inch
  • Bore: 2.0000 to 6.5000
  • Type: Four Point Contact
  • Outside Diameter: 2.6250 to 7.1250
Four Point Contact Ball Bearings -- CSXA035-HLE [CSXA035-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 3.5000
  • Type: Four Point Contact
  • Outside Diameter: 4.0000
Silverthin Bearing JSU Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Design Units: Inch
  • Bore: 4.0000 to 12.0000
  • Type: Conrad / Deep Groove
  • Outside Diameter: 4.7500 to 12.7500
Four Point Contact Ball Bearings -- CSXA045-HLE [CSXA045-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 4.5000
  • Type: Four Point Contact
  • Outside Diameter: 5.0000
Silverthin Bearing JSU Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Design Units: Inch
  • Bore: 4.0000 to 12.0000
  • Type: Four Point Contact
  • Outside Diameter: 4.7500 to 12.7500
Four Point Contact Ball Bearings -- CSXA047-HLE [CSXA047-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 4.7500
  • Type: Four Point Contact
  • Outside Diameter: 5.2500
Silverthin Bearing SA Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Design Units: Inch
  • Bore: 2.0000 to 12.0000
  • Type: Conrad / Deep Groove
  • Outside Diameter: 2.5000 to 12.5000
Four Point Contact Ball Bearings -- CSXA050-2RS-HLE [CSXA050-2RS-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 5.0000
  • Type: Four Point Contact
  • Outside Diameter: 5.5000
Silverthin Bearing SA Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Design Units: Inch
  • Bore: 2.0000 to 12.0000
  • Type: Conrad / Deep Groove
  • Outside Diameter: 2.5000 to 12.5000
Four Point Contact Ball Bearings -- CSXA050-HLE [CSXA050-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 5.0000
  • Type: Four Point Contact
  • Outside Diameter: 5.5000
Silverthin Bearing SA Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Design Units: Inch
  • Bore: 2.0000 to 12.0000
  • Type: Four Point Contact
  • Outside Diameter: 2.5000 to 12.5000
Four Point Contact Ball Bearings -- CSXA055-HLE [CSXA055-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 5.5000
  • Type: Four Point Contact
  • Outside Diameter: 6.0000
Silverthin Bearing SAA Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Design Units: Inch
  • Bore: 1.0000 to 1.7500
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.3750 to 2.1250
Four Point Contact Ball Bearings -- CSXA060-HLE [CSXA060-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 6.0000
  • Type: Four Point Contact
  • Outside Diameter: 6.5000
Silverthin Bearing SAA Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Design Units: Inch
  • Bore: 1.0000 to 1.7500
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.3750 to 2.1250
Four Point Contact Ball Bearings -- CSXA065-2RS-HLE [CSXA065-2RS-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 6.5000
  • Type: Four Point Contact
  • Outside Diameter: 7.0000
Silverthin Bearing SAA Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Design Units: Inch
  • Bore: 1.0000 to 1.7500
  • Type: Four Point Contact
  • Outside Diameter: 1.3750 to 2.1250
Four Point Contact Ball Bearings -- CSXAA010-TV [CSXAA010-TV from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 1.0000
  • Type: Four Point Contact
  • Outside Diameter: 1.3750
Silverthin Bearing SB Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Design Units: Inch
  • Bore: 2.0000 to 20.0000
  • Type: Conrad / Deep Groove
  • Outside Diameter: 2.6250 to 20.6250
Four Point Contact Ball Bearings -- CSXAA010-TV-VK [CSXAA010-TV-VK from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 1.0000
  • Type: Four Point Contact
  • Outside Diameter: 1.3750
Silverthin Bearing SB Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Design Units: Inch
  • Bore: 2.0000 to 20.0000
  • Type: Conrad / Deep Groove
  • Outside Diameter: 2.6250 to 20.6250
Four Point Contact Ball Bearings -- CSXAA015-TV [CSXAA015-TV from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 1.5000
  • Type: Four Point Contact
  • Outside Diameter: 1.8750
Silverthin Bearing SB Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Design Units: Inch
  • Bore: 2.0000 to 20.0000
  • Type: Four Point Contact
  • Outside Diameter: 2.6250 to 20.6250
Four Point Contact Ball Bearings -- CSXAA015-VK-TVH [CSXAA015-VK-TVH from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 1.5000
  • Type: Four Point Contact
  • Outside Diameter: 1.8750
Silverthin Bearing SC Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Design Units: Inch
  • Bore: 4.0000 to 30.0000
  • Type: Conrad / Deep Groove
  • Outside Diameter: 4.7500 to 30.7500
Four Point Contact Ball Bearings -- CSXB020 [CSXB020 from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 2.0000
  • Type: Four Point Contact
  • Outside Diameter: 2.6250
Silverthin Bearing SC Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Design Units: Inch
  • Bore: 4.0000 to 30.0000
  • Type: Conrad / Deep Groove
  • Outside Diameter: 4.7500 to 30.7500
Four Point Contact Ball Bearings -- CSXB035-HLE [CSXB035-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 3.5000
  • Type: Four Point Contact
  • Outside Diameter: 4.1250
Silverthin Bearing SC Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Design Units: Inch
  • Bore: 4.0000 to 30.0000
  • Type: Four Point Contact
  • Outside Diameter: 4.7500 to 30.7500
Four Point Contact Ball Bearings -- CSXB040-HLE [CSXB040-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 4.0000
  • Type: Four Point Contact
  • Outside Diameter: 4.6250
Silverthin Bearing SD Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Design Units: Inch
  • Bore: 4.0000 to 30.0000
  • Type: Conrad / Deep Groove
  • Outside Diameter: 5.0000 to 31.0000
Four Point Contact Ball Bearings -- CSXB042-HLE [CSXB042-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 4.2500
  • Type: Four Point Contact
  • Outside Diameter: 4.8750
Silverthin Bearing SD Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Design Units: Inch
  • Bore: 4.0000 to 30.0000
  • Type: Conrad / Deep Groove
  • Outside Diameter: 5.0000 to 31.0000
Four Point Contact Ball Bearings -- CSXB050-HLE [CSXB050-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 5.0000
  • Type: Four Point Contact
  • Outside Diameter: 5.6250
Silverthin Bearing SD Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Design Units: Inch
  • Bore: 4.0000 to 30.0000
  • Type: Four Point Contact
  • Outside Diameter: 5.0000 to 31.0000
Four Point Contact Ball Bearings -- CSXB055-HLE [CSXB055-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 5.5000
  • Type: Four Point Contact
  • Outside Diameter: 6.1250
Silverthin Bearing SF Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Design Units: Inch
  • Bore: 4.0000 to 35.0000
  • Type: Conrad / Deep Groove
  • Outside Diameter: 5.5000 to 36.5000
Four Point Contact Ball Bearings -- CSXC120-HLE [CSXC120-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 12.0000
  • Type: Four Point Contact
  • Outside Diameter: 12.7500
Silverthin Bearing SF Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Design Units: Inch
  • Bore: 4.0000 to 35.0000
  • Type: Conrad / Deep Groove
  • Outside Diameter: 5.5000 to 36.5000
Four Point Contact Ball Bearings -- CSXD050-HLE [CSXD050-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 5.0000
  • Type: Four Point Contact
  • Outside Diameter: 6.0000
Silverthin Bearing SF Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Design Units: Inch
  • Bore: 4.0000 to 35.0000
  • Type: Four Point Contact
  • Outside Diameter: 5.5000 to 36.5000
Four Point Contact Ball Bearings -- CSXF110-HLE [CSXF110-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 11.0000
  • Type: Four Point Contact
  • Outside Diameter: 12.5000
Silverthin Bearing SG Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Design Units: Inch
  • Bore: 4.0000 to 35.0000
  • Type: Conrad / Deep Groove
  • Outside Diameter: 6.0000 to 37.0000
Four Point Contact Ball Bearings -- CSXF120-HLE [CSXF120-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th [See More]

  • Design Units: Inch
  • Bore: 12.0000
  • Type: Four Point Contact
  • Outside Diameter: 13.5000