Single Seal Thin-section Bearings
2 Results
Thin Section Bearings (Inch)
from Barden Precision Bearings
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Seals / Shields: None (Open Bearing); Single Seal; Double Seal; Single Shield; Double Shield
- Bearing Class: ABEC 5 / RBEC 5 / Class 5 / P5; ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
- Design Units: Inch
- Material / Plating: Stainless Steel
Precision Thin Section Bearings STJ Series -- STJ040
from Schatz Bearing Corp.
from Schatz Bearing Corp.
Our experience and expertise has helped numerous customers solve problems using special bearing designs suited to their specific applications. Our long history allows us to call on previous designs to expeditiously design and develop special bearings to solve demanding applications. We have... [See More]
- Seals / Shields: Single Seal
- Design Units: Inch
- Type: One Directional Thrust Angular
- Bore: 4.0000