One Directional Thrust Thin-section Bearings
from Schatz Bearing Corp.
Our experience and expertise has helped numerous customers solve problems using special bearing designs suited to their specific applications. Our long history allows us to call on previous designs to expeditiously design and develop special bearings to solve demanding applications. We have... [See More]
- Type: One Directional Thrust Angular
- Bore: 4.0000
- Design Units: Inch
- Outside Diameter: 4.7500
from KAYDON Bearings
REALI-SLIM MM ™ Metric Thin Section bearings are the key to compact, light weight designs. They are ideal for machine tools, robots, SME equipment, medical, radar, satellite and communications equipment...anywhere that design simplicity, miniaturization, and reduced manufacturing costs are the... [See More]
- Type: One Directional Thrust Angular
- Bore: 0.9843
- Design Units: Metric
- Outside Diameter: 2.0079
from SilverThin Bearing Group of Mechatronics Inc.
Industry Part Number Interchange. Standard Bearings from 1-inch bore to 35-inch bore, with Specials upon request. Application Engineering Services available [See More]
- Type: One Directional Thrust Angular
- Bore: 2.0000
- Design Units: Inch
- Outside Diameter: 2.5000
from KAYDON Bearings
Here's a low profile, large bore bearing that's destined to change your thinking about robotics, inspection equipment, satellites, cameras and similar applications where precise positioning and lightweight designs are critical. At just 2.5mm wide, ULTRA-SLIM ® bearings are available for an array... [See More]
- Type: One Directional Thrust Angular Four Point Contact
- Bore: 1.3780
- Design Units: Metric
- Outside Diameter: 1.6142
from KAYDON Bearings
Type X JG - Four Point Contact [See More]
- Type: One Directional Thrust Angular
- Bore: 5.9998
- Design Units: Inch
- Outside Diameter: 6.5003
from KAYDON Bearings
KAYDON stainless steel bearings are used. where high precision and corrosion resistance. are required. In today's manufacturing environment, bearings are. often required: to operate in close proximity to corrosive chemicals. to operate with lubricants which do not protect against corrosion. to be... [See More]
- Type: One Directional Thrust Angular
- Bore: 2.0000
- Design Units: Inch
- Outside Diameter: 2.5000