Double Seal Thin-section Bearings

14 Results
Four-Point Contact Bearing -- JSA020XPO
from SilverThin Bearing Group of Mechatronics Inc.

Industry Part Number Interchange. Standard Bearings from 1-inch bore to 35-inch bore, with Specials upon request. Application Engineering Services available [See More]

  • Seals / Shields: Single Seal (optional feature); Double Seal; Single Shield (optional feature); Double Shield (optional feature)
  • Design Units: Inch
  • Type: Four Point Contact
  • Bore: 2.0000
4-Point Contact Thin Section , X-Type -- JU047XP0*RBC
from RBC Bearings

This X-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with axial, moment, and reverse axial loads, and is manufactured to... [See More]

  • Seals / Shields: Double Seal
  • Design Units: Inch
  • Type: Four Point Contact
  • Bore: 4.7500
Thin Section Bearings (Inch)
from Barden Precision Bearings

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]

  • Seals / Shields: None (Open Bearing); Single Seal; Double Seal; Single Shield; Double Shield
  • Bearing Class: ABEC 5 / RBEC 5 / Class 5 / P5; ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
  • Design Units: Inch
  • Material / Plating: Stainless Steel
Four-Point Contact Bearing -- T01-00225
from KAYDON Bearings

A line of new, unique thin-section turntable bearings - REALI-SLIM TT ® Series - has been developed and introduced by Kaydon Corporation Bearings Division. The bearings save weight, reduce product design envelope sizes and increase design flexibility for such turntable applications as robotics,... [See More]

  • Seals / Shields: Double Seal
  • Design Units: Inch
  • Type: Four Point Contact
  • Static Radial: 680
Thin Section -- 6700-2RS-SRL [6700-2RS-SRL from Pacific International Bearing, Inc.]
from Pacific International Bearing, Inc.

EZO Brand / 10mm X 15mm X 3mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals [See More]

  • Seals / Shields: Double Seal
  • Design Units: Metric
  • Type: Conrad / Deep Groove
  • Bore: 0.3937
Airframe Control/Aerospace Bearings B500DD Series -- B538DD
from Schatz Bearing Corp.

Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]

  • Seals / Shields: Double Seal
  • Design Units: Inch
  • Type: Conrad / Deep Groove
  • Bore: 0.6250
Type C JA - Radial -- JA020CP0
from KAYDON Bearings

The REALI-SLIM ® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery. The standard sealing element material is nitrile rubber (other materials can be used) and the... [See More]

  • Seals / Shields: Single Seal (optional feature); Double Seal; Single Shield (optional feature); Double Shield (optional feature)
  • Design Units: Inch
  • Type: Conrad / Deep Groove
  • Bore: 2.0000
Thin Section -- 6701-2RS-SRL [6701-2RS-SRL from Pacific International Bearing, Inc.]
from Pacific International Bearing, Inc.

EZO Brand / 12mm X 18mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals [See More]

  • Seals / Shields: Double Seal
  • Design Units: Metric
  • Type: Conrad / Deep Groove
  • Bore: 0.4724
Airframe Control/Aerospace Bearings B500WZZ Series -- B5538WZZ
from Schatz Bearing Corp.

Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]

  • Seals / Shields: Double Seal
  • Design Units: Inch
  • Type: Double Row Deep Groove
  • Bore: 0.6250
Thin Section -- 6702-2RS-SRL [6702-2RS-SRL from Pacific International Bearing, Inc.]
from Pacific International Bearing, Inc.

EZO Brand / 15mm X 21mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals [See More]

  • Seals / Shields: Double Seal
  • Design Units: Metric
  • Type: Conrad / Deep Groove
  • Bore: 0.5906
Precision Thin Section Bearings STU Series -- STU040
from Schatz Bearing Corp.

Our experience and expertise has helped numerous customers solve problems using special bearing designs suited to their specific applications. Our long history allows us to call on previous designs to expeditiously design and develop special bearings to solve demanding applications. We have... [See More]

  • Seals / Shields: Double Seal
  • Design Units: Inch
  • Type: Conrad / Deep Groove (optional feature); Four Point Contact (optional feature)
  • Bore: 4.0000
Thin Section -- 6704-2RS-SRL [6704-2RS-SRL from Pacific International Bearing, Inc.]
from Pacific International Bearing, Inc.

EZO Brand / 20mm X 27mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals [See More]

  • Seals / Shields: Double Seal
  • Design Units: Metric
  • Type: Conrad / Deep Groove
  • Bore: 0.7874
Thin Section -- 6707-2RS-SRL [6707-2RS-SRL from Pacific International Bearing, Inc.]
from Pacific International Bearing, Inc.

EZO Brand / 35mm X 44mm X 5mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals [See More]

  • Seals / Shields: Double Seal
  • Design Units: Metric
  • Type: Conrad / Deep Groove
  • Bore: 1.3780
Thin Section -- 6708-2RS-SRL [6708-2RS-SRL from Pacific International Bearing, Inc.]
from Pacific International Bearing, Inc.

EZO Brand / 40mm X 50mm X 6mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals [See More]

  • Seals / Shields: Double Seal
  • Design Units: Metric
  • Type: Conrad / Deep Groove
  • Bore: 1.5748