ABEC 1 / RBEC 1 / Class 0 / P0 Thin-section Bearings
from SilverThin Bearing Group of Mechatronics Inc.
Industry Part Number Interchange. Standard Bearings from 1-inch bore to 35-inch bore, with Specials upon request. Application Engineering Services available [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; ABEC 3 / RBEC 3 / Class 6 / P6 (optional feature); ABEC 5 / RBEC 5 / Class 5 / P5 (optional feature); ABEC 7 / RBEC 7 / Class 4 / P4 (optional feature)
- Design Units: Inch
- Type: One Directional Thrust Angular
- Bore: 2.0000
from RBC Bearings
This X-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with axial, moment, and reverse axial loads, and is manufactured to... [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; ABEC 3 / RBEC 3 / Class 6 / P6 (optional feature); ABEC 5 / RBEC 5 / Class 5 / P5 (optional feature); ABEC 7 / RBEC 7 / Class 4 / P4 (optional feature)
- Design Units: Inch
- Type: Four Point Contact
- Bore: 4.7500
from Thin Section Bearings Of America
Ball Quantity: 35. Ball Diameter: 3/16. Pitch: 4.3750 [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0
- Design Units: Inch
- Type: Four Point Contact
- Bore: 4.0000
from KAYDON Bearings
A deep groove bearing with reduced shoulder on one side of inner or outer race ball path. Snapover assembly permits use of a one-piece circular pocket ring separator and greater ball complement. These bearings will accept radial load and single direction thrust load and are normally used in... [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; ABEC 3 / RBEC 3 / Class 6 / P6 (optional feature); ABEC 5 / RBEC 5 / Class 5 / P5 (optional feature); ABEC 7 / RBEC 7 / Class 4 / P4 (optional feature)
- Design Units: Inch
- Type: One Directional Thrust Angular
- Bore: 2.0000
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 2.0000
- Design Units: Inch
- Outside Diameter: 2.5000
from Quality Bearings & Components
Thin Section | Angular Contact Style. BALL BEARINGS – INCH. • 52100 Chrome Steel. • Angular Contact Single Bearings. • Snap-Over Cage. • ABEC 1. NOTE: Large sizes available upon request. Stainless Steel available upon special request. Minimum buy quantites may apply. [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0
- Bore: 2.0000
- Design Units: Inch
- Outside Diameter: 2.5000
from Thin Section Bearings Of America
Ball Quantity: 36. Ball Diameter: 1/8. Pitch: 2.2500 [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0
- Bore: 2.0000
- Design Units: Inch
- Outside Diameter: 2.5000
from KAYDON Bearings
KAYDON stainless steel bearings are used. where high precision and corrosion resistance. are required. In today's manufacturing environment, bearings are. often required: to operate in close proximity to corrosive chemicals. to operate with lubricants which do not protect against corrosion. to be... [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0
- Design Units: Inch
- Type: One Directional Thrust Angular
- Bore: 2.0000
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 2.5000
- Design Units: Inch
- Outside Diameter: 3.0000
from Thin Section Bearings Of America
Ball Quantity: 27. Ball Diameter: 1/8. Pitch: 2.250 [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0
- Design Units: Inch
- Type: Conrad / Deep Groove
- Bore: 2.0000
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 3.0000
- Design Units: Inch
- Outside Diameter: 3.5000
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 3.5000
- Design Units: Inch
- Outside Diameter: 4.0000
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 4.0000
- Design Units: Inch
- Outside Diameter: 4.5000
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 4.2500
- Design Units: Inch
- Outside Diameter: 4.7500
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 4.5000
- Design Units: Inch
- Outside Diameter: 5.0000
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 4.7500
- Design Units: Inch
- Outside Diameter: 5.2500
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 5.0000
- Design Units: Inch
- Outside Diameter: 5.5000
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 5.5000
- Design Units: Inch
- Outside Diameter: 6.0000
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 6.0000
- Design Units: Inch
- Outside Diameter: 6.5000
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 6.5000
- Design Units: Inch
- Outside Diameter: 7.0000
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 7.0000
- Design Units: Inch
- Outside Diameter: 7.5000
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 7.5000
- Design Units: Inch
- Outside Diameter: 8.0000
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 8.0000
- Design Units: Inch
- Outside Diameter: 8.5000
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 9.0000
- Design Units: Inch
- Outside Diameter: 9.5000
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 10.0000
- Design Units: Inch
- Outside Diameter: 10.5000
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 11.0000
- Design Units: Inch
- Outside Diameter: 11.5000
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 12.0000
- Design Units: Inch
- Outside Diameter: 12.5000
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 1.0000
- Design Units: Inch
- Outside Diameter: 1.3800
from Pacific International Bearing, Inc.
RBC Brand / 1.5000in X 1.8800in X .1875in / Thin Section Ball Bearings / Angular Contact Type-a / Open / Gfr Nylon Cage [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 1.5000
- Design Units: Inch
- Outside Diameter: 1.8800
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 1.7500
- Design Units: Inch
- Outside Diameter: 2.1300
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 2.0000
- Design Units: Inch
- Outside Diameter: 2.6300
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 2.5000
- Design Units: Inch
- Outside Diameter: 3.1300
from Pacific International Bearing, Inc.
Angular Contact Type-A [See More]
- Bearing Class: ABEC 1 / RBEC 1 / Class 0 / P0; Abec 1
- Bore: 3.0000
- Design Units: Inch
- Outside Diameter: 3.6300