Single Shield Thin-section Bearings

15 Results
Silverthin Bearing JSA Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Seals / Shields: Single Shield
  • Design Units: Inch
  • Type: Conrad / Deep Groove
  • Bore: 2.0000 to 6.5000
Thin Section Bearings (Inch)
from Barden Precision Bearings

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]

  • Seals / Shields: None (Open Bearing); Single Seal; Double Seal; Single Shield; Double Shield
  • Bearing Class: ABEC 5 / RBEC 5 / Class 5 / P5; ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
  • Design Units: Inch
  • Material / Plating: Stainless Steel
Silverthin Bearing JSA Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Seals / Shields: Single Shield
  • Design Units: Inch
  • Type: Four Point Contact
  • Bore: 2.0000 to 6.5000
Silverthin Bearing JSB Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Seals / Shields: Single Shield
  • Design Units: Inch
  • Type: Conrad / Deep Groove
  • Bore: 2.0000 to 6.5000
Silverthin Bearing JSB Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Seals / Shields: Single Shield
  • Design Units: Inch
  • Type: Four Point Contact
  • Bore: 2.0000 to 6.5000
Silverthin Bearing JSU Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Seals / Shields: Single Shield
  • Design Units: Inch
  • Type: Conrad / Deep Groove
  • Bore: 4.0000 to 12.0000
Silverthin Bearing JSU Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Seals / Shields: Single Shield
  • Design Units: Inch
  • Type: Four Point Contact
  • Bore: 4.0000 to 12.0000
Silverthin Bearing SA Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Seals / Shields: Single Shield
  • Design Units: Inch
  • Type: Conrad / Deep Groove
  • Bore: 2.0000 to 12.0000
Silverthin Bearing SA Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Seals / Shields: Single Shield
  • Design Units: Inch
  • Type: Conrad / Deep Groove
  • Bore: 2.0000 to 12.0000
Silverthin Bearing SA Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Seals / Shields: Single Shield
  • Design Units: Inch
  • Type: Four Point Contact
  • Bore: 2.0000 to 12.0000
Silverthin Bearing SAA Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Seals / Shields: Single Shield
  • Design Units: Inch
  • Type: Conrad / Deep Groove
  • Bore: 1.0000 to 1.7500
Silverthin Bearing SAA Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Seals / Shields: Single Shield
  • Design Units: Inch
  • Type: Conrad / Deep Groove
  • Bore: 1.0000 to 1.7500
Silverthin Bearing SAA Series - Type X
from National Precision Bearing, Inc.

The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]

  • Seals / Shields: Single Shield
  • Design Units: Inch
  • Type: Four Point Contact
  • Bore: 1.0000 to 1.7500
Silverthin Bearing SB Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Seals / Shields: Single Shield
  • Design Units: Inch
  • Type: Conrad / Deep Groove
  • Bore: 2.0000 to 20.0000
Silverthin Bearing SB Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Seals / Shields: Single Shield
  • Design Units: Inch
  • Type: Conrad / Deep Groove
  • Bore: 2.0000 to 20.0000