None (Open Bearing) Thin-section Bearings

16 Results
4-Point Contact Thin Section , X-Type -- KA020XP0*RBC
from RBC Bearings

This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances. [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Inch
  • Type: Four Point Contact
  • Bore: 2.0000
Angular Contact Bearing -- SA020ARO
from SilverThin Bearing Group of Mechatronics Inc.

Industry Part Number Interchange. Standard Bearings from 1-inch bore to 35-inch bore, with Specials upon request. Application Engineering Services available [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Inch
  • Type: One Directional Thrust Angular
  • Bore: 2.0000
Thin Section Bearings (Inch)
from Barden Precision Bearings

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]

  • Seals / Shields: None (Open Bearing); Single Seal; Double Seal; Single Shield; Double Shield
  • Bearing Class: ABEC 5 / RBEC 5 / Class 5 / P5; ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
  • Design Units: Inch
  • Material / Plating: Stainless Steel
13mm Series -- K02513AR0
from KAYDON Bearings

REALI-SLIM MM ™ Metric Thin Section bearings are the key to compact, light weight designs. They are ideal for machine tools, robots, SME equipment, medical, radar, satellite and communications equipment...anywhere that design simplicity, miniaturization, and reduced manufacturing costs are the... [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Metric
  • Type: One Directional Thrust Angular
  • Bore: 0.9843
Airframe Control / Aerospace Bearings B500 Series -- B538
from Schatz Bearing Corp.

Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Inch
  • Type: Conrad / Deep Groove
  • Bore: 0.6250
Thrust Needle Roller Bearings -- NTB
from IKO International, Inc.

Thrust needle roller bearings feature needle type rollers and cages made from precisely formed, surface hardened steel plates. Other features include: Rigid structure and good lubricant capacity. Lowest sectional height of all thrust bearings. Suitable replacement for thrust washers. Withstands... [See More]

  • Seals / Shields: None (Open Bearing)
  • Bore: 0.3937 to 3.3465
  • Design Units: Metric
  • Outside Diameter: 0.9449 to 4.3307
Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXK 0414 TN -- 174101001
from SKF/Global

SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and shock loads. These bearings... [See More]

  • Seals / Shields: None (Open Bearing)
  • Bore: 0.1575
  • Design Units: Metric
  • Outside Diameter: 0.5512
Extra Thin Open Metric Bearing -- ER Series: ER1038
from EZO SPB-USA, LLC

larger image [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Metric
  • Type: Conrad / Deep Groove
  • Bore: 0.3750
4-Point Contact Type X -- S03503XS0
from KAYDON Bearings

Here's a low profile, large bore bearing that's destined to change your thinking about robotics, inspection equipment, satellites, cameras and similar applications where precise positioning and lightweight designs are critical. At just 2.5mm wide, ULTRA-SLIM ® bearings are available for an array... [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Metric
  • Type: Four Point Contact
  • Bore: 1.3780
Precision Thin Section Bearings STA Series -- STA020
from Schatz Bearing Corp.

Precision thin section ball bearings [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Inch
  • Type: Conrad / Deep Groove (optional feature); One Directional Thrust Angular (optional feature) Four Point Contact (optional feature)
  • Bore: 2.0000
Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXW 10 -- 174201010
from SKF/Global

SKF needle roller thrust bearings with a center spigot are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and shock... [See More]

  • Seals / Shields: None (Open Bearing)
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 1.0630
Flanged Open Extra Thin Metric Bearing -- F63800
from EZO SPB-USA, LLC

Flanged Open Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Metric
  • Type: Conrad / Deep Groove
  • Bore: 0.3937
Endurakote® -- LU100A
from KAYDON Bearings

Type X JG - Four Point Contact [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Inch
  • Type: One Directional Thrust Angular
  • Bore: 5.9998
Open Extra Thin Metric Bearing -- 63800
from EZO SPB-USA, LLC

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Metric
  • Type: Conrad / Deep Groove
  • Bore: 0.3937
Tapered Roller Bearings -- KT-070
from KAYDON Bearings

The KAYDON concept of standard bearings with light weight, thin sections, and large bore diameters includes tapered and radial roller bearings as well as ball bearings. KT Series tapered roller bearings offer advantages to those designs requiring a bearing of higher capacity, which would benefit... [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Inch
  • Type: Single Row Tapered
  • Bore: 7.0000
Type A SA Angular -- SA020AR0
from KAYDON Bearings

KAYDON stainless steel bearings are used. where high precision and corrosion resistance. are required. In today's manufacturing environment, bearings are. often required: to operate in close proximity to corrosive chemicals. to operate with lubricants which do not protect against corrosion. to be... [See More]

  • Seals / Shields: None (Open Bearing)
  • Design Units: Inch
  • Type: One Directional Thrust Angular
  • Bore: 2.0000