Gauge / Indicator Rotary Position Sensors

6 Results
Digital Position Indicator -- SDP-02
from Imao-Fixtureworks

Features. Lightweight and extra-compact. Shaft-hole diameter :10mm. Displayed figure height : 4mm [See More]

  • Classification: Gauge/Indicator
Incremental Rotary Encoder -- IXARC Incremental
from POSITAL B.V.

IXARC High Resolution. Meeting the high performance of an optical encoder, but providing smaller size and significantly higher durability, IXARC high resolution magnetic encoders can replace optical encoders in many applications, even in dynamic situations like motor feedback. No Battery - No... [See More]

  • Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter; Gauge/Indicator
  • Mechanical Range: 0 to 4294967296
  • Measuring Range: 0 to 1073741824
  • Technology: Hall-Effect Pot
Digital Position Indicator -- SDP-05
from Imao-Fixtureworks

Features. Reversible rotative direction. The adjusting screw allows adjusting the position of displayed figures. Using a shaft sleeve allows accepting a shaft of 12mm, 14mm, 15mm or 16mm diameter. Displayed figure height : 6mm [See More]

  • Classification: Gauge/Indicator
Digital Position Indicator -- SDP-08 D
from Imao-Fixtureworks

Features. Reversible rotative direction. Long distance between the shaft-hole and fixing-pin centers. Using a shaft sleeve allows accepting a shaft of 12mm, 14mm, 15mm or 16mm diameter. Displayed figure height : 4.5mm [See More]

  • Classification: Gauge/Indicator
Digital Position Indicator -- SDP-10
from Imao-Fixtureworks

Features. Using a shaft sleeve allows accepting a shaft of 12mm, 14mm, 15mm, 16mm, 18mm, 20mm, 22mm or 25mm diameter. Lightweight. Displayed figure height : 7mm. Furnished With. Rubber cushion. Technical Information. Working temperature : Up to 80 °C [See More]

  • Classification: Gauge/Indicator
Motor Rotation Indicator -- MTR-1
from OMEGA Engineering, Inc.

The MTR-1 works on any single or multiple 3-phase motor installation and allows all motors in a multiple installation to run in the proper direction without trial and error. Open windings or demagnetized windings can also be identified using the MTR-1. [See More]

  • Classification: Gauge/Indicator
  • Output: Other Digital