Instrument / Meter Rotary Position Sensors

22 Results
Analog Heavy Duty Absolute Rotary Encoder -- IXARC Analog
from POSITAL B.V.

POSITAL has come up with an IP68/69k rated robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only... [See More]

  • Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
  • Mechanical Range: 0 to 72000
  • Measuring Range: 0 to 72000
  • Technology: Multi-turn capability; Potentiometer (optional feature); Hall-Effect Pot
CANopen Heavy Duty Absolute Rotary Encoder -- IXARC CANopen
from POSITAL B.V.

IXARC CANopen heavy duty encoders are ideal for a variety of applications. The fieldbus interface keeps cabling and installation costs down, while providing a great deal of flexibility. A compact size and optional IP69k enviornmental rating make these encoders a perfect match for the rough... [See More]

  • Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
  • Mechanical Range: 0 to 134217728
  • Measuring Range: 0 to 134217728
  • Technology: Multi-turn capability; Hall-Effect Pot
CANopen Multi-turn Stainless Steel Absolute Rotary Encoder -- IXARC CANopen
from POSITAL B.V.

POSITAL CANopen optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby covering an overall... [See More]

  • Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
  • Mechanical Range: 0 to 1073741824
  • Measuring Range: 0 to 1073741824
  • Technology: Multi-turn capability
CANopen Safety Multi-turn Stainless Steel Absolute Rotary Encoder -- IXARC CANopen
from POSITAL B.V.

POSITAL's IXARC CANopen Safety Encoder offers the advantages of increased personnel safety, minimal risk of machines malfunctioning, and reduced costs. This encoder was one of the first encoders to introduce the CANopen safety protocol in the automation industry, and according to the new Machinery... [See More]

  • Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
  • Mechanical Range: 0 to 1073741824
  • Measuring Range: 0 to 1073741824
  • Technology: Multi-turn capability
DeviceNet Multi-turn Stainless Steel Absolute Rotary Encoder -- IXARC DeviceNet
from POSITAL B.V.

The POSITAL DeviceNet Encoders are a robust and accurate solution for absolute positioning at a minimum cost. Consider the recent application by a US paper manufacturer who turned to POSITAL to get the job done on time and on budget. Compared to traditional wiring options, DeviceNet's fieldbus... [See More]

  • Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
  • Mechanical Range: 0 to 1073741824
  • Measuring Range: 0 to 1073741824
  • Technology: Multi-turn capability
EtherCat Multi-turn Stainless Steel Absolute Rotary Encoder -- IXARC EtherCat
from POSITAL B.V.

POSITAL EtherCat absolute rotary encoders have the performance and flexibility to meet the needs of the ever changing industrial automation field. [See More]

  • Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
  • Mechanical Range: 0 to 1073741824
  • Measuring Range: 0 to 1073741824
  • Technology: Multi-turn capability
EtherNet/IP Multi-turn Stainless Steel Absolute Rotary Encoder -- IXARC EtherNet/IP
from POSITAL B.V.

POSITAL EtherNet/IP absolute rotary encoders have the performance and flexibility to meet the needs of the ever changing industrial automation field. Installation is simplified by an integrated switch to support daisy-chain (line) or tree structure. Designed to interface well with Rockwell and... [See More]

  • Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
  • Mechanical Range: 0 to 1073741824
  • Measuring Range: 0 to 1073741824
  • Technology: Multi-turn capability
Explosion Proof Multi-turn Stainless Steel Absolute Rotary Encoder -- IXARC Explosion Proof
from POSITAL B.V.

quot;POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn versions. [See More]

  • Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
  • Mechanical Range: 0 to 1073741824
  • Measuring Range: 0 to 1073741824
  • Technology: Multi-turn capability; Potentiometer (optional feature)
Incremental Rotary Encoder -- IXARC Incremental
from POSITAL B.V.

IXARC High Resolution. Meeting the high performance of an optical encoder, but providing smaller size and significantly higher durability, IXARC high resolution magnetic encoders can replace optical encoders in many applications, even in dynamic situations like motor feedback. No Battery - No... [See More]

  • Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter; Gauge/Indicator
  • Mechanical Range: 0 to 4294967296
  • Measuring Range: 0 to 1073741824
  • Technology: Hall-Effect Pot
Parallel Multi-turn Stainless Steel Absolute Rotary Encoder -- IXARC Parallel
from POSITAL B.V.

POSITAL Parallel encoders provide reliable positioning for traditional parallel applications. With a wide variety of options and fast delivery times, these are a great alternative for broken encoders that need replacement from other manufacturers. [See More]

  • Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
  • Mechanical Range: 0 to 67108864
  • Measuring Range: 0 to 67108864
  • Technology: Multi-turn capability
PROFIBUS Multi-turn Stainless Steel Absolute Rotary Encoder -- IXARC PROFIBUS
from POSITAL B.V.

POSITAL PROFIBUS encoders provide reliable fieldbus communication over a bus network. This results in faster installations and simpler wiring, saving time and money. Designed specifically to work with Siemens PLC's there are a variety of options available for these encoders to meet any application's... [See More]

  • Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
  • Mechanical Range: 0 to 1073741824
  • Measuring Range: 0 to 1073741824
  • Technology: Multi-turn capability
Position Monitor -- SG1000B
from Electro-Sensors, Inc.

Position Monitor. Features. • Works on rack and pinion or linear driven gates. • Ideal for product proportioning. • Precisely measures repetitive linear movement. • Retains gate position in the event of a power loss. • Interface with a PLC or optional TR400SGA. Remote... [See More]

  • Classification: Instrument/Meter
  • Technology: Resolver
  • Measuring Range: 0 to 130
  • Output: Analog Current
RPN Series, redundant (dual) output style, 50° (±25°) operating range, channel 1: 4 mA (left), 20 mA (right); channel 2: 0.25 Vdc (left), 4.75 Vdc (right) output signal, channel 1: 8.5 -- RPNR050DMEC3A21X
from Honeywell Sensing & IoT

RPN Series Rotary Position Sensors use a magnetically biased, Hall-effect integrated circuit (IC) to sense rotary movement of the actuator shaft over a set operating range. Rotation of the actuator shaft changes the IC ’s position relative to the magnets. The resulting flux density change is... [See More]

  • Classification: Instrument/Meter
  • Technology: Hall-Effect Pot
  • Measuring Range: 50
  • Output: Analog Current
Single Turn Rotary Position Monitor -- SG1000C
from Electro-Sensors, Inc.

Single-Turn Position Monitor. Features. • Shaft position feedback — 0 ° to 359 °. • Precisely measures repetitive single. turn rotary movement. • Works on powered or manually driven shafts. • Non-volatile memory — retains shaft position. in the event of a... [See More]

  • Classification: Instrument/Meter
  • Technology: Resolver
  • Measuring Range: 1 to 360
  • Output: Analog Current
RPN Series, single output style, 120° (±60°) operating range, 4.75 Vdc (left), 0.25 Vdc (right) output signal, 10 Vdc to 30 Vdc supply voltage, ±5° linearity, AMP Superseal 28 -- RPNS120AA1A21X
from Honeywell Sensing & IoT

RPN Series Rotary Position Sensors use a magnetically biased, Hall-effect integrated circuit (IC) to sense rotary movement of the actuator shaft over a set operating range. Rotation of the actuator shaft changes the IC ’s position relative to the magnets. The resulting flux density change is... [See More]

  • Classification: Instrument/Meter
  • Technology: Hall-Effect Pot
  • Measuring Range: 120
  • Output: Analog Voltage
Slide Gate Monitor -- SG1000A
from Electro-Sensors, Inc.

Slide Gate Monitor. Features. • Accurate gate position feedback. • Ideal for product proportioning. • No bracket required - easily mounts to gate drive shaft. • Works with either electrically or manually driven gates. • Retains gate position in the event of a power loss. [See More]

  • Classification: Instrument/Meter
  • Technology: Multi-turn capability; Resolver
  • Measuring Range: 4 to 2160
  • Output: Analog Current
RPN Series, single output style, 180° (±90°) operating range, 0.25 Vdc (left), 4.75 Vdc (right) output signal, 8 Vdc to 30 Vdc supply voltage, ±2° linearity, AMP Superseal 282 -- RPNS180HD1B11A
from Honeywell Sensing & IoT

RPN Series Rotary Position Sensors use a magnetically biased, Hall-effect integrated circuit (IC) to sense rotary movement of the actuator shaft over a set operating range. Rotation of the actuator shaft changes the IC ’s position relative to the magnets. The resulting flux density change is... [See More]

  • Classification: Instrument/Meter
  • Technology: Hall-Effect Pot
  • Measuring Range: 180
  • Output: Analog Voltage
Sub-Turn Shaft Position Monitor -- SG1000E
from Electro-Sensors, Inc.

Sub-Turn Shaft Monitor. Features. • Accurate position feedback — 0 ° up to 130 °. • Precisely measures shaft rotary movement. • Works on powered or manually driven shafts. • Non-volatile memory — retains shaft position. in the event of a power loss. •... [See More]

  • Classification: Instrument/Meter
  • Technology: Resolver
  • Measuring Range: 130
  • Output: Analog Current
RTP Series with external actuator, 120° (±60°) operating range, 10 Vdc to 30 Vdc supply voltage, European pinout style; standard: 0.5 Vdc (left), 4.5 Vdc (right) non-ratiometric output -- RTP120HVEAA
from Honeywell Sensing & IoT

The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The absence of the actuator shaft removes... [See More]

  • Classification: Instrument/Meter
  • Technology: Hall-Effect Pot
  • Measuring Range: 120
  • Output: Analog Voltage
Valve Position Monitor -- SG1000D
from Electro-Sensors, Inc.

Valve Position Monitor. Features. • Valve position feedback — 0 ° up to 359 °. • Precisely measures valve shaft rotary movement. • Works on powered or manually driven valve shafts. • Retains valve position in the event of a power loss. • Interface with PLC or... [See More]

  • Classification: Instrument/Meter
  • Technology: Resolver
  • Measuring Range: 1 to 360
  • Output: Analog Current
RTY Series with integral actuator, 120° (±60°) operating range, 10 Vdc to 30 Vdc supply voltage, European pinout style; standard: 0.5 Vdc (left), 4.5 Vdc (right) non-ratiometric output, -- RTY120HVEAX
from Honeywell Sensing & IoT

The RTY Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These shaft activated products are available in two versions: an integral shaft with or without a lever. The lever may allow customers to reduce... [See More]

  • Classification: Instrument/Meter
  • Technology: Hall-Effect Pot
  • Measuring Range: 120
  • Output: Analog Voltage
RTY Series with integral actuator, 180° (±90°) operating range, 10 Vdc to 30 Vdc supply voltage, European pinout style; inverted: 4.5 Vdc (left), 0.5 Vdc (right) non-ratiometric output, -- RTY180HVEBA
from Honeywell Sensing & IoT

The RTY Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These shaft activated products are available in two versions: an integral shaft with or without a lever. The lever may allow customers to reduce... [See More]

  • Classification: Instrument/Meter
  • Technology: Hall-Effect Pot
  • Measuring Range: 180
  • Output: Analog Voltage