Resistance Rotary Position Sensors

10 Results
Concentric Shaft -- Series 2020
from Betatronix LLC

System designers' desire for weight and volume savings has created increased demand for potentiometers that perform multiple functions. The concentric shaft unit - having two independent shafts that each control different sections of the potentiometer - is an ideal solution. These are available in... [See More]

  • Output: Analog Current; Analog Voltage; Digital Serial; Digital Parallel; Resistance; Other Digital
  • Mechanical Range: 120 to 360
  • Measuring Range: 110 to 350
  • Classification: Sensor Element/Chip (optional feature); Sensor/Transducer (optional feature); Instrument/Meter (optional feature); Gauge/Indicator (optional feature)
Conductive Plastic Single Turn Bushing Mount Precision Potentiometer -- Model 1822
from BEI Sensors

BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to 3600... [See More]

  • Output: Resistance
  • Classification: Sensor/Transducer
  • Mechanical Range: 360
  • Technology: Potentiometer
Montalvo Potentiometers
from Montalvo Corporation

Used on applications involving a Dancer the Montalvo Potentiometer provides precise and consistent tension measurement every time. Typically used in conjunction with a Dancer controller such as our DTI-3400 Dancer Controller the potentiometer works with your load cells and controller to provide... [See More]

  • Output: Resistance
  • Technology: Potentiometer
  • Classification: Sensor/Transducer
9800 Series -- Model 9801
from BEI Duncan Electronics

BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to 3600... [See More]

  • Output: Resistance
  • Mechanical Range: 120
  • Measuring Range: 85
  • Classification: Sensor/Transducer
Element/Wiper -- Series 8006
from Betatronix LLC

Designers are often unaware of the use and availability of potentiometer elements and sectors. When weight, space, mechanical packaging, torque or similar limitations prevent the use of complete components, sectors with custom mating wiper assemblies are available. When properly assembled and... [See More]

  • Output: Analog Current; Analog Voltage; Digital Serial; Digital Parallel; Resistance; Other Digital
  • Mechanical Range: 70 to 360
  • Measuring Range: 55 to 350
  • Classification: Sensor Element/Chip (optional feature); Sensor/Transducer (optional feature); Instrument/Meter (optional feature); Gauge/Indicator (optional feature)
Conductive Plastic Single Turn Servo -- Model 1221
from BEI Duncan Electronics

BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to 3600... [See More]

  • Output: Resistance
  • Classification: Sensor/Transducer
  • Mechanical Range: 360
  • Technology: Potentiometer
Panel Mount - Switch Option -- Series 8005
from Betatronix LLC

Today's sophisticated systems demand the use of ultra-precision components with extended reliability. Betatronix recognizes the need for such components and has reengineered previously available non-precision switches into precision components and integrated them on a common shaft axis with... [See More]

  • Output: Analog Current; Analog Voltage; Digital Serial; Digital Parallel; Switched; Resistance; Other Digital
  • Mechanical Range: 70 to 360
  • Measuring Range: 55 to 350
  • Classification: Sensor Element/Chip (optional feature); Sensor/Transducer (optional feature); Instrument/Meter (optional feature); Gauge/Indicator (optional feature)
Wirewound Multi-Turn Bushing Mount -- Model 3205
from BEI Duncan Electronics

BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to 3600... [See More]

  • Output: Resistance
  • Classification: Sensor/Transducer
  • Mechanical Range: 1080
  • Technology: Multi-turn capability; Potentiometer
Rotary - Hollow Shaft -- Series 8001
from Betatronix LLC

Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer infinite resolution and Betatronix... [See More]

  • Output: Analog Current; Analog Voltage; Digital Serial; Digital Parallel; Resistance; Other Digital
  • Mechanical Range: 70 to 360
  • Measuring Range: 55 to 350
  • Classification: Sensor Element/Chip (optional feature); Sensor/Transducer (optional feature); Instrument/Meter (optional feature); Gauge/Indicator (optional feature)
Rotary - Servo Mount -- Series 2000
from Betatronix LLC

Motor Potentiometer Assemblies have become extremely popular with system designers. In most applications, the potentiometer's performance is more critical than the motor's - yet the assembly of the module is generally performed by the motor manufacturer, who has limited knowledge of the assembly... [See More]

  • Output: Analog Current; Analog Voltage; Digital Serial; Digital Parallel; Resistance; Other Digital
  • Mechanical Range: 70 to 360
  • Measuring Range: 55 to 350
  • Classification: Sensor Element/Chip (optional feature); Sensor/Transducer (optional feature); Instrument/Meter (optional feature); Gauge/Indicator (optional feature)