Multi-turn Capability Rotary Position Sensors
from Novotechnik U.S., Inc.
The MB1-3600 Series of heavy duty multi-turn magnetic sensors are designed to be a high tech and economical alternative to geared and optical encoders. These sensors count up to 44 turns while monitoring angle 0 to 15,840 °. They will continue to count turns and angle even if power is removed,... [See More]
- Measuring Range: 15840
- Classification: Sensor/Transducer
- Mechanical Range: 15840
- Technology: Multi-turn capability
from POSITAL B.V.
POSITAL has come up with an IP68/69k rated robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only... [See More]
- Measuring Range: 0 to 72000
- Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
- Mechanical Range: 0 to 72000
- Technology: Multi-turn capability; Potentiometer (optional feature); Hall-Effect Pot
from Novotechnik U.S., Inc.
Multi-turn sensors that use the GMR technology (giant magneto resistance), provide absolute position values, do not require any reference signals and need no power supply or buffer battery for detecting the revolutions. The fact that rotations are detected even unpowered and the sensor does not lose... [See More]
- Measuring Range: 15840
- Classification: Sensor Element/Chip
- Mechanical Range: 15840
- Technology: Multi-turn capability; Hall-Effect Pot
from POSITAL B.V.
POSITAL CANopen optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby covering an overall... [See More]
- Measuring Range: 0 to 1073741824
- Classification: Sensor/Transducer; Instrument/Meter (optional feature)
- Mechanical Range: 0 to 1073741824
- Technology: Multi-turn capability
from Novotechnik U.S., Inc.
Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state. [See More]
- Measuring Range: 15840
- Classification: Sensor Element/Chip
- Mechanical Range: 15840
- Technology: Multi-turn capability
from POSITAL B.V.
IXARC CANopen heavy duty encoders are ideal for a variety of applications. The fieldbus interface keeps cabling and installation costs down, while providing a great deal of flexibility. A compact size and optional IP69k enviornmental rating make these encoders a perfect match for the rough... [See More]
- Measuring Range: 0 to 134217728
- Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
- Mechanical Range: 0 to 134217728
- Technology: Multi-turn capability; Hall-Effect Pot
from Novotechnik U.S., Inc.
Non-contacting magnetic encoder series measures up to 44 turns in a compact 22 mm diameter housing with 16-bit resolution over the entire measurement range and detects position even in unpowered state. [See More]
- Measuring Range: 15840
- Classification: Sensor Element/Chip
- Mechanical Range: 15840
- Technology: Multi-turn capability
from POSITAL B.V.
POSITAL's IXARC CANopen Safety Encoder offers the advantages of increased personnel safety, minimal risk of machines malfunctioning, and reduced costs. This encoder was one of the first encoders to introduce the CANopen safety protocol in the automation industry, and according to the new Machinery... [See More]
- Measuring Range: 0 to 1073741824
- Classification: Sensor/Transducer; Instrument/Meter (optional feature)
- Mechanical Range: 0 to 1073741824
- Technology: Multi-turn capability
from Novotechnik U.S., Inc.
Novotechnik multi-turn rotary sensors are available in 12 different series/models up to 100 turns. [See More]
- Measuring Range: 1095
- Classification: Sensor Element/Chip
- Mechanical Range: 3800
- Technology: Multi-turn capability
from POSITAL B.V.
The POSITAL DeviceNet Encoders are a robust and accurate solution for absolute positioning at a minimum cost. Consider the recent application by a US paper manufacturer who turned to POSITAL to get the job done on time and on budget. Compared to traditional wiring options, DeviceNet's fieldbus... [See More]
- Measuring Range: 0 to 1073741824
- Classification: Sensor/Transducer; Instrument/Meter (optional feature)
- Mechanical Range: 0 to 1073741824
- Technology: Multi-turn capability
from Novotechnik U.S., Inc.
Novotechnik multi-turn rotary sensors are available in 12 different series/models up to 100 turns. [See More]
- Measuring Range: 1095
- Classification: Sensor Element/Chip
- Mechanical Range: 3800
- Technology: Multi-turn capability
from POSITAL B.V.
POSITAL EtherCat absolute rotary encoders have the performance and flexibility to meet the needs of the ever changing industrial automation field. [See More]
- Measuring Range: 0 to 1073741824
- Classification: Sensor/Transducer; Instrument/Meter (optional feature)
- Mechanical Range: 0 to 1073741824
- Technology: Multi-turn capability
from Novotechnik U.S., Inc.
Novotechnik multi-turn rotary sensors are available in 12 different series/models up to 100 turns. [See More]
- Measuring Range: 2160
- Classification: Sensor Element/Chip
- Mechanical Range: 34560
- Technology: Multi-turn capability
from POSITAL B.V.
POSITAL EtherNet/IP absolute rotary encoders have the performance and flexibility to meet the needs of the ever changing industrial automation field. Installation is simplified by an integrated switch to support daisy-chain (line) or tree structure. Designed to interface well with Rockwell and... [See More]
- Measuring Range: 0 to 1073741824
- Classification: Sensor/Transducer; Instrument/Meter (optional feature)
- Mechanical Range: 0 to 1073741824
- Technology: Multi-turn capability
from Novotechnik U.S., Inc.
Novotechnik multi-turn rotary sensors are available in 12 different series/models up to 100 turns. [See More]
- Measuring Range: 1080
- Classification: Sensor Element/Chip
- Mechanical Range: 3600
- Technology: Multi-turn capability
from POSITAL B.V.
quot;POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn versions. [See More]
- Measuring Range: 0 to 1073741824
- Classification: Sensor/Transducer; Instrument/Meter (optional feature)
- Mechanical Range: 0 to 1073741824
- Technology: Multi-turn capability
from Novotechnik U.S., Inc.
Novotechnik multi-turn rotary sensors are available in 12 different series/models up to 100 turns. [See More]
- Classification: Sensor Element/Chip
- Technology: Multi-turn capability
from POSITAL B.V.
POSITAL Parallel encoders provide reliable positioning for traditional parallel applications. With a wide variety of options and fast delivery times, these are a great alternative for broken encoders that need replacement from other manufacturers. [See More]
- Measuring Range: 0 to 67108864
- Classification: Sensor/Transducer; Instrument/Meter (optional feature)
- Mechanical Range: 0 to 67108864
- Technology: Multi-turn capability
from Novotechnik U.S., Inc.
Novotechnik multi-turn rotary sensors are available in 12 different series/models up to 100 turns. [See More]
- Classification: Sensor Element/Chip
- Technology: Multi-turn capability
from POSITAL B.V.
POSITAL PROFIBUS encoders provide reliable fieldbus communication over a bus network. This results in faster installations and simpler wiring, saving time and money. Designed specifically to work with Siemens PLC's there are a variety of options available for these encoders to meet any application's... [See More]
- Measuring Range: 0 to 1073741824
- Classification: Sensor/Transducer; Instrument/Meter (optional feature)
- Mechanical Range: 0 to 1073741824
- Technology: Multi-turn capability
from Gefran
Sealed industrial version. Independent linearity up to ± 0.05% (standard ± 0.5%). Working temperature: -55...+100 °C. Repetibility 0.01% della C.E.T. Life duration: >100x106 operations at 10 r.p.s. (within C.E.U.). Infinite resolution. Electrical connection: 5-pole connector DIN... [See More]
- Classification: Sensor/Transducer
- Output: Analog Voltage
- Technology: Multi-turn capability
- Operating Temperature: -67 to 212
from MTC Industries & Research Carmiel Ltd.
MR-20-03 Multi-Speed Resolver, a special design for stator/rotor slot combination optimization, common space harmonics reduction and angular accuracy improvement; the increased number of pole-pairs effectively increases system resolution, proportionately reducing the number of rotational degrees... [See More]
- Measuring Range: 360
- Technology: Multi-turn capability; Resolver
- Classification: Sensor/Transducer
- Output: Analog Voltage
from BEI Duncan Electronics
BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to 3600... [See More]
- Mechanical Range: 1800
- Technology: Multi-turn capability; Potentiometer
- Classification: Sensor/Transducer
- Output: Resistance
from Bourns, Inc.
A rotary position sensor translates angular mechanical position to an electrical signal. Rotary position sensors are designed for applications that typically require frequent adjustment. Shaftless designs allow for different engagement mechanisms, such as a customized shaft, a motor control, a human... [See More]
- Measuring Range: 330 to 340
- Classification: Sensor Element/Chip
- Mechanical Range: 10 to 3600
- Technology: Multi-turn capability; Potentiometer
from Electro-Sensors, Inc.
Slide Gate Monitor. Features. • Accurate gate position feedback. • Ideal for product proportioning. • No bracket required - easily mounts to gate drive shaft. • Works with either electrically or manually driven gates. • Retains gate position in the event of a power loss. [See More]
- Measuring Range: 4 to 2160
- Technology: Multi-turn capability; Resolver
- Classification: Instrument/Meter
- Output: Analog Current
from Betatronix LLC
Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer infinite resolution and Betatronix... [See More]
- Measuring Range: 3600
- Classification: Sensor Element/Chip (optional feature); Sensor/Transducer (optional feature); Instrument/Meter (optional feature); Gauge/Indicator (optional feature)
- Mechanical Range: 3700
- Technology: Multi-turn capability; Potentiometer
from Gefran
Models 09, 11, 20. Servo mounting. Independent linearity up to ± 0.05% (standard ± 0.5%). Repetibility 0,01% C.E.T. Rotation speed <= 600 r.p.m. Life duration: >100x106 operations at 10 r.p.s. (within C.E.U.). Infinite resolution. Electrical terminals: turrets. Grade of... [See More]
- Classification: Sensor/Transducer
- Output: Analog Voltage
- Technology: Multi-turn capability
- Operating Temperature: -67 to 212
from BEI Duncan Electronics
BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to 3600... [See More]
- Mechanical Range: 1080
- Technology: Multi-turn capability; Potentiometer
- Classification: Sensor/Transducer
- Output: Resistance
from Bourns, Inc.
A rotary position sensor translates angular mechanical position to an electrical signal. Rotary position sensors are designed for applications that typically require frequent adjustment. Shaftless designs allow for different engagement mechanisms, such as a customized shaft, a motor control, a human... [See More]
- Measuring Range: 1080 to 5760
- Classification: Sensor Element/Chip
- Mechanical Range: 10 to 6480
- Technology: Multi-turn capability