Resolver Rotary Position Sensors

17 Results
Honeywell Hawk™ 1-Inch Series Resolvers, single speed (1X), 1.06 in outside diameter, fully housed with transformer, 360°+ mechanical, not redundant configuration, 7 V, 5000 Hz, leadwire, s -- S10H01XHAGNYG
from Honeywell Sensing & IoT

Resolvers convert mechanical shaft position to an electrical signal which represents the actual shaft angle. They are variable transformers in which the stator has two phase windings mechanically displaced by 90 °. The output consists of two sine waves that are phase shifted by 90 °. They... [See More]

  • Technology: Resolver
  • Operating Temperature: -59 to 200
  • Mechanical Range: 360
  • Maximum Shock: 50
Multispeed Pancake Resolver -- EMR-2509
from MTC Industries & Research Carmiel Ltd.

The high accuracy multispeed pancake resolver was designed, developed and produced for military as well as special industrial applications. It can be made more compact than an optical encoder, and exhibits much higher signal-to-noise ratio than an inductosyn. Transformation ratio can vary according... [See More]

  • Technology: Resolver
  • Output: Analog Voltage
  • Classification: Sensor/Transducer
Heavy Duty Frameless Resolver -- Series 10
from Dynapar Corp.

Harowe brushless resolvers are the ideal position feedback transducer for brushless motors, robots and direct-drive motors in precision rotary platforms and similar servo applications. Resolvers are the most versatile position transducers available for instrumenting rotary axes. They are rugged,... [See More]

  • Technology: Resolver
  • Output: Analog Voltage
  • Classification: Sensor/Transducer
  • Operating Temperature: ? to 392
Resolver Res 26, 10 Volt -- 133405
from maxon

High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant. [See More]

  • Technology: Resolver
  • Operating Temperature: -67 to 311
  • Classification: Sensor/Transducer
Position Monitor -- SG1000B
from Electro-Sensors, Inc.

Position Monitor. Features. • Works on rack and pinion or linear driven gates. • Ideal for product proportioning. • Precisely measures repetitive linear movement. • Retains gate position in the event of a power loss. • Interface with a PLC or optional TR400SGA. Remote... [See More]

  • Technology: Resolver
  • Classification: Instrument/Meter
  • Measuring Range: 0 to 130
  • Output: Analog Current
CC 3820-R RESOLVER TRANSDUCER -- CC3820R
from Carlen Controls, Inc.

GENERAL. The 3820-R Resolver Transducer is used as a position feedback device where absolute measurement is required. Both single and dual resolver versions are available. The dual resolver unit contains a fine resolver which is geared 64:1 to the coarse resolver enabling greatly increased accuracy... [See More]

  • Technology: Resolver
  • Output: Analog Voltage
  • Classification: Sensor/Transducer
  • Operating Temperature: -67 to 257
Honeywell Hawk™ 3-Inch Series Resolvers, dual speed (1X and 16X ), 2.75 in OD, pancake bare configuration, 7 V, 2500 Hz, leadwire, bare mounting type, no bolt pattern, 0.25 transformation ratio, -- D27B14XGABNTB
from Honeywell Sensing & IoT

For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk ™ Resolvers provide 360 ° noncontact, angular position sensing and enhanced... [See More]

  • Technology: Resolver
  • Operating Temperature: -59 to 200
  • Mechanical Range: 360
  • Maximum Shock: 50
Multispeed Resolver -- MR-20-03
from MTC Industries & Research Carmiel Ltd.

MR-20-03 Multi-Speed Resolver, a special design for stator/rotor slot combination optimization, common space harmonics reduction and angular accuracy improvement; the increased number of pole-pairs effectively increases system resolution, proportionately reducing the number of rotational degrees... [See More]

  • Technology: Multi-turn capability; Resolver
  • Classification: Sensor/Transducer
  • Measuring Range: 360
  • Output: Analog Voltage
Heavy-Duty Housed Brushless Resolver -- Series 11
from Dynapar Corp.

Harowe housed resolvers are available in a wide variety of electrical and mechanical configurations. Our brushless construction uses a rotary transformer to pass the reference signal to the rotor. This design eliminates the normal brush and slip ring sliding contact used in conventional resolvers. [See More]

  • Technology: Resolver
  • Output: Analog Voltage
  • Classification: Sensor/Transducer
  • Operating Temperature: ? to 311
Single Turn Rotary Position Monitor -- SG1000C
from Electro-Sensors, Inc.

Single-Turn Position Monitor. Features. • Shaft position feedback — 0 ° to 359 °. • Precisely measures repetitive single. turn rotary movement. • Works on powered or manually driven shafts. • Non-volatile memory — retains shaft position. in the event of a... [See More]

  • Technology: Resolver
  • Classification: Instrument/Meter
  • Measuring Range: 1 to 360
  • Output: Analog Current
CC770-R RESOLVER TRANSDUCER -- CC770R
from Carlen Controls, Inc.

GENERAL. The CC770 Resolver Transducer is used as a position feedback device where absolute measurement of screwdown position is required. The top hat configuration couples the resolver package directly to the mill screw eliminating backlash and gearing errors inherent in a screwdown mechanical... [See More]

  • Technology: Resolver
  • Output: Analog Voltage
  • Classification: Sensor/Transducer
  • Operating Temperature: -67 to 257
Honeywell Hawk™ 3-Inch Series Resolvers, dual speed (1X and 16X), 3.00 in OD fully housed with transformer, 360°+ mechanical, not redundant configuration, 7 V, 2500 Hz, leadwire, Series 11 -- D30H04XGAG4TB
from Honeywell Sensing & IoT

For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk ™ Resolvers provide 360 ° noncontact, angular position sensing and enhanced... [See More]

  • Technology: Resolver
  • Operating Temperature: -59 to 200
  • Mechanical Range: 360
  • Maximum Shock: 50
Resolver -- MR-15-12
from MTC Industries & Research Carmiel Ltd.

The MR-15-12 is a highly reliable small size resolver designed for measuring accurate angular position for aerospace/military as well as industrial applications. [See More]

  • Technology: Resolver
  • Output: Analog Voltage
  • Classification: Sensor/Transducer
Mill-Duty Housed Brushless Resolver -- Series R25
from Dynapar Corp.

The Harowe R25 heavy duty brushless resolvers are designed for reliability in adverse operating conditions. Resolvers are the better choice over encoders for applications that involve very high temperature, vibration and shock and/or dirty environments. R25s will quickly recover their cost by... [See More]

  • Technology: Resolver
  • Output: Analog Voltage
  • Classification: Sensor/Transducer
  • Operating Temperature: ? to 257
Slide Gate Monitor -- SG1000A
from Electro-Sensors, Inc.

Slide Gate Monitor. Features. • Accurate gate position feedback. • Ideal for product proportioning. • No bracket required - easily mounts to gate drive shaft. • Works with either electrically or manually driven gates. • Retains gate position in the event of a power loss. [See More]

  • Technology: Multi-turn capability; Resolver
  • Classification: Instrument/Meter
  • Measuring Range: 4 to 2160
  • Output: Analog Current
Honeywell Hawk™ 3-Inch Series Resolvers, dual speed (1X and 16X), 3.00 in OD, pancake simple housed no transformer, not redundant configuration, 7 V, 2500 Hz, leadwire, sleeve mounting type, no -- D30P12XGASNTB
from Honeywell Sensing & IoT

For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk ™ Resolvers provide 360 ° noncontact, angular position sensing and enhanced... [See More]

  • Technology: Resolver
  • Operating Temperature: -59 to 200
  • Mechanical Range: 360
  • Maximum Shock: 50
Sub-Turn Shaft Position Monitor -- SG1000E
from Electro-Sensors, Inc.

Sub-Turn Shaft Monitor. Features. • Accurate position feedback — 0 ° up to 130 °. • Precisely measures shaft rotary movement. • Works on powered or manually driven shafts. • Non-volatile memory — retains shaft position. in the event of a power loss. •... [See More]

  • Technology: Resolver
  • Classification: Instrument/Meter
  • Measuring Range: 130
  • Output: Analog Current