Switch / Alarm Rotary Position Sensors
from BARTEC
All dimensions and actuating elements of the Ex d position switch correspond to the DIN EN 50041 standard. Its 30 x 60 mm mounting dimensions make the switch directly compatible to the position switch corresponding to the same DIN standard. The switch is equipped with snap-action contacts with... [See More]
- Output: Switched
- Operating Temperature: -60 to 75
- Classification: Sensor Element/Chip
from Betatronix LLC
Today's sophisticated systems demand the use of ultra-precision components with extended reliability. Betatronix recognizes the need for such components and has reengineered previously available non-precision switches into precision components and integrated them on a common shaft axis with... [See More]
- Output: Analog Current; Analog Voltage; Digital Serial; Digital Parallel; Switched; Resistance; Other Digital
- Mechanical Range: 70 to 360
- Measuring Range: 55 to 350
- Classification: Sensor Element/Chip (optional feature); Sensor/Transducer (optional feature); Instrument/Meter (optional feature); Gauge/Indicator (optional feature)
from Betatronix LLC
Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer infinite resolution and Betatronix... [See More]
- Output: Analog Current; Analog Voltage; Digital Serial; Digital Parallel; Switched; Resistance; Other Digital
- Mechanical Range: 70 to 360
- Measuring Range: 55 to 350
- Classification: Sensor Element/Chip (optional feature); Sensor/Transducer (optional feature); Instrument/Meter (optional feature); Gauge/Indicator (optional feature)