Parallel Rotary Position Sensors

6 Results
Parallel Multi-turn Absolute Rotary Encoder -- IXARC Parallel
from POSITAL B.V.

POSITAL Parallel encoders provide reliable positioning for traditional parallel applications. With a wide variety of options and fast delivery times, these are a great alternative for broken encoders that need replacement from other manufacturers. [See More]

  • Output: Digital Parallel; Switched (optional feature)
  • Mechanical Range: 0 to 67108864
  • Measuring Range: 0 to 67108864
  • Classification: Sensor/Transducer; Instrument/Meter (optional feature)
Concentric Shaft -- Series 2020
from Betatronix LLC

System designers' desire for weight and volume savings has created increased demand for potentiometers that perform multiple functions. The concentric shaft unit - having two independent shafts that each control different sections of the potentiometer - is an ideal solution. These are available in... [See More]

  • Output: Analog Current; Analog Voltage; Digital Serial; Digital Parallel; Resistance; Other Digital
  • Mechanical Range: 120 to 360
  • Measuring Range: 110 to 350
  • Classification: Sensor Element/Chip (optional feature); Sensor/Transducer (optional feature); Instrument/Meter (optional feature); Gauge/Indicator (optional feature)
Element/Wiper -- Series 8006
from Betatronix LLC

Designers are often unaware of the use and availability of potentiometer elements and sectors. When weight, space, mechanical packaging, torque or similar limitations prevent the use of complete components, sectors with custom mating wiper assemblies are available. When properly assembled and... [See More]

  • Output: Analog Current; Analog Voltage; Digital Serial; Digital Parallel; Resistance; Other Digital
  • Mechanical Range: 70 to 360
  • Measuring Range: 55 to 350
  • Classification: Sensor Element/Chip (optional feature); Sensor/Transducer (optional feature); Instrument/Meter (optional feature); Gauge/Indicator (optional feature)
Panel Mount - Switch Option -- Series 8005
from Betatronix LLC

Today's sophisticated systems demand the use of ultra-precision components with extended reliability. Betatronix recognizes the need for such components and has reengineered previously available non-precision switches into precision components and integrated them on a common shaft axis with... [See More]

  • Output: Analog Current; Analog Voltage; Digital Serial; Digital Parallel; Switched; Resistance; Other Digital
  • Mechanical Range: 70 to 360
  • Measuring Range: 55 to 350
  • Classification: Sensor Element/Chip (optional feature); Sensor/Transducer (optional feature); Instrument/Meter (optional feature); Gauge/Indicator (optional feature)
Rotary - Hollow Shaft -- Series 8001
from Betatronix LLC

Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer infinite resolution and Betatronix... [See More]

  • Output: Analog Current; Analog Voltage; Digital Serial; Digital Parallel; Resistance; Other Digital
  • Mechanical Range: 70 to 360
  • Measuring Range: 55 to 350
  • Classification: Sensor Element/Chip (optional feature); Sensor/Transducer (optional feature); Instrument/Meter (optional feature); Gauge/Indicator (optional feature)
Rotary - Servo Mount -- Series 2000
from Betatronix LLC

Motor Potentiometer Assemblies have become extremely popular with system designers. In most applications, the potentiometer's performance is more critical than the motor's - yet the assembly of the module is generally performed by the motor manufacturer, who has limited knowledge of the assembly... [See More]

  • Output: Analog Current; Analog Voltage; Digital Serial; Digital Parallel; Resistance; Other Digital
  • Mechanical Range: 70 to 360
  • Measuring Range: 55 to 350
  • Classification: Sensor Element/Chip (optional feature); Sensor/Transducer (optional feature); Instrument/Meter (optional feature); Gauge/Indicator (optional feature)