Sensor / Transducer Rotary Position Sensors

74 Results
44-Turn Magnetic Encoder/Rotary Sensor -- MB1-3600 Series
from Novotechnik U.S., Inc.

The MB1-3600 Series of heavy duty multi-turn magnetic sensors are designed to be a high tech and economical alternative to geared and optical encoders. These sensors count up to 44 turns while monitoring angle 0 to 15,840 °. They will continue to count turns and angle even if power is removed,... [See More]

  • Classification: Sensor/Transducer
  • Mechanical Range: 15840
  • Measuring Range: 15840
  • Technology: Multi-turn capability
Magnetic Encoders
from Renishaw

Through our associate company RLS d.o.o., we produce a range of robust magnetic rotary and linear motion sensors to meet growing global market demands. Robust encoders for harsh environments. Designed for use in applications such as: industrial automation and assembly systems. metalworking. [See More]

  • Classification: Sensor/Transducer
Analog Heavy Duty Absolute Rotary Encoder -- IXARC Analog
from POSITAL B.V.

POSITAL has come up with an IP68/69k rated robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only... [See More]

  • Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
  • Mechanical Range: 0 to 72000
  • Measuring Range: 0 to 72000
  • Technology: Multi-turn capability; Potentiometer (optional feature); Hall-Effect Pot
CANopen Absolute Rotary Encoder -- IXARC CANopen
from POSITAL B.V.

POSITAL CANopen optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby covering an overall... [See More]

  • Classification: Sensor/Transducer; Instrument/Meter (optional feature)
  • Mechanical Range: 0 to 1073741824
  • Measuring Range: 0 to 1073741824
  • Technology: Multi-turn capability
CANopen Heavy Duty Absolute Rotary Encoder -- IXARC CANopen
from POSITAL B.V.

IXARC CANopen heavy duty encoders are ideal for a variety of applications. The fieldbus interface keeps cabling and installation costs down, while providing a great deal of flexibility. A compact size and optional IP69k enviornmental rating make these encoders a perfect match for the rough... [See More]

  • Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
  • Mechanical Range: 0 to 134217728
  • Measuring Range: 0 to 134217728
  • Technology: Multi-turn capability; Hall-Effect Pot
CANopen Safety Multi-turn Encoder -- IXARC CANopen
from POSITAL B.V.

POSITAL's IXARC CANopen Safety Encoder offers the advantages of increased personnel safety, minimal risk of machines malfunctioning, and reduced costs. This encoder was one of the first encoders to introduce the CANopen safety protocol in the automation industry, and according to the new Machinery... [See More]

  • Classification: Sensor/Transducer; Instrument/Meter (optional feature)
  • Mechanical Range: 0 to 1073741824
  • Measuring Range: 0 to 1073741824
  • Technology: Multi-turn capability
DeviceNet Multi-turn Absolute Rotary Encoder -- IXARC DeviceNet
from POSITAL B.V.

The POSITAL DeviceNet Encoders are a robust and accurate solution for absolute positioning at a minimum cost. Consider the recent application by a US paper manufacturer who turned to POSITAL to get the job done on time and on budget. Compared to traditional wiring options, DeviceNet's fieldbus... [See More]

  • Classification: Sensor/Transducer; Instrument/Meter (optional feature)
  • Mechanical Range: 0 to 1073741824
  • Measuring Range: 0 to 1073741824
  • Technology: Multi-turn capability
EtherCat Multi-turn Absolute Rotary Encoder -- IXARC EtherCat
from POSITAL B.V.

POSITAL EtherCat absolute rotary encoders have the performance and flexibility to meet the needs of the ever changing industrial automation field. [See More]

  • Classification: Sensor/Transducer; Instrument/Meter (optional feature)
  • Mechanical Range: 0 to 1073741824
  • Measuring Range: 0 to 1073741824
  • Technology: Multi-turn capability
EtherNet/IP Multi-turn Absolute Rotary Encoder -- IXARC EtherNet/IP
from POSITAL B.V.

POSITAL EtherNet/IP absolute rotary encoders have the performance and flexibility to meet the needs of the ever changing industrial automation field. Installation is simplified by an integrated switch to support daisy-chain (line) or tree structure. Designed to interface well with Rockwell and... [See More]

  • Classification: Sensor/Transducer; Instrument/Meter (optional feature)
  • Mechanical Range: 0 to 1073741824
  • Measuring Range: 0 to 1073741824
  • Technology: Multi-turn capability
Explosion Proof Multi-turn Encoder -- IXARC Explosion Proof
from POSITAL B.V.

quot;POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn versions. [See More]

  • Classification: Sensor/Transducer; Instrument/Meter (optional feature)
  • Mechanical Range: 0 to 1073741824
  • Measuring Range: 0 to 1073741824
  • Technology: Multi-turn capability
Incremental Rotary Encoder -- IXARC Incremental
from POSITAL B.V.

IXARC High Resolution. Meeting the high performance of an optical encoder, but providing smaller size and significantly higher durability, IXARC high resolution magnetic encoders can replace optical encoders in many applications, even in dynamic situations like motor feedback. No Battery - No... [See More]

  • Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter; Gauge/Indicator
  • Mechanical Range: 0 to 4294967296
  • Measuring Range: 0 to 1073741824
  • Technology: Hall-Effect Pot
Parallel Multi-turn Absolute Rotary Encoder -- IXARC Parallel
from POSITAL B.V.

POSITAL Parallel encoders provide reliable positioning for traditional parallel applications. With a wide variety of options and fast delivery times, these are a great alternative for broken encoders that need replacement from other manufacturers. [See More]

  • Classification: Sensor/Transducer; Instrument/Meter (optional feature)
  • Mechanical Range: 0 to 67108864
  • Measuring Range: 0 to 67108864
  • Technology: Multi-turn capability
PROFIBUS Multi-turn Absolute Rotary Encoder -- IXARC PROFIBUS
from POSITAL B.V.

POSITAL PROFIBUS encoders provide reliable fieldbus communication over a bus network. This results in faster installations and simpler wiring, saving time and money. Designed specifically to work with Siemens PLC's there are a variety of options available for these encoders to meet any application's... [See More]

  • Classification: Sensor/Transducer; Instrument/Meter (optional feature)
  • Mechanical Range: 0 to 1073741824
  • Measuring Range: 0 to 1073741824
  • Technology: Multi-turn capability
5320 Series Single Turn Rotary Precision Position Sensor -- 5323RxxKL2.0
from BEI Sensors

The BEI Duncan 5320 Series offers a highly reliable rotary potentiometer sensor that can be easily integrated or re-packaged into a wide variety of existing and new applications. The new 5320 Series is ideally suited for tight packaging constraints while providing superior durability, long service... [See More]

  • Classification: Sensor/Transducer
  • Technology: Potentiometer
  • Measuring Range: 240
  • Operating Temperature: -40 to 257
Series 600 - Angular Displacement Transducers -- Model 0600-0000
from Trans-Tek, Inc.

The Series 600 Angular Displacement Transducers (ADT ’s) are precision differential capacitors. These transducers do not have the edge effects and dimensional instability characteristic of traditional capacitive devices. The sensing element is coupled to a solid state oscillator, demodulator,... [See More]

  • Classification: Sensor/Transducer
  • Mechanical Range: 80
  • Measuring Range: 60
  • Technology: Differential Capacitance
Digital Ring Kit -- DRK 143TC
from Electro-Sensors, Inc.

DRK. Features. • High speed digital pulse train. • Easy to retrofit. • Impervious to dust, oil, and water. • 60 or 120 pulses per revolution. • NPN open collector output. • Line driver option available 5 -15 VDC. • ETL approved to UL 913-1997. Digital Ring Kits... [See More]

  • Classification: Sensor/Transducer
  • Operating Temperature: -4 to 140
Montalvo Potentiometers
from Montalvo Corporation

Used on applications involving a Dancer the Montalvo Potentiometer provides precise and consistent tension measurement every time. Typically used in conjunction with a Dancer controller such as our DTI-3400 Dancer Controller the potentiometer works with your load cells and controller to provide... [See More]

  • Classification: Sensor/Transducer
  • Output: Resistance
  • Technology: Potentiometer
Resolver Res 26, 10 Volt -- 133405
from maxon

High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant. [See More]

  • Classification: Sensor/Transducer
  • Operating Temperature: -67 to 311
  • Technology: Resolver
Angle Measuring System -- WMI-300
from AMO Corporation

The AMOSIN ® angle measuring systems are open hollow-shaft measuring systems, and generally therefore do not have their own bearings, nor do they require any couplings for mechanical connection.Operating entirely on an inductive basis, the AMOSIN ® systems achieve high precision figures as... [See More]

  • Classification: Sensor/Transducer
  • Mechanical Range: 360
  • Measuring Range: 360
  • Technology: Variable Inductance
Angle Sensor -- 424R..00
from elobau U.S., Inc.

The angular measuring range is between 30 ° and 120 °. The measuring principle is noncontacting (rotating magnetic field over hallsensor). The system is short circuit-proof (with unlimited short circuit duration). There is no mechanical stop. The angle sensor meets automotive industry EMC... [See More]

  • Classification: Sensor/Transducer
  • Technology: Hall-Effect Pot
  • Measuring Range: 10 to 120
  • Output: Analog Voltage
AS5030 Rotary Sensor. 8-bit rotary position sensor with digital angle (interface) and PWM output -- AS5030
from ams

The AS5030 is an 8-bit rotary position sensor (previously known as encoder) for absolute angular measurement over a full turn of 360 ° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a simple 2-pole magnet rotates above or below the... [See More]

  • Classification: Sensor/Transducer
  • Operating Temperature: -40 to 257
Heavy Duty Frameless Resolver -- Series 10
from Dynapar Corp.

Harowe brushless resolvers are the ideal position feedback transducer for brushless motors, robots and direct-drive motors in precision rotary platforms and similar servo applications. Resolvers are the most versatile position transducers available for instrumenting rotary axes. They are rugged,... [See More]

  • Classification: Sensor/Transducer
  • Output: Analog Voltage
  • Technology: Resolver
  • Operating Temperature: ? to 392
CC 3820-R RESOLVER TRANSDUCER -- CC3820R
from Carlen Controls, Inc.

GENERAL. The 3820-R Resolver Transducer is used as a position feedback device where absolute measurement is required. Both single and dual resolver versions are available. The dual resolver unit contains a fine resolver which is geared 64:1 to the coarse resolver enabling greatly increased accuracy... [See More]

  • Classification: Sensor/Transducer
  • Output: Analog Voltage
  • Technology: Resolver
  • Operating Temperature: -67 to 257
Dual Rotary Variable Differential Transducer -- RVDT-21-12
from MTC Industries & Research Carmiel Ltd.

RVDT-08-02, for most applications where angle is measured, has output linearly proportional to angular position of shaft. Its rugged construction not only provides high performance and reliability, but also enhanced resistance to shocks / vibrations typical of industrial / defense environments. [See More]

  • Classification: Sensor/Transducer
  • Mechanical Range: 30
  • Measuring Range: 30
  • Technology: RVDT
Modular Magnetic Angle Encoder -- ERM 2200
from DR. JOHANNES HEIDENHAIN GmbH

The robust ERM modular magnetic encoders are especially suited for use in production machines. Their large available inside diameters, their small dimensions and the compact design predestine them for- the C axis of lathes,- rotary and tilting axes (e.g. for speed measurement on direct drives or for... [See More]

  • Classification: Sensor/Transducer
  • Output: Other Digital
  • Measuring Range: 20
  • Operating Temperature: 14 to 140
MDRM Linear Series -- MDRM 18U9501
from Baumer Ltd.

Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]

  • Classification: Sensor/Transducer
  • Technology: Potentiometer
  • Measuring Range: 80
  • Output: Analog Voltage
Radial Position Transducers
from Rota Engineering Limited

Often used with hydraulic cylinders, ROTA transducers are used throughout the world in some of the harshest environments, in the oil and gas industries, both subsea and topside, in the tunnelling, mining, construction and agricultural industries, where they are subject to both physical abuse and... [See More]

  • Classification: Sensor/Transducer
  • Technology: Hall-Effect Pot
  • Measuring Range: 360
Linear Contact Angle Position Sensor -- AN1
from ZF Electronic Systems Pleasant Prairie, LLC

One-piece, intrinsically linear contact angle position sensors. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage) corresponding to an angular rotation of... [See More]

  • Classification: Sensor/Transducer
  • Technology: Hall-Effect Pot
  • Measuring Range: 5 to 85
  • Output: Analog Current; Analog Voltage
Rotative Position Transducers In Conductive Plastic -- PR65
from Gefran

Sealed industrial version. Independent linearity up to ± 0.05% (standard ± 0.5%). Working temperature: -55...+100 °C. Repetibility 0.01% della C.E.T. Life duration: >100x106 operations at 10 r.p.s. (within C.E.U.). Infinite resolution. Electrical connection: 5-pole connector DIN... [See More]

  • Classification: Sensor/Transducer
  • Output: Analog Voltage
  • Technology: Multi-turn capability
  • Operating Temperature: -67 to 212
9800 Series -- Model 9801
from BEI Duncan Electronics

BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to 3600... [See More]

  • Classification: Sensor/Transducer
  • Mechanical Range: 120
  • Measuring Range: 85
  • Technology: Potentiometer
RSE 1500-030
from Macro Sensors

The Macro Sensors RSE 1500 series of contactless, fractional-turn, absolute output rotary position sensors are ideal for measuring the position of quarter-turn valves, flue dampers, weir gates, mail sorters, conveyor check weigher systems, dancer arm tensioners, and myriad other applications... [See More]

  • Classification: Sensor/Transducer
  • Mechanical Range: 360
  • Measuring Range: 0 to 30
  • Technology: Variable Inductance
Female Single or Dual Channel Rotary Position Sensor for Motorsports -- KH31 and KH32 Series
from PMC Engineering LLC

The KH31 and KH32 series of female single or dual channel rotary position sensors are designed to withstand the harsh environments of motorsport applications and on-vehicle automotive applications. Typical Applications include: Throttle Position - Steering Angle - Pedal Position - Gear Position -... [See More]

  • Classification: Sensor/Transducer
  • Technology: Hall-Effect Pot
  • Measuring Range: 20 to 360
  • Output: Analog Voltage
8360 Series Non-Contacting Through-Hole Position Sensor -- 8360015
from BEI Sensors

Non-contacting technology, output signal choices, analog, PWM, CAN bus [See More]

  • Classification: Sensor/Transducer
  • Mechanical Range: 360
  • Measuring Range: 15
  • Output: Analog Voltage (optional feature); Other Digital (optional feature)
Series 605 - Angular Displacement Transducers -- Model 605-12
from Trans-Tek, Inc.

The Model 0605 is an absolute rotary position transducer based upon differential capacitance. It has been designed to provide a simple means of inputting angular position into analog or digital systems. Internal voltage regulation along with a factory set full scale output allows the direct... [See More]

  • Classification: Sensor/Transducer
  • Technology: Differential Capacitance
  • Measuring Range: 12
  • Output: Analog Voltage
Angle Sensor 360° -- 424D
from elobau U.S., Inc.

Angle sensor 360 °. General information: The angular measuring range is between 20 ° and 359 °. The measuring principle is non-contacting (rotating magnetic field over hall-sensor). The system is short circuit-proof (with unlimited short circuit duration). There is no mechanical stop. [See More]

  • Classification: Sensor/Transducer
  • Technology: Hall-Effect Pot
  • Measuring Range: 20 to 360
  • Output: Analog Voltage
AS5040 Rotary Sensor. 10-bit rotary position sensor with digital angle (interface), ABI, UVW and PWM output -- AS5040
from ams

The AS5040 is a 10-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with an incremental output over a full turn of 360 ° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a simple 2-pole magnet... [See More]

  • Classification: Sensor/Transducer
  • Operating Temperature: -40 to 257
Heavy-Duty Housed Brushless Resolver -- Series 11
from Dynapar Corp.

Harowe housed resolvers are available in a wide variety of electrical and mechanical configurations. Our brushless construction uses a rotary transformer to pass the reference signal to the rotor. This design eliminates the normal brush and slip ring sliding contact used in conventional resolvers. [See More]

  • Classification: Sensor/Transducer
  • Output: Analog Voltage
  • Technology: Resolver
  • Operating Temperature: ? to 311
CC770-R RESOLVER TRANSDUCER -- CC770R
from Carlen Controls, Inc.

GENERAL. The CC770 Resolver Transducer is used as a position feedback device where absolute measurement of screwdown position is required. The top hat configuration couples the resolver package directly to the mill screw eliminating backlash and gearing errors inherent in a screwdown mechanical... [See More]

  • Classification: Sensor/Transducer
  • Output: Analog Voltage
  • Technology: Resolver
  • Operating Temperature: -67 to 257
Multispeed Pancake Resolver -- EMR-2509
from MTC Industries & Research Carmiel Ltd.

The high accuracy multispeed pancake resolver was designed, developed and produced for military as well as special industrial applications. It can be made more compact than an optical encoder, and exhibits much higher signal-to-noise ratio than an inductosyn. Transformation ratio can vary according... [See More]

  • Classification: Sensor/Transducer
  • Output: Analog Voltage
  • Technology: Resolver
Modular Magnetic Angle Encoder -- ERM 2400
from DR. JOHANNES HEIDENHAIN GmbH

The robust ERM modular magnetic encoders are especially suited for use in production machines. Their large available inside diameters, their small dimensions and the compact design predestine them for- the C axis of lathes,- rotary and tilting axes (e.g. for speed measurement on direct drives or for... [See More]

  • Classification: Sensor/Transducer
  • Operating Temperature: 14 to 212
  • Output: Other Digital
  • Maximum Shock: 102
Non-Contact, Angle Position Sensor -- ANG
from ZF Electronic Systems Pleasant Prairie, LLC

The ANG Series sensors are non-contact, intrinsically linear position sensors with one or two independent (redundant) outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output... [See More]

  • Classification: Sensor/Transducer
  • Technology: Hall-Effect Pot
  • Measuring Range: 360
  • Output: Analog Voltage
Rotative Position Transducers In Conductive Plastic -- PS
from Gefran

Models 09, 11, 20. Servo mounting. Independent linearity up to ± 0.05% (standard ± 0.5%). Repetibility 0,01% C.E.T. Rotation speed <= 600 r.p.m. Life duration: >100x106 operations at 10 r.p.s. (within C.E.U.). Infinite resolution. Electrical terminals: turrets. Grade of... [See More]

  • Classification: Sensor/Transducer
  • Output: Analog Voltage
  • Technology: Multi-turn capability
  • Operating Temperature: -67 to 212
Wirewound Multi-Turn Bushing Mount -- Model 3205
from BEI Duncan Electronics

BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to 3600... [See More]

  • Classification: Sensor/Transducer
  • Technology: Multi-turn capability; Potentiometer
  • Mechanical Range: 1080
  • Output: Resistance
Non-Contact Rotary Position Sensor for Motorsports -- KH21 / KH22 Series
from PMC Engineering LLC

The KH21 Series of non-contact rotary position sensors are designed to withstand the harsh environments of motorsport applications and on-vehicle automotive applications. Using proven "Hall Effect" technology, the sensors offer high performance and reliability at temperatures up to +300 °F. [See More]

  • Classification: Sensor/Transducer
  • Technology: Hall-Effect Pot
  • Measuring Range: 30 to 360
  • Output: Analog Voltage
9360 Series Non-Contacting Rotary Dual Output Hall Effect Sensor -- 9360-xxxx
from BEI Sensors

Hall Effect technology, one the latest additions to BEI Duncan Electronics' product line, addresses customer requirements for high performance, non-contacting rotary sensor solutions. Our non-contacting design features a standard operational life of 35 million cycles. These devices provide up to... [See More]

  • Classification: Sensor/Transducer
  • Technology: Hall-Effect Pot
  • Measuring Range: 30 to 120
  • Operating Temperature: -40 to 185
Axial Angle Sensor -- 424Z
from elobau U.S., Inc.

General information The angular measuring range is between 20 ° and 120 °. The measuring principle is noncontacting (rotating magnetic field over hallsensor). The system is short circuit-proof (with unlimited short circuit duration). There is a mechanical stop at approx. 180 °. The angle... [See More]

  • Classification: Sensor/Transducer
  • Technology: Hall-Effect Pot
  • Measuring Range: 10 to 120
  • Output: Analog Voltage
AS5043 Rotary Sensor. 10-bit rotary position sensor with digital angle (interface) and linear analog output -- AS5043
from ams

The AS5043 is a 10-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with a programmable analog output over a full turn of 360 ° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a simple 2-pole... [See More]

  • Classification: Sensor/Transducer
  • Operating Temperature: -40 to 257
Mill-Duty Housed Brushless Resolver -- Series R25
from Dynapar Corp.

The Harowe R25 heavy duty brushless resolvers are designed for reliability in adverse operating conditions. Resolvers are the better choice over encoders for applications that involve very high temperature, vibration and shock and/or dirty environments. R25s will quickly recover their cost by... [See More]

  • Classification: Sensor/Transducer
  • Output: Analog Voltage
  • Technology: Resolver
  • Operating Temperature: ? to 257
Multispeed Resolver -- MR-20-03
from MTC Industries & Research Carmiel Ltd.

MR-20-03 Multi-Speed Resolver, a special design for stator/rotor slot combination optimization, common space harmonics reduction and angular accuracy improvement; the increased number of pole-pairs effectively increases system resolution, proportionately reducing the number of rotational degrees... [See More]

  • Classification: Sensor/Transducer
  • Technology: Multi-turn capability; Resolver
  • Measuring Range: 360
  • Output: Analog Voltage
Non-Contact, Linear Contact Angle Position Sensor -- AN8
from ZF Electronic Systems Pleasant Prairie, LLC

Non-contact, intrinsically linear contact angle position sensors. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage) corresponding to an angular rotation... [See More]

  • Classification: Sensor/Transducer
  • Technology: Hall-Effect Pot
  • Measuring Range: 360
  • Output: Analog Current; Analog Voltage
Non-Contact Rotary Position Sensor for Motorsports -- KH41 / KH42 Series
from PMC Engineering LLC

The KH41/42 Series on Non-contact rotary position sensors are designed to withstand the harsh environments of motorsport an on-vehicle automotive testing applications. By using a proven 'Hall Effect' technology, the sensor offers high performance and reliability at temperatures up to +300 °F and... [See More]

  • Classification: Sensor/Transducer
  • Technology: Hall-Effect Pot
  • Measuring Range: 60 to 360
  • Output: Analog Voltage
9900 Series Non-Contacting Rotary Dual Output Hall Effect Sensor -- 9902xxxNS
from BEI Sensors

Hall Effect technology, one the latest additions to BEI Duncan Electronics' product line, addresses customer requirements for high performance, non-contacting rotary sensor solutions. Our non-contacting design features a standard operational life of 35 million cycles. These devices provide up to... [See More]

  • Classification: Sensor/Transducer
  • Technology: Hall-Effect Pot
  • Measuring Range: 30 to 120
  • Operating Temperature: -40 to 302
CAN-angle Sensor -- 424CO360
from elobau U.S., Inc.

CAN-angle sensor 360 °. 0 ° zero position when flat on shaft is parallel to mounting hole axis. [See More]

  • Classification: Sensor/Transducer
  • Technology: Hall-Effect Pot
  • Measuring Range: 20 to 360
  • Output: Other Digital
AS5045 Rotary Sensor. 12-bit rotary position sensor with digital angle (interface) and PWM output -- AS5045
from ams

The AS5045 is a 12-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with a PWM (=pulse width modulation) output over a full turn of 360 ° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a... [See More]

  • Classification: Sensor/Transducer
  • Operating Temperature: -40 to 257
Resolver -- MR-15-12
from MTC Industries & Research Carmiel Ltd.

The MR-15-12 is a highly reliable small size resolver designed for measuring accurate angular position for aerospace/military as well as industrial applications. [See More]

  • Classification: Sensor/Transducer
  • Output: Analog Voltage
  • Technology: Resolver
Non-Contact, Linear Contact Angle Position Sensor -- AN9
from ZF Electronic Systems Pleasant Prairie, LLC

Non-contact, intrinsically linear contact angle position sensors with two independent outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage)... [See More]

  • Classification: Sensor/Transducer
  • Technology: Hall-Effect Pot
  • Measuring Range: 360
  • Output: Analog Current; Analog Voltage
9960 Series Hall Effect Rotary Sensor -- 9960015
from BEI Sensors

BEI Sensors ’ new Model 9960 Hall effect rotary position sensor is available in numerous standard configurations with fast, one week delivery for small quantities. Available configurations include various termination options, single or dual outputs and 24 active electrical angles. With 360... [See More]

  • Classification: Sensor/Transducer
  • Mechanical Range: 360
  • Measuring Range: 15
  • Technology: Hall-Effect Pot
AS5045B Rotary Sensor. 12-bit rotary position sensor with digital angle (interface) and PWM and ABI output -- AS5045B
from ams

The AS5045B is a 12-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with an incremental output over a full turn of 360 ° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a simple 2-pole magnet... [See More]

  • Classification: Sensor/Transducer
  • Operating Temperature: -40 to 257
Conductive Plastic Single Turn Bushing Mount Precision Potentiometer -- Model 1822
from BEI Sensors

BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to 3600... [See More]

  • Classification: Sensor/Transducer
  • Technology: Potentiometer
  • Mechanical Range: 360
  • Output: Resistance
AS5047D Rotary Sensor. 14-bit on-axis magnetic rotary position sensor with 11-bit decimal & binary incremental pulse count -- AS5047D
from ams

The AS5047D is a high-resolution rotary position sensor for fast absolute angle measurement over a full 360-degree range. This new position sensor is equipped with revolutionary integrated dynamic angle error compensation (DAEC ™) with almost 0 latency and offers a robust design that... [See More]

  • Classification: Sensor/Transducer
  • Operating Temperature: -40 to 257
AS5047P High Resolution Position Sensor. 14-bit on axis magnetic rotary position sensor -- AS5047P
from ams

The AS5047P is a high-resolution rotary position sensor for high speed (up to 28krpm) angle measurement over a full 360-degree range. This new position sensor is equipped with revolutionary integrated dynamic angle error compensation (DAEC ™) with almost 0 latency and offers a robust design... [See More]

  • Classification: Sensor/Transducer
  • Operating Temperature: -40 to 257
AS5048A Rotary Sensor. 14-bit rotary position sensor with digital angle (interface) and PWM output -- AS5048A
from ams

The AS5048A is a 14-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with a PWM (=pulse width modulation) output over a full turn of 360 ° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a... [See More]

  • Classification: Sensor/Transducer
  • Operating Temperature: -40 to 302
AS5050A Rotary Sensor. 10-bit magnetic position sensor with digital angle (interface) output -- AS5050A
from ams

The AS5050A is a new version of the AS5050. It is a 10-bit rotary position sensor (previously known as encoder) for absolute angular measurement over a full turn of 360 ° based on contactless magnetic sensor technology. This device fits. perfectly for on-axis applications where a simple 2-pole... [See More]

  • Classification: Sensor/Transducer
  • Operating Temperature: -40 to 185
AS5055A Rotary Sensor. 12-bit magnetic position sensor with digital angle (interface) output -- AS5055A
from ams

The AS5055A is a new version of the AS5055. It is a 12-bit rotary position sensor (previously known as encoder) for absolute angular measurement over a full turn of 360 ° based on contactless magnetic sensor technology. This device fits perfectly for on-axis applications where a simple 2-pole... [See More]

  • Classification: Sensor/Transducer
  • Operating Temperature: -40 to 185
AS5115 Rotary Sensor. Rotary position sensor with sin/cos signal output -- AS5115
from ams

The AS5115 is a contactless rotary position sensor for accurate angular measurement over a full turn of 360 ° and over an extended ambient temperature of -40 °C to +150 °C. Based on an integrated Hall element array the angular position of a simple two-pole magnet is translated into... [See More]

  • Classification: Sensor/Transducer
  • Operating Temperature: -40 to 302
AS5130 Rotary Sensor. 8-bit rotary position sensor with digital interface and PWM output -- AS5130
from ams

The AS5130 is a contactless magnetic rotary position sensor (previously known as encoder) for accurate angular measurement over a full turn of 360 °and over an extended ambient temperature of -40 °C to +150 °C. . The absolute angle measurement provides instant indication of the magnet... [See More]

  • Classification: Sensor/Transducer
  • Operating Temperature: -40 to 257
AS5132 Rotary Sensor. 8.5-bit rotary position sensor with digital angle (interface), ABI, UVW (up to 6 pole pairs) and PWM output -- AS5132
from ams

The AS5132 is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360 degrees. The absolute angle measurement provides instant indication of the magnet ’s angular position with a resolution of 8.5 bit = 360 positions per revolution via a serial... [See More]

  • Classification: Sensor/Transducer
  • Operating Temperature: -40 to 302
AS5134 Rotary Sensor. 8.5-bit rotary position sensor with digital angle (interface), ABI, UVW and PWM output -- AS5134
from ams

The AS5134 is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360 degrees and over an extended ambient temperature of -40 °C to +150 °C. . The absolute angle measurement provides instant indication of the magnet ’s angular position... [See More]

  • Classification: Sensor/Transducer
  • Operating Temperature: -40 to 284
AS5140H Rotary Sensor. 10-bit rotary position sensor with digital angle (interface) output, ABI and PWM output -- AS5140H
from ams

The AS5140H is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360 ° and over an extended ambient temperature range of -40 °C to 150 °C. The absolute angle measurement provides instant indication of the magnet ’s angular position... [See More]

  • Classification: Sensor/Transducer
  • Operating Temperature: -40 to 302
AS5145A Rotary Sensor. 12-bit rotary position sensor with digital angle (interface), PWM and ABI output -- AS5145A
from ams

The AS5145A is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360 ° and over an extended ambient temperature range of -40 °C to 150 °C. The absolute angle measurement provides instant indication of the magnet ’s angular position... [See More]

  • Classification: Sensor/Transducer
  • Operating Temperature: -40 to 302
AS5145B Rotary Sensor. 12-bit rotary position sensor with digital angle (Interface), PWM and ABI output -- AS5145B
from ams

The AS5145B is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360 ° and over an extended ambient temperature range of -40 °C to 150 °C. The absolute angle measurement provides instant indication of the magnet ’s angular position... [See More]

  • Classification: Sensor/Transducer
  • Operating Temperature: -40 to 302
AS5145H Rotary Sensor. 12-bit rotary position sensor with digital angle (Interface) and PWM output -- AS5145H
from ams

The AS5145H is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360 ° and over an extended ambient temperature range of -40 °C to 150 °C. The absolute angle measurement provides instant indication of the magnet ’s angular position... [See More]

  • Classification: Sensor/Transducer
  • Operating Temperature: -40 to 302
AS5147 Rotary Sensor. 14-bit on-axis magnetic rotary position sensor with 11-bit binary incremental pulse count -- AS5147
from ams

The AS5147 is a high-resolution rotary position sensor for fast absolute angle measurement over a full 360-degree range. This new position sensor is equipped with a revolutionary integrated dynamic angle error compensation (DAEC ™) with almost 0 latency. The robust design of the device... [See More]

  • Classification: Sensor/Transducer
  • Operating Temperature: -40 to 302
AS5147P High Speed Rotary Position Sensor. 14-bit On-Axis Magnetic Rotary Position Sensor with 12-bit Binary Incremental Pulse Count -- AS5147P
from ams

The AS5147P is a high-resolution rotary position sensor for high speed (up to 28krpm) angle measurement over a full 360 degree range. This new position sensor is equipped with a revolutionary integrated dynamic angle error compensation (DAEC ™) with almost 0 latency. The robust design of the... [See More]

  • Classification: Sensor/Transducer
  • Operating Temperature: -40 to 302