Sensor Element / Chip Rotary Position Sensors
from TE Connectivity
Body Features. Angular Position Sensor - RVDT/RVIT Weight (G) : 70. Angular Sensing Range (DEG) : 0 - 120. Case Material : Anodized Aluminum. Configuration Features. Electrical Connection : Cable. Dimensions. Case Diameter : 38.1 MM [1.5... [See More]
- Classification: Sensor Element/Chip
- Output: Analog Current
- Measuring Range: 0 to 120
- Operating Temperature: -0 to 171
from Novotechnik U.S., Inc.
Novotechnik specialty automotive sensors are found in many millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Download Automotive Applications brochure [See More]
- Classification: Sensor Element/Chip
from RS Components, Ltd.
The rotary position sensors from Murata are designed to measure rotational angles from output voltages. They work by rotation changing the resistance of a slider. The sensor then converts this change into an output voltage. Murata rotary position sensors are very durable, providing a long rotational... [See More]
- Classification: Sensor Element/Chip
- Operating Temperature: -40 to 185
from Allegro MicroSystems Inc.
Camshaft Position Sensors [See More]
- Classification: Sensor Element/Chip
- Output: Analog Voltage
- Technology: Hall-Effect Pot
- Operating Temperature: -40 to 302
from Sensata Technologies
MODELS 1201 / 1301 / 1501 / 1601 / 1701 / 1801 [See More]
- Classification: Sensor Element/Chip
- Measuring Range: 354 to 358
from BARTEC
All dimensions and actuating elements of the Ex d position switch correspond to the DIN EN 50041 standard. Its 30 x 60 mm mounting dimensions make the switch directly compatible to the position switch corresponding to the same DIN standard. The switch is equipped with snap-action contacts with... [See More]
- Classification: Sensor Element/Chip
- Operating Temperature: -60 to 75
- Output: Switched
from Heilind Electronics, Inc.
100 MM RNG,13MMSS HOUSING AXIAL,M7,0-10VDC OUTPUT [See More]
- Classification: Sensor Element/Chip
from Festo Corporation
Based on standard VDI/VDE 3845 (NAMUR). Analog. For monitoring the position of quarter turn actuators. Sensors based on 2D Hall technology [See More]
- Classification: Sensor Element/Chip
- Output: Analog Current
- Measuring Range: 0 to 270
- Operating Temperature: -4 to 176
from POSITAL B.V.
POSITAL has come up with an IP68/69k rated robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only... [See More]
- Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
- Mechanical Range: 0 to 72000
- Measuring Range: 0 to 72000
- Technology: Multi-turn capability; Potentiometer (optional feature); Hall-Effect Pot
from Novotechnik U.S., Inc.
Novotechnik specialty automotive sensors are found in many millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Download Automotive Applications brochure [See More]
- Classification: Sensor Element/Chip
- Mechanical Range: 360
- Measuring Range: 360
- Output: Analog Current
from Allegro MicroSystems Inc.
Crankshaft Position Sensors [See More]
- Classification: Sensor Element/Chip
- Output: Analog Voltage
- Technology: Hall-Effect Pot
from Sensata Technologies
MODELS 1202 / 1302 / 1502 / 1602 / 1702 / 1802. INDUSTRIAL MODELS 1232 / 1632 [See More]
- Classification: Sensor Element/Chip
- Measuring Range: 354 to 358
from Festo Corporation
Based on standard VDI/VDE 3845 (NAMUR). Analog. For monitoring the position of quarter turn actuators. Sensors based on 2D Hall technology [See More]
- Classification: Sensor Element/Chip
- Output: Analog Current
- Measuring Range: 0 to 270
- Operating Temperature: -4 to 176
from POSITAL B.V.
IXARC CANopen heavy duty encoders are ideal for a variety of applications. The fieldbus interface keeps cabling and installation costs down, while providing a great deal of flexibility. A compact size and optional IP69k enviornmental rating make these encoders a perfect match for the rough... [See More]
- Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
- Mechanical Range: 0 to 134217728
- Measuring Range: 0 to 134217728
- Technology: Multi-turn capability; Hall-Effect Pot
from Novotechnik U.S., Inc.
Novotechnik specialty automotive sensors are found in many millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Download Automotive Applications brochure [See More]
- Classification: Sensor Element/Chip
from Allegro MicroSystems Inc.
Crankshaft Position Sensors [See More]
- Classification: Sensor Element/Chip
- Output: Analog Voltage
- Technology: Hall-Effect Pot
- Operating Temperature: -40 to 302
from Sensata Technologies
MODELS 2201 / 2301 / 2501 /2601 / 2701 / 2801 [See More]
- Classification: Sensor Element/Chip
- Measuring Range: 354 to 358
from Festo Corporation
Based on standard VDI/VDE 3845 (NAMUR). Analog. For monitoring the position of quarter turn actuators. Sensors based on 2D Hall technology [See More]
- Classification: Sensor Element/Chip
- Output: Analog Current
- Measuring Range: 0 to 270
- Operating Temperature: -4 to 176
from POSITAL B.V.
POSITAL CANopen optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby covering an overall... [See More]
- Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
- Mechanical Range: 0 to 1073741824
- Measuring Range: 0 to 1073741824
- Technology: Multi-turn capability
from Novotechnik U.S., Inc.
Novotechnik specialty automotive sensors are found in many millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Download Automotive Applications brochure [See More]
- Classification: Sensor Element/Chip
- Mechanical Range: 360
- Measuring Range: 360
- Output: Analog Voltage
from Allegro MicroSystems Inc.
Crankshaft Position Sensors [See More]
- Classification: Sensor Element/Chip
from Sensata Technologies
MODELS 3201 / 3204 / 3207 / 3501 / 3504 / 3507 / 3704 / 3701 [See More]
- Classification: Sensor Element/Chip
- Measuring Range: 1080 to 3600
from Festo Corporation
Pre-assembled mounting adapter for ease of installation. Trip cams can be set easily without additional tools. Sturdy, corrosion-resistant design, ideal for use in harsh operating conditions. Clearly visible 3D position indicator allows rapid detection of the current position of the quarter turn... [See More]
- Classification: Sensor Element/Chip
- Operating Temperature: -4 to 176
- Measuring Range: 0 to 90
from POSITAL B.V.
POSITAL's IXARC CANopen Safety Encoder offers the advantages of increased personnel safety, minimal risk of machines malfunctioning, and reduced costs. This encoder was one of the first encoders to introduce the CANopen safety protocol in the automation industry, and according to the new Machinery... [See More]
- Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
- Mechanical Range: 0 to 1073741824
- Measuring Range: 0 to 1073741824
- Technology: Multi-turn capability
from Novotechnik U.S., Inc.
Novotechnik specialty automotive sensors are found in many millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Download Automotive Applications brochure [See More]
- Classification: Sensor Element/Chip
- Mechanical Range: 350
- Measuring Range: 350
- Output: Analog Voltage
from Allegro MicroSystems Inc.
Camshaft Position Sensors [See More]
- Classification: Sensor Element/Chip
- Output: Analog Voltage
- Technology: Hall-Effect Pot
- Operating Temperature: -40 to 320
from Sensata Technologies
The 5320 Series offers a highly reliable rotary potentiometer sensor that can be easily integrated or re-packaged into a wide variety of existing and new applications. The 5320 Series is ideally suited for tight packaging constraints while providing superior durability, long service life and... [See More]
- Classification: Sensor Element/Chip
- Technology: Potentiometer
from Festo Corporation
Pre-assembled mounting adapter for ease of installation. Trip cams can be set easily without additional tools. Sturdy, corrosion-resistant design, ideal for use in harsh operating conditions. Clearly visible 3D position indicator allows rapid detection of the current position of the quarter turn... [See More]
- Classification: Sensor Element/Chip
- Operating Temperature: -4 to 158
- Measuring Range: 0 to 90
from POSITAL B.V.
The POSITAL DeviceNet Encoders are a robust and accurate solution for absolute positioning at a minimum cost. Consider the recent application by a US paper manufacturer who turned to POSITAL to get the job done on time and on budget. Compared to traditional wiring options, DeviceNet's fieldbus... [See More]
- Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
- Mechanical Range: 0 to 1073741824
- Measuring Range: 0 to 1073741824
- Technology: Multi-turn capability
from Novotechnik U.S., Inc.
Novotechnik specialty automotive sensors are found in many millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Download Automotive Applications brochure [See More]
- Classification: Sensor Element/Chip
- Mechanical Range: 105
- Measuring Range: 105
- Output: Analog Voltage
from Allegro MicroSystems Inc.
Crankshaft Position Sensors [See More]
- Classification: Sensor Element/Chip
- Output: Analog Voltage
- Technology: Hall-Effect Pot
- Operating Temperature: -40 to 320
from Sensata Technologies
The 8360 Series is latest addition to the company ’s line-up of robust, reliable, and highly accurate non-contacting position sensors. The 8360 ’s low profile and throughhole design make it desirable for applications like steering wheel and boom angle, where space is limited and the... [See More]
- Classification: Sensor Element/Chip
- Operating Temperature: -22 to 185
- Accuracy: 0.60
- Maximum Shock: 50
from Festo Corporation
Trip cams can be set easily without additional tools. Sturdy, corrosion-resistant design, ideal for use in harsh operating conditions. Clearly visible 3D position indicator allows rapid detection of the current position of the quarter turn actuator [See More]
- Classification: Sensor Element/Chip
- Operating Temperature: -4 to 140
- Measuring Range: 0 to 90
from POSITAL B.V.
POSITAL EtherCat absolute rotary encoders have the performance and flexibility to meet the needs of the ever changing industrial automation field. [See More]
- Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
- Mechanical Range: 0 to 1073741824
- Measuring Range: 0 to 1073741824
- Technology: Multi-turn capability
from Novotechnik U.S., Inc.
Novotechnik specialty automotive sensors are found in many millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Download Automotive Applications brochure [See More]
- Classification: Sensor Element/Chip
from Allegro MicroSystems Inc.
Motor position sensors [See More]
- Classification: Sensor Element/Chip
from Sensata Technologies
The 9360 Series rotary sensor is a non-contacting Hall effect device with up to 360 ° of rotation and dual outputs. This rugged design is ideally suited for continuous rotation applications where reliability and durability are a priority. The sensor provides absolute position at power on and... [See More]
- Classification: Sensor Element/Chip
- Output: Frequency
- Technology: Hall-Effect Pot
- Accuracy: 0.60
from Festo Corporation
Compact housing with M12 plug connection. Direct mounting on quarter turn actuators to VDI/VDE 3845. AS-Interface ® version with extended addressing options. Intrinsically safe version to ATEX and SIL 2 to IEC 61508 [See More]
- Classification: Sensor Element/Chip
- Operating Temperature: -13 to 158
- Output: Analog Voltage
from POSITAL B.V.
POSITAL EtherNet/IP absolute rotary encoders have the performance and flexibility to meet the needs of the ever changing industrial automation field. Installation is simplified by an integrated switch to support daisy-chain (line) or tree structure. Designed to interface well with Rockwell and... [See More]
- Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
- Mechanical Range: 0 to 1073741824
- Measuring Range: 0 to 1073741824
- Technology: Multi-turn capability
from Novotechnik U.S., Inc.
Novotechnik hollow shaft angle sensors offer high quality construction, precision and accept various shaft sizes and configurations. [See More]
- Classification: Sensor Element/Chip
- Mechanical Range: 354
- Measuring Range: 150
- Output: Analog Voltage
from Allegro MicroSystems Inc.
Camshaft Position Sensors [See More]
- Classification: Sensor Element/Chip
- Output: Analog Voltage
- Technology: Hall-Effect Pot
- Operating Temperature: -40 to 302
from Sensata Technologies
The Duncan 9800 Series Sensor is designed for rugged, continuous under hood environments. Features include high temperature, stable materials; insert molded integral connector/body design to eliminate weak/stress points or leaks during engine wash-down or water exposure. To meet a variety of... [See More]
- Classification: Sensor Element/Chip
- Maximum Vibration: 15
- Maximum Shock: 50
from Festo Corporation
Compact housing with M12 plug connection. Direct mounting on quarter turn actuators to VDI/VDE 3845. AS-Interface ® version with extended addressing options. Intrinsically safe version to ATEX and SIL 2 to IEC 61508 [See More]
- Classification: Sensor Element/Chip
- Operating Temperature: -13 to 158
from POSITAL B.V.
quot;POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn versions. [See More]
- Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
- Mechanical Range: 0 to 1073741824
- Measuring Range: 0 to 1073741824
- Technology: Multi-turn capability; Potentiometer (optional feature)
from Novotechnik U.S., Inc.
Novotechnik hollow shaft angle sensors offer high quality construction, precision and accept various shaft sizes and configurations. [See More]
- Classification: Sensor Element/Chip
- Mechanical Range: 280
- Measuring Range: 280
- Output: Analog Voltage
from Allegro MicroSystems Inc.
Camshaft Position Sensors [See More]
- Classification: Sensor Element/Chip
- Output: Analog Voltage
- Technology: Hall-Effect Pot
- Operating Temperature: -40 to 302
from Sensata Technologies
The Duncan 9800 Series Sensor is designed for rugged, continuous under hood environments. Features include high temperature, stable materials; insert molded integral connector/body design to eliminate weak/stress points or leaks during engine wash-down or water exposure. To meet a variety of... [See More]
- Classification: Sensor Element/Chip
- Maximum Vibration: 15
- Maximum Shock: 50
from Festo Corporation
Compact housing with M12 plug connection. Direct mounting on quarter turn actuators to VDI/VDE 3845. AS-Interface ® version with extended addressing options. Intrinsically safe version to ATEX and SIL 2 to IEC 61508 [See More]
- Classification: Sensor Element/Chip
- Operating Temperature: -13 to 158
from POSITAL B.V.
IXARC High Resolution. Meeting the high performance of an optical encoder, but providing smaller size and significantly higher durability, IXARC high resolution magnetic encoders can replace optical encoders in many applications, even in dynamic situations like motor feedback. No Battery - No... [See More]
- Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter; Gauge/Indicator
- Mechanical Range: 0 to 4294967296
- Measuring Range: 0 to 1073741824
- Technology: Hall-Effect Pot
from Novotechnik U.S., Inc.
Novotechnik hollow shaft angle sensors offer high quality construction, precision and accept various shaft sizes and configurations. [See More]
- Classification: Sensor Element/Chip
- Mechanical Range: 340
- Measuring Range: 340
- Output: Analog Voltage
from Allegro MicroSystems Inc.
Camshaft Position Sensors [See More]
- Classification: Sensor Element/Chip
- Output: Analog Voltage
- Technology: Hall-Effect Pot
- Operating Temperature: -40 to 302
from Sensata Technologies
The Duncan 9800 Series Sensor is designed for rugged, continuous under hood environments. Features include high temperature, stable materials; insert molded integral connector/body design to eliminate weak/stress points or leaks during engine wash-down or water exposure. To meet a variety of... [See More]
- Classification: Sensor Element/Chip
- Maximum Vibration: 15
- Maximum Shock: 50
from POSITAL B.V.
POSITAL Parallel encoders provide reliable positioning for traditional parallel applications. With a wide variety of options and fast delivery times, these are a great alternative for broken encoders that need replacement from other manufacturers. [See More]
- Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
- Mechanical Range: 0 to 67108864
- Measuring Range: 0 to 67108864
- Technology: Multi-turn capability
from Novotechnik U.S., Inc.
Novotechnik hollow shaft angle sensors offer high quality construction, precision and accept various shaft sizes and configurations. [See More]
- Classification: Sensor Element/Chip
- Mechanical Range: 290
- Measuring Range: 290
- Output: Analog Voltage
from Allegro MicroSystems Inc.
Camshaft Position Sensors [See More]
- Classification: Sensor Element/Chip
- Output: Analog Voltage
- Technology: Hall-Effect Pot
- Operating Temperature: -40 to 302
from Sensata Technologies
The Duncan 9800 Series Sensor is designed for rugged, continuous under hood environments. Features include high temperature, stable materials; insert molded integral connector/body design to eliminate weak/stress points or leaks during engine wash-down or water exposure. To meet a variety of... [See More]
- Classification: Sensor Element/Chip
- Maximum Vibration: 15
- Maximum Shock: 50
from POSITAL B.V.
POSITAL PROFIBUS encoders provide reliable fieldbus communication over a bus network. This results in faster installations and simpler wiring, saving time and money. Designed specifically to work with Siemens PLC's there are a variety of options available for these encoders to meet any application's... [See More]
- Classification: Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
- Mechanical Range: 0 to 1073741824
- Measuring Range: 0 to 1073741824
- Technology: Multi-turn capability
from Novotechnik U.S., Inc.
Multi-turn sensors that use the GMR technology (giant magneto resistance), provide absolute position values, do not require any reference signals and need no power supply or buffer battery for detecting the revolutions. The fact that rotations are detected even unpowered and the sensor does not lose... [See More]
- Classification: Sensor Element/Chip
- Mechanical Range: 15840
- Measuring Range: 15840
- Technology: Multi-turn capability; Hall-Effect Pot
from Allegro MicroSystems Inc.
Crankshaft Position Sensors [See More]
- Classification: Sensor Element/Chip
- Output: Analog Voltage
- Technology: Hall-Effect Pot
- Operating Temperature: -40 to 302
from Sensata Technologies
The 9850 Gen II Series offers a highly reliable rotary potentiometer sensor module that can be easily integrated into a wide variety of space-conscious applications requiring installation simplicity, long service life and repeatable accuracy. The 9850 Gen II Series introduces a new, lower profile... [See More]
- Classification: Sensor Element/Chip
- Maximum Vibration: 15
- Maximum Shock: 50
from Novotechnik U.S., Inc.
Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state. [See More]
- Classification: Sensor Element/Chip
- Mechanical Range: 15840
- Measuring Range: 15840
- Technology: Multi-turn capability
from Sensata Technologies
Model 9960 Hall effect rotary position sensors are available in numerous standard configurations with fast, one week delivery. Available configurations include 7 termination options, single or dual outputs and 24 active electrical angles. [See More]
- Classification: Sensor Element/Chip
- Output: Analog Voltage; Frequency
- Technology: Hall-Effect Pot
- Accuracy: 0.60
from Novotechnik U.S., Inc.
Non-contacting magnetic encoder series measures up to 44 turns in a compact 22 mm diameter housing with 16-bit resolution over the entire measurement range and detects position even in unpowered state. [See More]
- Classification: Sensor Element/Chip
- Mechanical Range: 15840
- Measuring Range: 15840
- Technology: Multi-turn capability
from Sensata Technologies
Two standard output configurations (0-5 V ratiometric or 4-20 mA). Amp Superseal 1.5: 3 terminal connector. Available with 12 active angle ranges from +/- 15 up to 360 degrees (in 30 degree increments) in a single output device. Full 360 degree travel range provides versatility. IP67 and IP69K... [See More]
- Classification: Sensor Element/Chip
- Accuracy: 0.60
- Technology: Hall-Effect Pot
from Novotechnik U.S., Inc.
The reliability, accuracy and quality of Novotechnik sensors in elements that can be integrated into applications where more design flexibility is needed than a packaged sensor allows. [See More]
- Classification: Sensor Element/Chip
- Mechanical Range: 355
- Measuring Range: 345
- Output: Analog Voltage
from Sensata Technologies
With its two-part design, the ACW4 analog absolute single-turn sensor offers maximum flexibility when installing it. Application fields : agriculture, construction, forestry vehicles, medical, solar panels... Robustness and excellent resistance to shocks / vibrations. Standard IP 67 protection... [See More]
- Classification: Sensor Element/Chip
- Operating Temperature: -40 to 185
- Accuracy: 0.30
from Novotechnik U.S., Inc.
Novotechnik multi-turn rotary sensors are available in 12 different series/models up to 100 turns. [See More]
- Classification: Sensor Element/Chip
- Mechanical Range: 3800
- Measuring Range: 1095
- Technology: Multi-turn capability
from Sensata Technologies
With its two-part design, the ACW4 CANopen absolute single-turn sensor offers maximum flexibility when installing it. Application fields : agriculture, construction, forestry vehicles, medical, solar panels... Robustness and excellent resistance to shocks / vibrations. Standard IP 67 protection... [See More]
- Classification: Sensor Element/Chip
- Operating Temperature: -40 to 185
- Accuracy: 0.30
from Novotechnik U.S., Inc.
Novotechnik multi-turn rotary sensors are available in 12 different series/models up to 100 turns. [See More]
- Classification: Sensor Element/Chip
- Mechanical Range: 3800
- Measuring Range: 1095
- Technology: Multi-turn capability
from Sensata Technologies
With its 30mm size and a 6mm solid shaft, AHM3 encoder characterizes itself by its strong robustness of the mechanical and electro-magnetic parts, it ’s the most compact really industrial encoder with a solid shaft. Application fields : agriculture, construction, forestry vehicles, medical... [See More]
- Classification: Sensor Element/Chip
- Operating Temperature: -40 to 185
- Accuracy: 0.30
from Novotechnik U.S., Inc.
Novotechnik multi-turn rotary sensors are available in 12 different series/models up to 100 turns. [See More]
- Classification: Sensor Element/Chip
- Mechanical Range: 34560
- Measuring Range: 2160
- Technology: Multi-turn capability
from Sensata Technologies
Kavlico RVDTs are the industry standard for angular and rotary measurements in space, aerospace & industrial applications. The lightweight, robust sensors are capable of up to ±80 °angular range in single or multiple channel designs. RVDTs with integral miniaturized anti-backlash gear... [See More]
- Classification: Sensor Element/Chip
- Technology: RVDT
from Novotechnik U.S., Inc.
Novotechnik multi-turn rotary sensors are available in 12 different series/models up to 100 turns. [See More]
- Classification: Sensor Element/Chip
- Mechanical Range: 3600
- Measuring Range: 1080
- Technology: Multi-turn capability
from Sensata Technologies
CDB Potentiometer draw-wire sensor offer a simple and cost effective solution to measure linear movement. [See More]
- Classification: Sensor Element/Chip
- Operating Temperature: 14 to 248
from Novotechnik U.S., Inc.
Novotechnik multi-turn rotary sensors are available in 12 different series/models up to 100 turns. [See More]
- Classification: Sensor Element/Chip
- Technology: Multi-turn capability
from Novotechnik U.S., Inc.
Novotechnik multi-turn rotary sensors are available in 12 different series/models up to 100 turns. [See More]
- Classification: Sensor Element/Chip
- Technology: Multi-turn capability
from Novotechnik U.S., Inc.
Rotary Position Sensors. RSK-3200 Series. Shaft connectivity options. Built-in coupling accepts D-shaft or custom options. Non-contacting, magnetic measuring principle (Hall effect). Redundant system option. Measuring range up to 360 °. Temperature range -40 ° up to +125 °C. Easy... [See More]
- Classification: Sensor Element/Chip
- Mechanical Range: 360
- Measuring Range: 360
- Technology: Hall-Effect Pot
from Novotechnik U.S., Inc.
This category combines absolute angle measurement Hall effect sensors and potentiometric sensors with resistive elements – including rotary potentiometers and panel mount types. Sub categories include low torque, precision, heavy duty, geared potentiometers, auto sport, magnetic encoders and... [See More]
- Classification: Sensor Element/Chip
- Mechanical Range: 360
- Measuring Range: 360
- Technology: Potentiometer; Hall-Effect Pot
from Bourns, Inc.
A rotary position sensor translates angular mechanical position to an electrical signal. Rotary position sensors are designed for applications that typically require frequent adjustment. Shaftless designs allow for different engagement mechanisms, such as a customized shaft, a motor control, a human... [See More]
- Classification: Sensor Element/Chip
- Mechanical Range: 10 to 3600
- Measuring Range: 330 to 340
- Technology: Multi-turn capability; Potentiometer
from MultiDimension Technology Co., Ltd.
Description. The output voltage of the AMR3013P AMR angle sensor is proportional to the sine or cosine functions of two times of the angle – sin(2 α) and cos(2 α) – of a magnetic field applied parallel to the surface of the sensor, which can be provided by a small magnet... [See More]
- Classification: Sensor Element/Chip
- Measuring Range: 180
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
RADS Series Hall-effect rotary angle displace sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. Multiple operating ranges from 60 ° to 360 ° are tolerant to over-travel and allow for usage in most common applications. Low voltage... [See More]
- Classification: Sensor Element/Chip
- Output: Analog Voltage
from Littelfuse, Inc.
The purpose of the Clutch Position Sensor is to interact with a magnet fixed to the master cylinder piston to indicate the position of the clutch pedal. Applications: Engine start systems Cruise control systems Clutch position Littelfuse vehicle sensors are designed for customer-specific... [See More]
- Classification: Sensor Element/Chip
from Bourns, Inc.
Panel controls are designed for applications that typically require frequent adjustment. Both rotary and slide panel control types are available. A selection of elements includes carbon, cermet, and conductive plastic. These devices are available in various sizes and shaft/bushing combinations. Some... [See More]
- Classification: Sensor Element/Chip
- Technology: Potentiometer
- Measuring Range: 220 to 285
- Operating Temperature: -67 to 302
from MultiDimension Technology Co., Ltd.
Description. TMR3365 is a non-contact, high-speed, high-precision digital magnetic angle sensor from MultiDimension Technology (MDT). It captures the magnetic field signal and calculates the rotation angle by sensing the rotation of the magnet above the sensor. The sensor integrates a tunneling... [See More]
- Classification: Sensor Element/Chip
- Measuring Range: 360
from Littelfuse, Inc.
The Absolute Rotor Position Sensor is an angular position sensor measuring rotational angle of any rotary application, such as motor position, steering wheel angle, etc. Applications: Rotor position sensing of Brushless DC (BLDC) motors Rotary position sensing up to 360 °, e.g. steering angle... [See More]
- Classification: Sensor Element/Chip
from Bourns, Inc.
A rotary position sensor translates angular mechanical position to an electrical signal. Rotary position sensors are designed for applications that typically require frequent adjustment. Shaftless designs allow for different engagement mechanisms, such as a customized shaft, a motor control, a human... [See More]
- Classification: Sensor Element/Chip
- Mechanical Range: 10 to 6480
- Measuring Range: 1080 to 5760
- Technology: Multi-turn capability
from MultiDimension Technology Co., Ltd.
Description. TMR3366 is a non-contact, high-speed, high-precision digital magnetic angle sensor from MultiDimension Technology (MDT). It captures the magnetic field signal and calculates the rotation angle by sensing the rotation of the magnet above the sensor. The sensor integrates a tunneling... [See More]
- Classification: Sensor Element/Chip
- Measuring Range: 360
from Littelfuse, Inc.
The Transmission shifter position sensor is a Hall Effect based angular position sensor that can be designed to detect specific transmission positions such as P-R-N-D-S. Applications: Transmission PRNDS position Littelfuse vehicle sensors are designed for customer-specific applications and... [See More]
- Classification: Sensor Element/Chip
from Bourns, Inc.
A rotary position sensor translates angular mechanical position to an electrical signal. Rotary position sensors are designed for applications that typically require frequent adjustment. Shaftless designs allow for different engagement mechanisms, such as a customized shaft, a motor control, a human... [See More]
- Classification: Sensor Element/Chip
- Mechanical Range: 10 to 360
- Measuring Range: 340
- Output: Analog Voltage
from MultiDimension Technology Co., Ltd.
Description. The dual-axis output voltages of the TMR3002 TMR angle sensor are proportional to the sine and cosine of the angle of a magnetic field applied parallel to the surface of the sensor, which can be provided by a small magnet positioned above the device. The TMR3002 includes two Wheatstone... [See More]
- Classification: Sensor Element/Chip
- Measuring Range: 360
from Littelfuse, Inc.
The sensor detects the shaft rotation and outputs the signal proportional to the shaft angle position. Applications: Pedal position Absolute rotary encoder Throttle position EGR Flap valves Shaft position The sensor detects the shaft rotation and outputs the signal proportional to the shaft angle... [See More]
- Classification: Sensor Element/Chip
from Bourns, Inc.
Precision potentiometers are designed for control applications where accuracy and high-reliability is important. These devices are available in conductive plastic, wirewound or Hybritron ® element types, and in various sizes. Both single-turn and multiturn models are available. Typical... [See More]
- Classification: Sensor Element/Chip
- Technology: Potentiometer
- Measuring Range: 1080 to 3600
- Operating Temperature: -85 to 257
from MultiDimension Technology Co., Ltd.
Description. The AMR3003 is a magnetic angle sensor based on anisotropic magnetoresistance (AMR) technology. It senses the magnetic field parallel to the surface of the sensor with the range of magnetic field rotation angle θ from 0 ° to 180 °, and outputs voltage proportional to the... [See More]
- Classification: Sensor Element/Chip
- Measuring Range: 0 to 180
from Littelfuse, Inc.
The Hall Effect Linear Position Sensor detects the position of each fork in DCT. One position sensor matches to one magnet assembly to work together; there are four pairs in total to detect Fork Position, 1~7 and reverse position. Applications: Transmission fork position Linear stroke Littelfuse... [See More]
- Classification: Sensor Element/Chip
from Bourns, Inc.
Precision potentiometers are designed for control applications where accuracy and high-reliability is important. These devices are available in conductive plastic, wirewound or Hybritron ® element types, and in various sizes. Both single-turn and multiturn models are available. Typical... [See More]
- Classification: Sensor Element/Chip
- Technology: Potentiometer
- Measuring Range: 320 to 350
- Output: Analog Voltage
from MultiDimension Technology Co., Ltd.
Description. The AMR3008 is a magnetic angle sensor based on anisotropic magnetoresistance (AMR) technology. It senses the magnetic field parallel to the surface of the sensor with the range of magnetic field rotation angle θ from 0 ° to 180 °, and outputs voltage proportional to the... [See More]
- Classification: Sensor Element/Chip
- Measuring Range: 0 to 180
from MultiDimension Technology Co., Ltd.
Description. TMR3005 angle sensor adopts two orthogonal push-pull Wheatstone bridge design, and each bridge contains four high-sensitivity TMR sensing elements to produce a best-in-class peak-to-peak output signal as large as 65% of the supply voltage, thereby eliminating many external signal... [See More]
- Classification: Sensor Element/Chip
- Measuring Range: 360
from MultiDimension Technology Co., Ltd.
Description. TMR3016 contains a push-pull Wheatstone bridge, which is composed of four high-sensitivity tunneling magnetoresistance (TMR) elements. The sensor outputs a sinusoidal signal, and the period of this signal corresponds to a 360 ° rotation of the magnetic field direction within the... [See More]
- Classification: Sensor Element/Chip
- Measuring Range: 360
from MultiDimension Technology Co., Ltd.
Description. TMR3017 contains a push-pull Wheatstone bridge, which is composed of four high-sensitivity tunneling magnetoresistance (TMR) elements. The sensor outputs a sinusoidal signal, and the period of the signal is that the di rection of the magnetic field rotates 360 ° in the sensing... [See More]
- Classification: Sensor Element/Chip
- Measuring Range: 360
from MultiDimension Technology Co., Ltd.
Description. The output voltages of the dual-axis TMR3004 TMR high-field angle sensor are proportional to the sine and cosine of the angle of a magnetic field applied parallel to the surface of the TMR3004. These sine and cosine signals are provided by two orthogonal full bridge TMR angle sensors. [See More]
- Classification: Sensor Element/Chip
- Measuring Range: 360
from MultiDimension Technology Co., Ltd.
Description. The TMR3022 angle sensor is designed with two sets of redundant Wheatstone bridge structures, each consisting of four high-sensitivity tunneling magnetoresistance (TMR) sensor elements, forming two sets of half-bridge structures that separately output SIN single-ended voltage and COS... [See More]
- Classification: Sensor Element/Chip
- Measuring Range: 360
from MultiDimension Technology Co., Ltd.
Description. The TMR3081 high-precision magnetic angle sensor adopts two orthogonal push-pull Wheatstone bridge design, and each bridge contains four high-sensitivity TMR sensing elements. Such design effectively compensates thermal drift ensuring high performance in harsh conditions. The voltage... [See More]
- Classification: Sensor Element/Chip
- Measuring Range: 360
from MultiDimension Technology Co., Ltd.
Description. The TMR3083 high-precision magnetic angle sensor adopts two orthogonal push-pull Wheatstone bridge design, and each bridge contains four high-sensitivity TMR sensing elements. Such design effectively compensates thermal drift ensuring high performance in harsh conditions. The voltage... [See More]
- Classification: Sensor Element/Chip
- Measuring Range: 360