3.5 mm RF Power Dividers and RF Power Combiners

2 Results
2-Way Power Dividers/Combiners -- NPD2-0-26500-1-3
from kTB Solutions

kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas. [See More]

  • Connectors: 3.5mm; 3.5mm
  • Frequency: 0.00 to 26500.00
  • 0º Power Divider Division:: 2-Way
  • Insertion Loss: 7.50
2 Way Power Divider 3.5mm Connectors To 26.5 GHz Rated at 1 Watts -- MPR26-2A
from Fairview Microwave Inc.

RF power divider part number MPR26-2A is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with 3.5mm connectors. Our 2 way RF power divider is rated for a minimum frequency of DC and a maximum frequency of... [See More]

  • Connectors: 3.5mm
  • 0º Power Divider Division:: 2-Way
  • Divider / Combiner Type: 0º
  • Frequency: 26500.00