8-Way RF Power Dividers and RF Power Combiners

54 Results
Hybrid Combiner -- 5o8T1504401200
from 5o.com

Frequency Range 70 to 3800MHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request. [See More]

  • 0º Power Divider Division:: 8-Way
  • Frequency: 350000.00 to 520000.00
  • Connectors: SMA; Type N; N, SMA
  • Insertion Loss: 0.80
Active RF Power Splitters -- MAAM-010237-TR1000 [MAAM-010237-TR1000 from MACOM]
from Richardson RFPD

The MAAM-010237 CATV 8-way active splitter with the default loop-through path is a GaAs MMIC which exhibits low noise figure and distortion in a lead-free 4mm 24-lead PQFN plastic package. The design features 75 Ohm inputs and outputs. This device is ideally suited for multi-tuner set top boxes,... [See More]

  • 0º Power Divider Division:: 8-Way
  • Frequency: 50.00 to 1100.00
  • Package Type / Form Factor: PQFN
8 Ways DC Pass Power Splitter, 600 - 2400 MHz, 75Ω -- ZB8PD-242-75-F+
from Mini-Circuits

8 Ways DC Pass Power Splitter, 600 - 2400 MHz, 75 Ω [See More]

  • 0º Power Divider Division:: 8-Way
  • Insertion Loss: 0.70
  • Frequency: 600.00 to 2450.00
  • Isolation: 20.00
8-Way Power Dividers/Combiners -- NPD8-0-10000
from kTB Solutions

kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas. [See More]

  • 0º Power Divider Division:: 8-Way
  • Frequency: 0.00 to 10000.00
  • Connectors: SMA; SMA
  • Insertion Loss: 18.00
Power Splitters/Combiners -- WM6PD-2-18-S
from Werbel Microwave LLC

WM6PD-2-18-S is a wideband 6-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in an aluminum enclosure measuring 6.00 x 4.00 x 0.38 inches. The device is RoHS compliant. The product has been in regular production since 2016. This is a “true ” six-way split... [See More]

  • 0º Power Divider Division:: 6-Way; 8-Way
  • Frequency: 18000.00
  • Package Type / Form Factor: Connectorized Module
MLDD 8-Way Power Dividers 8010180 -- 8010180
from KRYTAR, Inc.

An 8-way power divider splits an input signal into eight output signals with minimal losses. 8-way power dividers are widely used in wireless systems requiring an even division of input power, providing signals at 8 output ports. Unless otherwise specified, the output signals generated by an 8-way... [See More]

  • 0º Power Divider Division:: 8-Way
  • Insertion Loss: 5.50
  • Frequency: 1000.00 to 18000.00
  • Isolation: 17.00
Rx Splitter -- 5o8471U1
from 5o.com

Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request. [See More]

  • 0º Power Divider Division:: 8-Way
  • Frequency: 350000.00 to 520000.00
  • Connectors: Type N; N
  • Operating Temperature: -30 to 75
N-Way Divider / Combiner -- 2089-6807-00 [2089-6807-00 from MACOM]
from Richardson RFPD

These eight-way in-phase power divides combine reliable strip transmission line design techniques with Small size and light weight to achieve excellent performance over octave and multi-octave and multi-octave frequency ranges. They may also be used to combine in-phase signals applied at the... [See More]

  • 0º Power Divider Division:: 8-Way
  • Frequency: 8000.00
  • Package Type / Form Factor: Connectorized; Connectorized
  • Insertion Loss: 2.00
8 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω -- ZB8PD-22-75+
from Mini-Circuits

8 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75 Ω [See More]

  • 0º Power Divider Division:: 8-Way
  • Operating Temperature: -55 to 100
Power Splitters/Combiners -- WM8PD-0.5-6-S
from Werbel Microwave LLC

WM8PD-0.5-6-S is an 8-way in-line power splitter covering the continuous bandwidth of 500 MHz to 6 GHz in an enclosure measuring 6.50 x 4.97 x 0.55 inches with versatile mounting options. The device is RoHS compliant. Wide spacing between the output pairs of connectors allows for ease of the... [See More]

  • 0º Power Divider Division:: 8-Way
  • Frequency: 500.00 to 6000.00
  • Package Type / Form Factor: Connectorized Module
MLDD 8-Way Power Dividers 8020180 -- 8020180
from KRYTAR, Inc.

An 8-way power divider splits an input signal into eight output signals with minimal losses. 8-way power dividers are widely used in wireless systems requiring an even division of input power, providing signals at 8 output ports. Unless otherwise specified, the output signals generated by an 8-way... [See More]

  • 0º Power Divider Division:: 8-Way
  • Insertion Loss: 5.50
  • Frequency: 2000.00 to 18000.00
  • Isolation: 17.00
Tx & Rx Multicoupler -- 5o2T8R452UB22
from 5o.com

Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request. [See More]

  • 0º Power Divider Division:: 2-Way; 8-Way
  • Insertion Loss: 5.50
  • Frequency: 350000.00 to 520000.00
N-Way Divider / Combiner -- APD-8-2G18G-SFF-30W
from Richardson RFPD

PMI Model No. APD-8-2G18G-SFF-30W is a 8-Way Power Divider operating over the 2.0 to 18.0 GHz frequency range. This power divider demonstrates a low insertion loss of 2.6 dB maximum with an isolation of 16 dB minimum. [See More]

  • 0º Power Divider Division:: 8-Way
  • Connectors: SMA
  • Package Type / Form Factor: Connectorized; Connector SMA/SMA
  • Frequency: 2000.00 to 18000.00
8 Ways Power Splitter, 2.4 - 2.5 GHz, 8000W, 50Ω -- COM-2G42G58K0+
from Mini-Circuits

Mini-Circuits ’ COM-2G42G58K0+ is an 8-way 0 ˚/ 180 ˚ non-isolating combiner providing very high power handling and exceptionally low insertion loss across 2400 to 2500 MHz. It is designed to maximize the efficiency of high-power amplifiers and generators working in the ISM 2.45GHz... [See More]

  • 0º Power Divider Division:: 8-Way
  • Insertion Loss: 0.10
  • Frequency: 2400.00 to 2500.00
  • Amplitude Unbalance: 0.10
Power Splitters/Combiners -- WM8PD-0.55-7.4-SMP
from Werbel Microwave LLC

WM8PD-0.55-7.4-SMP (formerly known as D-8774-SMP) is an 8-way splitter to cover 7.4GHz for Wi-Fi 6E signal distribution. Its compact size with SMP male connectors and recessed cover design to mitigate RF leakage make it ideal for dense configurations. [See More]

  • 0º Power Divider Division:: 8-Way
  • Connectors: SMP
  • Package Type / Form Factor: Connectorized Module
  • Frequency: 7400.00
Tx Combiner -- 5o8461U0
from 5o.com

Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request. [See More]

  • 0º Power Divider Division:: 8-Way
  • Frequency: 100000.00 to 200000.00
  • Connectors: Type N; N
  • Insertion Loss: 10.50
8 Ways Power Splitter, 50 - 90 MHz, 75Ω -- ZFSC-8375
from Mini-Circuits

8 Ways Power Splitter, 50 - 90 MHz, 75 Ω [See More]

  • 0º Power Divider Division:: 8-Way
  • Operating Temperature: -55 to 100
Power Splitters/Combiners -- WM8PD-0.6-7.4-S1
from Werbel Microwave LLC

WM8PD-0.6-7.4-S1 is an 8-way single-sided connector configuration power splitter covering the continuous bandwidth of 600 MHz to 7.4 GHz in an enclosure measuring 6.50 x 5.60 x 0.55 inches with versatile mounting options. The device is RoHS compliant. This part has versatile mounting options. Thru... [See More]

  • 0º Power Divider Division:: 8-Way
  • Connectors: UHF
  • Package Type / Form Factor: Connectorized Module
  • Frequency: 600.00 to 7400.00
Active Splitter Rack, 8-Way, 30 MHz - 6 GHz, 1U, SMA & N-type -- ZT-415
from Mini-Circuits

Mini-Circuits ’ ZT-415 is an 8-way active power splitter covering an extremely wide bandwidth from 30 MHz to 6 GHz, ideally suited for cellular, satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from the AC mains input with internal... [See More]

  • 0º Power Divider Division:: 8-Way
  • Frequency: 30.00 to 6000.00
  • Connectors: SMA
  • Isolation: 18.00 to 65.00
Power Splitters/Combiners -- WM8PD-0.7-4-B
from Werbel Microwave LLC

WM8PD-0.7-4-B (formerly known as D-8047-BNC) is an 8-way in-line Wilkinson Power Divider covering 700 MHz to 4 GHz. The unique circuit structure ensures a smooth roll-down beyond 4 GHz to account for frequency drifting near the band edge. Aluminum enclosure measures 7.3 ” wide x 4.35 ”... [See More]

  • 0º Power Divider Division:: 8-Way
  • Connectors: BNC
  • Package Type / Form Factor: Connectorized Module
  • Frequency: 700.00 to 4000.00
Active Splitter Rack, 8-Way, 950 - 2150 MHz, 1U, SMA -- ZT-338
from Mini-Circuits

Mini-Circuits ’ ZT-338 is an 8-way active power splitter covering L-band 950-2150 MHz, ideally suited for satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from the AC mains input to give unity gain from input to each output. The system is... [See More]

  • 0º Power Divider Division:: 8-Way
  • Frequency: 950.00 to 2150.00
  • Connectors: SMA
  • Isolation: 18.00 to 35.00
Power Splitters/Combiners -- WM8PD-18-40-K
from Werbel Microwave LLC

The WM8PD-18-40-K from Werbel Microwave is an 8-way power divider covering 18 to 40 GHz, housed in a green-painted aluminum enclosure and equipped with 2.92 mm female connectors. It features a minimum return loss of 11.7 dB (equivalent to 1.7:1 VSWR) at both the input and output ports, with typical... [See More]

  • 0º Power Divider Division:: 8-Way
  • Frequency: 40000.00
  • Package Type / Form Factor: Connectorized Module
Splitter / Combiner Panel, 2 x 8-Way, 0.6 - 6 GHz, 1U, SMA -- ZT-393
from Mini-Circuits

Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within... [See More]

  • 0º Power Divider Division:: 8-Way
  • Connectors: SMA
  • Package Type / Form Factor: Connectorized
  • Frequency: 600.00 to 6000.00
Power Splitters/Combiners -- WM8PD-2-18-S
from Werbel Microwave LLC

WM8PD-2-18-S is a wideband 8-way in-line power splitter covering a continuous bandwidth of 2 to 18 GHz in an aluminum enclosure measuring 5.75 x 4.46 x 0.38 inches. One product covers S, C, X and Ku bands. Connectors are stainless steel for ruggedness and durability. The device is RoHS compliant but... [See More]

  • 0º Power Divider Division:: 8-Way
  • Frequency: 18000.00
  • Package Type / Form Factor: Connectorized Module
Splitter Panel, 4 x 8-Way, 0.5 - 6 GHz, 1U, SMA -- ZT-299
from Mini-Circuits

Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within... [See More]

  • 0º Power Divider Division:: 8-Way
  • Connectors: SMA
  • Package Type / Form Factor: Connectorized
  • Frequency: 500.00 to 6000.00
Power Splitters/Combiners -- WM8PD-20-3000M-S
from Werbel Microwave LLC

The model is an 8-way splitter covering the band 20MHz to 3GHz in one unit. Enclosure is a rugged aluminum housing. The recessed cover design minimizes RF leakage. Designed, assembled and tested in the USA. [See More]

  • 0º Power Divider Division:: 8-Way
  • Frequency: 20.00 to 3000.00
  • Package Type / Form Factor: Connectorized Module
Splitter Rack, 2 x 8 Way, 30 - 2000 MHz, 1U, SMA -- ZT-402
from Mini-Circuits

Mini-Circuits ’ rack-mounted test solutions enable convenient integration of any combination of passive or active RF and microwave components within complex production test environments. A wide range of standard configurations are supplied from stock, with custom configurations available upon... [See More]

  • 0º Power Divider Division:: 8-Way
  • Connectors: SMA
  • Package Type / Form Factor: Connectorized
  • Frequency: 30.00 to 2000.00
Power Splitters/Combiners -- WM8PD-6-26.5-S
from Werbel Microwave LLC

Model WM8PD-6-26.5-S from Werbel Microwave is a wideband 8-way in-line power splitter covering of 6 to 26.5 GHz with excellent return loss, low insertion loss, and high isolation performance. Return loss 19dB typical. Insertion loss 1.3dB typical. Isolation 19dB typical. Amplitude balance... [See More]

  • 0º Power Divider Division:: 8-Way
  • Frequency: 26500.00
  • Package Type / Form Factor: Connectorized Module
50 Ohm (Low Power) Power Divider/Combiner, Reactive -- 50PD-570-SMA
from JFW Industries, Inc.

Characteristics of Resistive Power Divider/Combiner. Resistive power dividers/combiners function all the way down to DC. Resistive Power dividers/combiners can be used to combine several signals or split a single signal. Due to their symmetric design, the isolation of a resistive divider/combiner is... [See More]

  • 0º Power Divider Division:: 8-Way
  • Package Type / Form Factor: Connectorized
  • Category: Passive
  • Connectors: SMA
1U Signal Splitter System containing 4 units of 8-Way Power Dividers of 0.5-6GHz -- 4ZPD8S-005060-1U
from ZTS Technologies Co., Ltd

8 Way Signal Splitter Distribution System is a rack-mounted 1U, contains several units of 8-Way power dividers, input and output ports are on the same panel. [See More]

  • 0º Power Divider Division:: 8-Way
  • Frequency: 500.00 to 6000.00
  • Connectors: SMA
  • Insertion Loss: 2.50
4008 Series -- Model 4238
from Spectrum Microwave

Designed to Meet MIL-E-5400 Class 3, SMA Female Connectors per MIL-PRF-39012, High Isolation Wilkinson Circuit Design [See More]

  • 0º Power Divider Division:: 8-Way
  • Divider / Combiner Type: 0º
  • Category: Passive
  • Package Type / Form Factor: Connectorized
Multicoupler -- ADMC8
from Rohde & Schwarz USA, Inc.

The R &S ®ADMC8 is a multicoupler specifically designed for Rohde & Schwarz ATC receivers. The space-saving R &S ®ADMC8 optimally supports typical ATC system installations with eight receivers operated in parallel on one antenna. The intelligent switching concept of the R &S... [See More]

  • 0º Power Divider Division:: 8-Way
  • Divider / Combiner Type: 0º
  • Category: Active
  • Package Type / Form Factor: Rack mount unit
8-Way In-Phase Divider/Combiner -- DC08
from Emhiser Research, Inc.

Applications. These Dividers where designed for cell site applications where Tele-Tech ’s proprietary processes guarantee low loss, high isolation, and uniform part-to-part performance. In addition Tele-Tech ’s plating process insures years of high performance under the worst... [See More]

  • 0º Power Divider Division:: 8-Way
  • Divider / Combiner Type: 0º
  • Category: Passive
  • Package Type / Form Factor: Connectorized
8 Way Power Divider 4.1/9.5 Mini DIN Interface to 2.7 GHz Rated at 30 Watts -- FMDV1039A
from Fairview Microwave Inc.

RF power divider part number FMDV1039A is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 8 way with 4.1/9.5 Mini DIN connectors. Our 8 way RF power divider is rated for a minimum frequency of 698 MHz and a... [See More]

  • 0º Power Divider Division:: 8-Way
  • Frequency: 698.00 to 2700.00
  • Divider / Combiner Type: 0º
  • Power: 30.00
Wilkinson 8-Way Power Divider -- PS8-01-454/5N
from Pulsar Microwave Corporation

RoHS compliant, Custom frequency bands &optimized specifications available [See More]

  • 0º Power Divider Division:: 8-Way
  • Divider / Combiner Type: 0º
  • Category: Passive
  • Package Type / Form Factor: Connectorized
50 Ohm (Low Power) Power Divider/Combiner, Resistive -- 50PD-746
from JFW Industries, Inc.

Characteristics of Resistive Power Divider/Combiner. Resistive power dividers/combiners function all the way down to DC. Resistive Power dividers/combiners can be used to combine several signals or split a single signal. Due to their symmetric design, the isolation of a resistive divider/combiner is... [See More]

  • 0º Power Divider Division:: 8-Way
  • Package Type / Form Factor: Connectorized
  • Category: Passive
  • Connectors: SMA
8 Way 0.5-18GHz SMA Power Divider -- ZPD8S-005180
from ZTS Technologies Co., Ltd

ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application. Test & Measurement. Military... [See More]

  • 0º Power Divider Division:: 8-Way
  • Frequency: 500.00 to 18000.00
  • Connectors: SMA
  • Insertion Loss: 7.00
8-Way In-Phase Divider/Combiner -- DS80
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]

  • 0º Power Divider Division:: 8-Way
  • Divider / Combiner Type: 0º
  • Category: Passive
  • Package Type / Form Factor: Plugin
8 Way Power Divider N Connectors From 698 MHz to 2.7 GHz Rated at 5 Watts -- SMP8758
from Fairview Microwave Inc.

RF power divider part number SMP8758 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 8 way with N connectors. Our 8 way RF power divider is rated for a minimum frequency of 698 MHz and a maximum frequency of... [See More]

  • 0º Power Divider Division:: 8-Way
  • Connectors: Type N
  • Divider / Combiner Type: 0º
  • Frequency: 698.00 to 2700.00
75 Ohm Power Divider/Combiner, Reactive -- 75PD-075
from JFW Industries, Inc.

Characteristics of Resistive Power Divider/Combiner. Resistive power dividers/combiners function all the way down to DC. Resistive Power dividers/combiners can be used to combine several signals or split a single signal. Due to their symmetric design, the isolation of a resistive divider/combiner is... [See More]

  • 0º Power Divider Division:: 8-Way
  • Package Type / Form Factor: Connectorized
  • Category: Passive
  • Connectors: BNC; Type F; Type N
8 Way 0.5-6GHz SMA Power Divider -- ZPD8S-005060
from ZTS Technologies Co., Ltd

ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application. Test & Measurement. Military... [See More]

  • 0º Power Divider Division:: 8-Way
  • Frequency: 500.00 to 6000.00
  • Connectors: SMA
  • Insertion Loss: 2.50
8 Way Power Divider N Interface from 5 MHz to 500 MHz Rated at 10 Watts -- FMDV1052
from Fairview Microwave Inc.

RF power divider part number FMDV1052 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 8 way with N connectors. Our 8 way RF power divider is rated for a minimum frequency of 5 MHz and a maximum frequency of... [See More]

  • 0º Power Divider Division:: 8-Way
  • Connectors: Type N
  • Divider / Combiner Type: 0º
  • Frequency: 5.00 to 500.00
Power Divider/Combiner Assembly -- 50PDA-071
from JFW Industries, Inc.

Power divider/combiner assemblies are typically used with custom RF test equipment. If you have a specific application for a power divider/combiner assembly, please send us a block diagram of your requirement. JFW does not change NRE's for new power divider combiner assembly models. We pride... [See More]

  • 0º Power Divider Division:: 8-Way
  • Package Type / Form Factor: Connectorized
  • Category: Passive
  • Connectors: Type N
8 Way 1-18GHz SMA Power Divider -- ZPD8S-010180
from ZTS Technologies Co., Ltd

ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application. Test & Measurement. Military... [See More]

  • 0º Power Divider Division:: 8-Way
  • Frequency: 1000.00 to 18000.00
  • Connectors: SMA
  • Insertion Loss: 2.50
8 Way Power Divider N Interface to 2.7 GHz Rated at 30 Watts -- FMDV1038A
from Fairview Microwave Inc.

RF power divider part number FMDV1038A is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 8 way with N connectors. Our 8 way RF power divider is rated for a minimum frequency of 698 MHz and a maximum frequency... [See More]

  • 0º Power Divider Division:: 8-Way
  • Connectors: Type N
  • Divider / Combiner Type: 0º
  • Frequency: 698.00 to 2700.00
Reactive Power Divider/Combiner -- 50PD-838
from JFW Industries, Inc.

Model 50PD-838 N is a 50 Ohm reactive 8-Way power divider/combiner that operates 400-6000 MHz. It uses a reactive Wilkinson splitter design which is ideal when the application is to fan-in or fan-out RF signals with minimum loss. It is only available with N female coaxial RF connectors. It has one... [See More]

  • 0º Power Divider Division:: 8-Way
  • Divider / Combiner Type: 0º
  • Category: Passive
  • Package Type / Form Factor: Connectorized
8 Way 10-26.5GHz SMA Power Divider -- ZPD8S-100265
from ZTS Technologies Co., Ltd

ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application. Test & Measurement. Military... [See More]

  • 0º Power Divider Division:: 8-Way
  • Frequency: 10000.00 to 26500.00
  • Connectors: SMA
  • Insertion Loss: 3.00
8 Way Power Divider SMA Connectors From 2 GHz to 8 GHz Rated at 30 Watts -- MP0208-8
from Fairview Microwave Inc.

RF power divider part number MP0208-8 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 8 way with SMA connectors. Our 8 way RF power divider is rated for a minimum frequency of 2 GHz and a maximum frequency of... [See More]

  • 0º Power Divider Division:: 8-Way
  • Connectors: SMA
  • Divider / Combiner Type: 0º
  • Frequency: 2000.00 to 8000.00
Reactive Power Divider/Combiner -- 50PD-848
from JFW Industries, Inc.

Model 50PD-848 SMA is a 50 Ohm reactive 8-Way power divider/combiner that operates 350-6000 MHz. It uses a reactive Wilkinson splitter design which is ideal when the application is to fan-in or fan-out RF signals with minimum loss. It is only available with SMA female coaxial RF connectors. It has... [See More]

  • 0º Power Divider Division:: 8-Way
  • Divider / Combiner Type: 0º
  • Category: Passive
  • Package Type / Form Factor: Connectorized
8 Way 2-18GHz SMA Power Divider -- ZPD8S-020180
from ZTS Technologies Co., Ltd

ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application. Test & Measurement. Military... [See More]

  • 0º Power Divider Division:: 8-Way
  • Frequency: 2000.00 to 18000.00
  • Connectors: SMA
  • Insertion Loss: 2.80
8 Way Power Divider SMA Connectors From 500 MHz to 2 GHz Rated at 30 Watts -- MP8309-8
from Fairview Microwave Inc.

RF power divider part number MP8309-8 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 8 way with SMA connectors. Our 8 way RF power divider is rated for a minimum frequency of 500 MHz and a maximum frequency... [See More]

  • 0º Power Divider Division:: 8-Way
  • Connectors: SMA
  • Divider / Combiner Type: 0º
  • Frequency: 500.00 to 2000.00
8 Way 6-18GHz SMA Power Divider -- ZPD8S-060180
from ZTS Technologies Co., Ltd

ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application. Test & Measurement. Military... [See More]

  • 0º Power Divider Division:: 8-Way
  • Frequency: 6000.00 to 18000.00
  • Connectors: SMA
  • Insertion Loss: 2.60
8 Way Power Divider SMA Connectors Wilkinson From 500 MHz to 2 GHz Rated at 30 Watts -- FMDV0023
from Fairview Microwave Inc.

RF power divider part number FMDV0023 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 8 way with SMA connectors. Our 8 way RF power divider is rated for a minimum frequency of 500 MHz and a maximum frequency... [See More]

  • 0º Power Divider Division:: 8-Way
  • Connectors: SMA
  • Divider / Combiner Type: 0º
  • Frequency: 500.00 to 2000.00
8 Way Power Divider SMA Connectors Wilkinson From 800 MHz to 2.5 GHz Rated at 30 Watts -- FMDV0021
from Fairview Microwave Inc.

RF power divider part number FMDV0021 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 8 way with SMA connectors. Our 8 way RF power divider is rated for a minimum frequency of 800 MHz and a maximum frequency... [See More]

  • 0º Power Divider Division:: 8-Way
  • Connectors: SMA
  • Divider / Combiner Type: 0º
  • Frequency: 800.00 to 2500.00