3-Way RF Power Dividers and RF Power Combiners

52 Results
Hybrid Combiner -- 5o3T150304800
from 5o.com

Frequency Range 70 to 3800MHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request. [See More]

  • 0º Power Divider Division:: 3-Way
  • Frequency: 136000.00 to 174000.00
  • Connectors: SMA; Type N; N, SMA
  • Insertion Loss: 0.90
RF Power Dividers/Splitters -- 1465-DS-117-PIN-ND [DS-117-PIN from MACOM]
from DigiKey

RF Power Divider 1MHz ~ 300MHz Isolation (Min) 30dB, 1.5 VSWR (Max), 4 ° Imbalance (Max) FP-3 [See More]

  • 0º Power Divider Division:: 3-Way
  • Insertion Loss: 1.00
  • Package Type / Form Factor: FP-3
  • Isolation: 30.00
3 Ways Core & Wire Power Splitter, 1 - 300 MHz, 50Ω -- AD3PS-1+
from Mini-Circuits

3 Ways Core & Wire Power Splitter, 1 - 300 MHz, 50 Ω [See More]

  • 0º Power Divider Division:: 3-Way
  • Insertion Loss: 0.30
  • Frequency: 1.00 to 300.00
  • Power: 0.50
3-Way Power Dividers/Combiners -- NPD3-0-3000-2-S
from kTB Solutions

kTB Solutions supplies 3-way power dividers/combiners from DC to 40GHz, and the power is up to 300W. [See More]

  • 0º Power Divider Division:: 3-Way
  • Frequency: 0.00 to 3000.00
  • Connectors: SMA; SMA
  • Insertion Loss: 9.50
Power Splitters/Combiners -- D-3182
from Werbel Microwave LLC

D-3182 is a legacy product. It has been replaced by WM3PD-2-18-S. It will be supported as long as needed. WM3PD-2-18-S is a wideband 3-way in-line power splitter covering a continuous bandwidth of 2 to 18 GHz in a compact enclosure measuring 2.25 x 1.00 x 0.38 inches. The device is RoHS compliant. A... [See More]

  • 0º Power Divider Division:: 3-Way; 4-Way
  • Frequency: 18000.00
  • Package Type / Form Factor: Connectorized Module
Active RF Power Splitters -- MAAM-007239-TR1000 [MAAM-007239-TR1000 from MACOM]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • 0º Power Divider Division:: 3-Way
  • Frequency: 50.00 to 1100.00
  • Package Type / Form Factor: PQFN
Tx & Rx Multicoupler -- 5o3T3R455003200
from 5o.com

Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request. [See More]

  • 0º Power Divider Division:: 3-Way
  • Insertion Loss: 8.50
  • Frequency: 350000.00 to 520000.00
RF Power Dividers/Splitters -- 1465-DS-328-PIN-ND [DS-328-PIN from MACOM]
from DigiKey

RF Power Divider 3MHz ~ 700MHz Isolation (Min) 20dB, 1.5 VSWR (Max), 4 ° Imbalance (Max) TO-8 Style, 4 Lead [See More]

  • 0º Power Divider Division:: 3-Way
  • Insertion Loss: 1.00
  • Package Type / Form Factor: TO-8 Style, 4 Lead
  • Isolation: 20.00
3 Ways Core & Wire Power Splitter, 20 - 1200 MHz, 75Ω -- SYPS-3-12W-75+
from Mini-Circuits

3 Ways Core & Wire Power Splitter, 20 - 1200 MHz, 75 Ω [See More]

  • 0º Power Divider Division:: 3-Way
  • Amplitude Unbalance: 0.10
  • Insertion Loss: 0.70
  • Phase Unbalance: 1.50
Power Splitters/Combiners -- D-3186
from Werbel Microwave LLC

Power Divider, 3-way, 6-18GHz, SMA Female [See More]

  • 0º Power Divider Division:: 3-Way
  • Connectors: SMA
  • Package Type / Form Factor: Connectorized Module
  • Frequency: 6000.00 to 18000.00
Active RF Power Splitters -- MAAM-008819-000
from Richardson RFPD

MAAM-008819 CATV 3-way active splitter is a GaAs MMIC which exhibits low noise figure and distortion in a lead-free 2mm 8-lead PDFN plastic package. The design features 75 Ohm inputs and outputs. The MAAM-008819 is ideally suited for multi-tuner set top boxes, home gateways, and other broadBand... [See More]

  • 0º Power Divider Division:: 3-Way
  • Frequency: 50.00 to 1100.00
  • Package Type / Form Factor: PDFN
RF Power Dividers/Splitters -- 1465-M3H-50-PIN-ND [M3H-50-PIN from MACOM]
from DigiKey

RF Power Divider 1MHz ~ 100MHz Isolation (Min) 30dB, 1.3 VSWR (Max), 1 ° Imbalance (Max) TO-5 [See More]

  • 0º Power Divider Division:: 3-Way
  • Insertion Loss: 0.50
  • Package Type / Form Factor: TO-5
  • Isolation: 30.00
3 Ways Power Splitter, 1 - 1000 MHz, 75Ω -- ZFSC-3-4-75+
from Mini-Circuits

3 Ways Power Splitter, 1 - 1000 MHz, 75 Ω [See More]

  • 0º Power Divider Division:: 3-Way
  • Operating Temperature: -55 to 100
Power Splitters/Combiners -- WM3PD-18-26.5-S
from Werbel Microwave LLC

Model WM3PD-18-26.5-S from Werbel Microwave is a precision-manufactured 3-way power splitter that covers 18 to 26.5GHz with SMA connectors. High isolation of 23.9dB typical. Tightly controlled phase balance of 2.3 degrees typical. Return loss input of 15.3dB typ. return loss output 16.1dB typ. For... [See More]

  • 0º Power Divider Division:: 3-Way
  • Connectors: SMA
  • Package Type / Form Factor: Connectorized Module
  • Frequency: 26500.00
Active RF Power Splitters -- MAAM-009450-TR3000 [MAAM-009450-TR3000 from MACOM]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • 0º Power Divider Division:: 3-Way
  • Frequency: 50.00 to 1100.00
  • Package Type / Form Factor: PQFN
RF Power Dividers/Splitters -- 1465-MAPD-008109-C30040CT-ND [MAPD-008109-C30040 from MACOM]
from DigiKey

RF Power Divider 200MHz ~ 5MHz Isolation (Min) 33dB, 12dB Return Loss, ±1 °C Imbalance (Max) SM-4 [See More]

  • 0º Power Divider Division:: 3-Way
  • Insertion Loss: 0.28
  • Package Type / Form Factor: SM-4
  • Isolation: 33.00
3 Ways Power Splitter, 1 - 200 MHz, 75Ω -- ZSC-3-1-75+
from Mini-Circuits

3 Ways Power Splitter, 1 - 200 MHz, 75 Ω [See More]

  • 0º Power Divider Division:: 3-Way
  • Operating Temperature: -55 to 100
Power Splitters/Combiners -- WM3PD-2-18-S
from Werbel Microwave LLC

WM3PD-2-18-S is a wideband 3-way in-line power splitter covering a continuous bandwidth of 2 to 18 GHz in a compact enclosure measuring 2.25 x 1.00 x 0.38 inches. The device is RoHS compliant. A proven product in regular production since 2016. This is a “true ” three-way split; not an... [See More]

  • 0º Power Divider Division:: 3-Way; 4-Way
  • Frequency: 18000.00
  • Package Type / Form Factor: Connectorized Module
N-Way Divider / Combiner -- 2090-6304-00 [2090-6304-00 from MACOM]
from Richardson RFPD

Power Dividers are compact stripline units with wide bandwidth and multiple outputs. Tapered line transformers and internal terminations provide low VSWR at all ports and high isolation between all output ports. Phase and amplitude tracking of all outputs is excellent due to the symmetrical designs. [See More]

  • 0º Power Divider Division:: 3-Way
  • Connectors: SMA
  • Package Type / Form Factor: Connectorized; Connectorized - SMA Female
  • Frequency: 18000.00
RF Power Dividers/Splitters -- 1465-MAPDCC0005-ND [MAPDCC0005 from MACOM]
from DigiKey

"RF Power Divider 824MHz ~ 960MHz Isolation (Min) 15dB, 1.6 VSWR (Max), 4 ° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)" [See More]

  • 0º Power Divider Division:: 3-Way
  • Insertion Loss: 0.60
  • Package Type / Form Factor: "8-SOIC (0.154"", 3.90mm Width)"
  • Isolation: 15.00
Power Splitters/Combiners -- WM3PD-6-18-S
from Werbel Microwave LLC

WM3PD-6-18-S is a 3-way Wilkinson divider that operates from 6 to 18 GHz. It is part of Werbel Microwave ’s catalog of splitters that offer a wide range of port count and frequency ranges. Its compact aluminum enclosure measures 1.57 x 1.57 x 0.38 inches. The device is RoHS compliant, however... [See More]

  • 0º Power Divider Division:: 3-Way
  • Frequency: 18000.00
  • Package Type / Form Factor: Connectorized Module
RF Power Dividers/Splitters -- 1761-PDW11594-ND [PDW11594 from Knowles]
from DigiKey

210 GHZ 3-WAY POWER DIVIDER SMD [See More]

  • 0º Power Divider Division:: 3-Way
  • Isolation: 15.00
  • Package Type / Form Factor: 4-SMD, No Lead
RF Power Dividers/Splitters -- 1761-PDW11595-ND [PDW11595 from Knowles]
from DigiKey

812 GHZ 3-WAY POWER DIVIDER SMD [See More]

  • 0º Power Divider Division:: 3-Way
  • Isolation: 15.00
  • Package Type / Form Factor: 4-SMD, No Lead
RF Power Dividers/Splitters -- 1761-PDW11597-ND [PDW11597 from Knowles]
from DigiKey

618 GHZ 3-WAY POWER DIVIDER SMD [See More]

  • 0º Power Divider Division:: 3-Way
  • Isolation: 15.00
  • Package Type / Form Factor: 4-SMD, No Lead
RF Power Dividers/Splitters -- 3157-LRPS-3-1+TR-ND [LRPS-3-1+ from Mini-Circuits]
from DigiKey

3 WAYS PWRSPLTR, 10-300 MHZ, 50 [See More]

  • 0º Power Divider Division:: 3-Way
  • Insertion Loss: 0.50
  • Package Type / Form Factor: 6-SMD, Flat Leads
  • Isolation: 20.00
RF Power Dividers/Splitters -- 3157-LRPS-3-1J+CT-ND [LRPS-3-1J+ from Mini-Circuits]
from DigiKey

3 WAYS PWRSPLTR, 10-300 MHZ, 50 [See More]

  • 0º Power Divider Division:: 3-Way
  • Insertion Loss: 0.50
  • Package Type / Form Factor: 6-SMD, No Lead
  • Isolation: 20.00
RF Power Dividers/Splitters -- 3157-PSC-3-1+-ND [PSC-3-1+ from Mini-Circuits]
from DigiKey

3 WAYS PWR SPLTR, 1-200 MHZ, 50 [See More]

  • 0º Power Divider Division:: 3-Way
  • Insertion Loss: 0.40
  • Package Type / Form Factor: 8-DIP Module
  • Isolation: 40.00
RF Power Dividers/Splitters -- 3157-SCG-3-752+TR-ND [SCG-3-752+ from Mini-Circuits]
from DigiKey

3 WAYS LTCC PWR SPLTR, 45-75 GHZ [See More]

  • 0º Power Divider Division:: 3-Way
  • Insertion Loss: 1.30
  • Package Type / Form Factor: 0805 (2012 Metric), 6 PC Pad
  • Isolation: 11.00
RF Power Dividers/Splitters -- 3157-SCN-3-13+CT-ND [SCN-3-13+ from Mini-Circuits]
from DigiKey

3 WAYS LTCC POWER SPLITTER, 750 [See More]

  • 0º Power Divider Division:: 3-Way
  • Insertion Loss: 1.00
  • Package Type / Form Factor: 6-SMD, No Lead
  • Isolation: 10.00
3 Way Power Divider N Connectors To 2.7 GHz Rated at 30 Watts -- FMDV1034A
from Fairview Microwave Inc.

RF power divider part number FMDV1034A is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 3 way with N connectors. Our 3 way RF power divider is rated for a minimum frequency of 698 MHz and a maximum frequency... [See More]

  • 0º Power Divider Division:: 3-Way
  • Connectors: Type N
  • Divider / Combiner Type: 0º
  • Frequency: 698.00 to 2700.00
Wilkinson 3-Way Power Divider -- PS3-01-451/4N
from Pulsar Microwave Corporation

RoHS compliant, Custom frequency bands &optimized specifications available [See More]

  • 0º Power Divider Division:: 3-Way
  • Divider / Combiner Type: 0º
  • Category: Passive
  • Package Type / Form Factor: Connectorized
Combiner 3 way -- HC3-1080/010
from Cobham Antennas Systems

Combiner 3 way [See More]

  • 0º Power Divider Division:: 3-Way
  • Frequency: 960.00 to 1215.00
  • Divider / Combiner Type: 0º
50 Ohm (High Power) Power Divider/Combiner, Resistive -- 50PD-667
from JFW Industries, Inc.

Characteristics of Resistive Power Divider/Combiner. Resistive power dividers/combiners function all the way down to DC. Resistive Power dividers/combiners can be used to combine several signals or split a single signal. Due to their symmetric design, the isolation of a resistive divider/combiner is... [See More]

  • 0º Power Divider Division:: 3-Way
  • Package Type / Form Factor: Connectorized
  • Category: Passive
  • Connectors: BNC; SMA; TNC; Type N
3 Way 0.5-18GHz SMA Power Divider -- ZPD3S-005180
from ZTS Technologies Co., Ltd

ZTS offers 50 Ohms 3 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application. Test & Measurement. Military... [See More]

  • 0º Power Divider Division:: 3-Way
  • Frequency: 500.00 to 18000.00
  • Connectors: SMA
  • Insertion Loss: 2.10
4003 Series -- Model 4123
from Spectrum Microwave

Designed to Meet MIL-E-5400 Class 3, SMA Female Connectors per MIL-PRF-39012, High Isolation Wilkinson Circuit Design [See More]

  • 0º Power Divider Division:: 3-Way
  • Divider / Combiner Type: 0º
  • Category: Passive
  • Package Type / Form Factor: Connectorized
3-Way In-Phase Divider/Combiner -- DC03A
from Emhiser Research, Inc.

Applications. These Dividers where designed for cell site applications where Tele-Tech ’s proprietary processes guarantee low loss, high isolation, and uniform part-to-part performance. In addition Tele-Tech ’s plating process insures years of high performance under the worst... [See More]

  • 0º Power Divider Division:: 3-Way
  • Divider / Combiner Type: 0º
  • Category: Passive
  • Package Type / Form Factor: Connectorized
RF 700MHz to 2.7GHz Power Divider/Spilitter
from Temwell Corporation / Temstron Co., Ltd.

Temwell extends service to all kinds of RF & Microwave components design and manufacture. Temstron is authorized to provide RF solutions in the field of Wireless Communications to steadily supply several markets such as Aerospace, Military, Medicals, etc. [See More]

  • 0º Power Divider Division:: 3-Way
  • Divider / Combiner Type: 0º
  • Category: Passive
  • Package Type / Form Factor: Connectorized
3 Way Power Divider N Connectors Wilkinson From 800 MHz to 2.5 GHz Rated at 50 Watts -- FMDV0019
from Fairview Microwave Inc.

RF power divider part number FMDV0019 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 3 way with N connectors. Our 3 way RF power divider is rated for a minimum frequency of 800 MHz and a maximum frequency of... [See More]

  • 0º Power Divider Division:: 3-Way
  • Connectors: Type N
  • Divider / Combiner Type: 0º
  • Frequency: 800.00 to 2500.00
75 Ohm Power Divider/Combiner, Resistive -- 75PD-046
from JFW Industries, Inc.

Characteristics of Resistive Power Divider/Combiner. Resistive power dividers/combiners function all the way down to DC. Resistive Power dividers/combiners can be used to combine several signals or split a single signal. Due to their symmetric design, the isolation of a resistive divider/combiner is... [See More]

  • 0º Power Divider Division:: 3-Way
  • Package Type / Form Factor: Connectorized
  • Category: Passive
  • Connectors: BNC; Type F; Type N
3 Way 0.5-6GHz SMA Power Divider -- ZPD3S-005060
from ZTS Technologies Co., Ltd

ZTS offers 50 Ohms 3 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application. Test & Measurement. Military... [See More]

  • 0º Power Divider Division:: 3-Way
  • Frequency: 500.00 to 6000.00
  • Connectors: SMA
  • Insertion Loss: 1.60
3-Way In-Phase Divider/Combiner -- DF10-27
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]

  • 0º Power Divider Division:: 3-Way
  • Divider / Combiner Type: 0º
  • Category: Passive
  • Package Type / Form Factor: Flatpack
3 Way Power Divider SMA Connectors From 2 GHz to 4 GHz Rated at 30 Watts -- MP8425-3
from Fairview Microwave Inc.

RF power divider part number MP8425-3 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 3 way with SMA connectors. Our 3 way RF power divider is rated for a minimum frequency of 2 GHz and a maximum frequency of... [See More]

  • 0º Power Divider Division:: 3-Way
  • Connectors: SMA
  • Divider / Combiner Type: 0º
  • Frequency: 2000.00 to 4000.00
3 Way 1-18GHz SMA Power Divider -- ZPD3S-010180
from ZTS Technologies Co., Ltd

ZTS offers 50 Ohms 3 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application. Test & Measurement. Military... [See More]

  • 0º Power Divider Division:: 3-Way
  • Frequency: 1000.00 to 18000.00
  • Connectors: SMA
  • Insertion Loss: 1.50
3-Way In-Phase Divider/Combiner -- DS83
from Emhiser Research, Inc.

Features. .8 dB Typical Midband Insertion Loss. 25 dB Typical Midband Isolation. 1.4:1 Typical Input VSWR [See More]

  • 0º Power Divider Division:: 3-Way
  • Divider / Combiner Type: 0º
  • Category: Passive
  • Package Type / Form Factor: Flatpack
3 Way Power Divider SMA Connectors From 2 GHz to 8 GHz Rated at 30 Watts -- MP0208-3
from Fairview Microwave Inc.

RF power divider part number MP0208-3 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 3 way with SMA connectors. Our 3 way RF power divider is rated for a minimum frequency of 2 GHz and a maximum frequency of... [See More]

  • 0º Power Divider Division:: 3-Way
  • Connectors: SMA
  • Divider / Combiner Type: 0º
  • Frequency: 2000.00 to 8000.00
3 Way 18-26.5GHz SMA Power Divider -- ZPD3S-180265
from ZTS Technologies Co., Ltd

ZTS offers 50 Ohms 3 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application. Test & Measurement. Military... [See More]

  • 0º Power Divider Division:: 3-Way
  • Frequency: 18000.00 to 26500.00
  • Connectors: SMA
  • Insertion Loss: 1.40
3-Way In-Phase Divider/Combiner -- DT53
from Emhiser Research, Inc.

Features. >3 Decade Bandwidth. Small Footprint (0.1 in ²). <0.3 dB Midband Loss. >30 dB Midband Isolation [See More]

  • 0º Power Divider Division:: 3-Way
  • Divider / Combiner Type: 0º
  • Category: Passive
  • Package Type / Form Factor: Plugin
3 Way Power Divider SMA Connectors Resistive From DC to 3 GHz Rated at 1 Watts -- MPR03-3
from Fairview Microwave Inc.

RF power divider part number MPR03-3 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 3 way with SMA connectors. Our 3 way RF power divider is rated for a minimum frequency of DC and a maximum frequency of 3... [See More]

  • 0º Power Divider Division:: 3-Way
  • Connectors: SMA
  • Divider / Combiner Type: 0º
  • Frequency: 3000.00
3 Way 2-18GHz SMA Power Divider -- ZPD3S-020180
from ZTS Technologies Co., Ltd

ZTS offers 50 Ohms 3 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application. Test & Measurement. Military... [See More]

  • 0º Power Divider Division:: 3-Way
  • Frequency: 2000.00 to 18000.00
  • Connectors: SMA
  • Insertion Loss: 1.40
3-Way In-Phase Divider/Combiner -- DX32
from Emhiser Research, Inc.

Features. Fully Hermetic Package. Surface Mount. Excellent Balance [See More]

  • 0º Power Divider Division:: 3-Way
  • Divider / Combiner Type: 0º
  • Category: Passive
  • Package Type / Form Factor: Surface Mount
Low PIM 3 Way High Power Equal Tapper with 4.1/9.5 Mini DIN Operating from 600 MHz to 2.7 GHz Rated at 300 Watts -- FMDV1028
from Fairview Microwave Inc.

RF power dividers from Fairview Microwave are available in 2 way, 3 way, 4 way, 6 way, 8 way and 16 way port configurations. Fairview RF power dividers include 1.85mm, 2.92mm, 3.5mm, 7/16, BNC, Type N and SMA connector input series. Power dividers for RF in female as well as a few male gender input... [See More]

  • 0º Power Divider Division:: 3-Way
  • Frequency: 600.00 to 2700.00
  • Divider / Combiner Type: 0º
Low PIM 3 Way High Power Equal Tapper with 4.3-10 Operating from 600 MHz to 2.7 GHz Rated at 300 Watts -- FMDV1029
from Fairview Microwave Inc.

RF power dividers from Fairview Microwave are available in 2 way, 3 way, 4 way, 6 way, 8 way and 16 way port configurations. Fairview RF power dividers include 1.85mm, 2.92mm, 3.5mm, 7/16, BNC, Type N and SMA connector input series. Power dividers for RF in female as well as a few male gender input... [See More]

  • 0º Power Divider Division:: 3-Way
  • Frequency: 600.00 to 2700.00
  • Divider / Combiner Type: 0º