Active RF Power Dividers and RF Power Combiners

9 Results
Active Splitters -- WM8PD-GPS-ACT-S
from Werbel Microwave LLC

Model WM8PD-GPS-ACT-S from Werbel Microwave is a one-input, eight-output GPS splitter. The typical application allows the GPS signal from an active GPS antenna located on the roof to be split evenly among eight GPS receivers. The WM8PD-GPS-ACT-S passes +5VDC to the antenna connected at the RF IN... [See More]

  • Category: Active
  • Package Type / Form Factor: Connectorized Module
Active Splitters -- WMA-PD-04-L-N-DC1
from Werbel Microwave LLC

The WMA-PD-04-LX-N-DC1 is an active L-Band splitter designed for reliable performance in demanding applications. It operates on an input voltage range of +12 to +48 VDC and has a typical current draw of 130 mA. All RF ports are DC blocked except for port 1, which bypasses DC to the input and can... [See More]

  • Category: Active
  • Package Type / Form Factor: Connectorized Module
Active Splitters -- WMA-PD-04-L-S-DC1
from Werbel Microwave LLC

The WMA-PD-04-LX-S-DC1 is an active L-Band splitter designed for reliable performance in demanding applications. It operates on an input voltage range of +12 to +48 VDC and has a typical current draw of 130 mA. All RF ports are DC blocked except for port 1, which bypasses DC to the input and can... [See More]

  • Category: Active
  • Package Type / Form Factor: Connectorized Module
Active Splitters -- WMA-PD-08-L-N-DC1
from Werbel Microwave LLC

The WMA-PD-08-LX-N-DC1 is an active L-Band splitter designed for reliable performance in demanding applications. It operates on an input voltage range of +12 to +48 VDC and has a typical current draw of 130 mA. All RF ports are DC blocked except for port 1, which bypasses DC to the input and can... [See More]

  • Category: Active
  • Package Type / Form Factor: Connectorized Module
Chip Power Splitter -- PS1608G
from Thin Film Technology Corporation

High frequency, uses thin film technology to derive a power splitter [See More]

  • Category: Active
  • Frequency: 0.00 to 20000.00
  • Package Type / Form Factor: Surface Mount
  • Operating Temperature: -40 to 125
Air Traffic Control Multicoupler -- ATCMC
from Rohde & Schwarz USA, Inc.

Suppression of adjacent high-power signals. The integrated bandpass filtering of the ATCMC considerably improves the reception conditions for the connected receivers. Distortion signals such as high-power FM signals in the VHF band or TV signals in the UHF band are suppressed. To offer optimized... [See More]

  • Category: Active
  • 0º Power Divider Division:: 16-Way
  • Divider / Combiner Type: 0º
  • Package Type / Form Factor: Rack mount unit
Active Splitters
from MACOM

MACOM's active splitters available in 2, 3, 4, 5, 6 and 8-way splits, are designed for todays advanced CATV, FTTx, and direct broadcast satellite (DBS) subscriber equipment. Typical applications include high definition flat screen TVs, set top boxes (STBs), embedded multimedia terminal adapter... [See More]

  • Category: Active
  • 0º Power Divider Division:: 2-Way (optional feature); 3-Way (optional feature); 4-Way (optional feature); 5-Way (optional feature); 6-Way (optional feature); 8-Way (optional feature)
  • Divider / Combiner Type: 0º
  • Package Type / Form Factor: Flatpack
Antenna Signal Distribution Unit -- ASDU02
from Rohde & Schwarz USA, Inc.

Optimized HF and VHF/UHF modules for best possible receiving conditions. To create ideal receiving conditions, two multicoupler modules have been developed for the R &S ®ASDU02. The HF module covers the 10 kHz to 30 MHz band, the VHF/UHF module covers the 20 MHz to 3 GHz band. 1-to-4... [See More]

  • Category: Active
  • 0º Power Divider Division:: 4-Way
  • Divider / Combiner Type: 0º
  • Package Type / Form Factor: Rack mount unit
Multicoupler -- ADMC8
from Rohde & Schwarz USA, Inc.

The R &S ®ADMC8 is a multicoupler specifically designed for Rohde & Schwarz ATC receivers. The space-saving R &S ®ADMC8 optimally supports typical ATC system installations with eight receivers operated in parallel on one antenna. The intelligent switching concept of the R &S... [See More]

  • Category: Active
  • 0º Power Divider Division:: 8-Way
  • Divider / Combiner Type: 0º
  • Package Type / Form Factor: Rack mount unit