UHF RF Power Dividers and RF Power Combiners
from Werbel Microwave LLC
D-2185 is a legacy item. It has been replaced by WM2PD-0.5-18-S. It will remain supported as long as needed. WM2PD-0.5-18-S is a wideband 2-way in-line power splitter covering the continuous bandwidth of 500 MHz to 18 GHz in a compact enclosure measuring 4.75 x 1.00 x 0.50 inches. The device is RoHS... [See More]
- Connectors: UHF
- Package Type / Form Factor: Connectorized Module
- 0º Power Divider Division:: 2-Way
- Frequency: 500.00 to 18000.00
from Werbel Microwave LLC
D-4185 is a legacy product. It has been replaced by WM4PD-0.5-18-S. It will be supported as long as it is needed. WM4PD-0.5-18-S is a wideband 4-way in-line power splitter covering 500 MHz to 18 GHz with excellent return loss, low insertion loss, and high isolation performance. The device covers... [See More]
- Connectors: SMA; UHF
- Package Type / Form Factor: Connectorized Module
- 0º Power Divider Division:: 4-Way
- Frequency: 500.00 to 18000.00
from Werbel Microwave LLC
WM2PD-0.5-18-S is a wideband 2-way in-line power splitter covering the continuous bandwidth of 500 MHz to 18 GHz in a compact enclosure measuring 4.75 x 1.00 x 0.50 inches. The device is RoHS compliant but may be ordered specially with lead solder for military applications. The wide bandwidth covers... [See More]
- Connectors: UHF
- Package Type / Form Factor: Connectorized Module
- 0º Power Divider Division:: 2-Way
- Frequency: 500.00 to 18000.00
from Werbel Microwave LLC
WM2PD-0.5-8-N is a 2-way splitter that covers Cellular, PCS and Wi-Max bands. The operation frequency range is 500 MHz to 8 GHz. The product features low loss, high isolation and excellent VSWR. The product has tri-alloy plated brass N female connectors in a rugged aluminum case measuring 4.75 x... [See More]
- Connectors: UHF
- Package Type / Form Factor: Connectorized Module
- 0º Power Divider Division:: 2-Way
- Frequency: 500.00 to 8000.00
from Werbel Microwave LLC
WM4PD-0.4-7.2-S is a low loss, high performance splitter covers 400 MHz to 7.2 GHz. Designed to support extended Wi-Fi testing applications, the device features low insertion loss, typically 1.4dB, and excellent input/output return losses. Isolation is typically 22dB, minimizing crosstalk... [See More]
- Connectors: SMA; UHF
- Frequency: 400.00 to 7200.00
- Package Type / Form Factor: Connectorized Module
from Werbel Microwave LLC
WM4PD-0.5-18-S is a wideband 4-way in-line power splitter covering 500 MHz to 18 GHz with excellent return loss, low insertion loss, and high isolation performance. The device covers several military radios letter octave bands in one product, delivering much value to the program. The device is RoHS... [See More]
- Connectors: SMA; UHF
- Package Type / Form Factor: Connectorized Module
- 0º Power Divider Division:: 4-Way
- Frequency: 500.00 to 18000.00
from Werbel Microwave LLC
WM4PD-0.5-6-S is a wideband 4-way in-line power splitter covering of 0.5 to 6 GHz with excellent return loss, low insertion loss, and high isolation performance. It is a very versatile product that covers the upper UHF band, cellular and PCS testing measurement applications as well as L, S, and the... [See More]
- Connectors: UHF
- Package Type / Form Factor: Connectorized Module
- 0º Power Divider Division:: 4-Way
- Frequency: 6000.00
from Werbel Microwave LLC
WM4PD-0.5-6-S1 is a 4-way power splitter covering the continuous bandwidth of 500 MHz to 6 GHz in an enclosure measuring 3.48 x 3.48 x 0.55 inches. The configuration is unique in that the input and output are on the same side, which allows for front panel mounting in rack systems, and internally... [See More]
- Connectors: SMA; UHF
- Package Type / Form Factor: Connectorized Module
- 0º Power Divider Division:: 4-Way
- Frequency: 500.00 to 6000.00
from Werbel Microwave LLC
WM8PD-0.6-7.4-S1 is an 8-way single-sided connector configuration power splitter covering the continuous bandwidth of 600 MHz to 7.4 GHz in an enclosure measuring 6.50 x 5.60 x 0.55 inches with versatile mounting options. The device is RoHS compliant. This part has versatile mounting options. Thru... [See More]
- Connectors: UHF
- Package Type / Form Factor: Connectorized Module
- 0º Power Divider Division:: 8-Way
- Frequency: 600.00 to 7400.00