90º Hybrid RF Power Dividers and RF Power Combiners

12 Results
Core & Wire 90° Hybrid, 10 - 80 MHz, 50Ω -- JSPQ-80+
from Mini-Circuits

Core & Wire 90 ° Hybrid, 10 - 80 MHz, 50 Ω [See More]

  • Divider / Combiner Type: 90º Hybrid
  • Operating Temperature: -40 to 85
Core & Wire 90° Hybrid, 104 - 340 MHz, 50Ω -- ADQ-32W+
from Mini-Circuits

Core & Wire 90 ° Hybrid, 104 - 340 MHz, 50 Ω [See More]

  • Divider / Combiner Type: 90º Hybrid
  • Insertion Loss: 0.60
  • Frequency: 104.00 to 340.00
  • Power: 0.50
Core & Wire 90° Hybrid, 150 - 250 MHz, 50Ω -- ADPQ-2-250+
from Mini-Circuits

Core & Wire 90 ° Hybrid, 150 - 250 MHz, 50 Ω [See More]

  • Divider / Combiner Type: 90º Hybrid
  • Operating Temperature: -40 to 85
LTCC Surface Mount 90° Hybrid, 3.2 to 4.2 GHz, 50Ω -- HPCJ-03-422+
from Mini-Circuits

Mini-Circuits ’ Model HPCJ-03-422+ is an LTCC 3 dB, 90 ° hybrid splitter/combiner operating from 3200 to 4200 MHz and supporting a variety of applications. This model provides 0.14 dB typical average insertion loss above 3 dB, 26 dB typical isolation and handles up to 50W RF input power... [See More]

  • Divider / Combiner Type: 90º Hybrid
  • Frequency: 3200.00 to 4200.00
  • Package Type / Form Factor: Surface Mount
  • Insertion Loss: 0.14
MMIC 90° Hybrid, 5000 - 11000 MHz, 50Ω -- EPQ-113+
from Mini-Circuits

Mini-Circuits ’ EPQ-113+ is a wideband 5-11 GHz, 90 ° hybrid. It splits an input signal into two output signals with quadrature phase shift between them. It provides low loss, wideband in a small layout size and handles high power with good VSWR. [See More]

  • Divider / Combiner Type: 90º Hybrid
  • Insertion Loss: 0.50
  • Frequency: 5000.00 to 11000.00
  • Isolation: 19.00
2-Way 90° Divider/Combiner -- HD46-27
from Emhiser Research, Inc.

Features. <0.25 dB Amplitude Balance. 1 ° Phase Balance Typical. Surface Mount. Low Cost [See More]

  • Divider / Combiner Type: 90º Hybrid
  • Package Type / Form Factor: Surface Mount
  • Category: Passive
  • Frequency: 580.00 to 680.00
2:1 - 4:1 Bandwidth 90° Hybrid -- Q2-01 Series
from Pulsar Microwave Corporation

RoHS compliant, Custom frequency bands &optimized specifications available [See More]

  • Divider / Combiner Type: 90º Hybrid
  • Package Type / Form Factor: Connectorized
  • Category: Passive
  • Frequency: 10.00 to 20.00
2-Way 90° Divider/Combiner -- HF83-29
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed. specifications after exposure to any or all of the following MIL-STD-. 202 tests which are applicable. [See More]

  • Divider / Combiner Type: 90º Hybrid
  • Package Type / Form Factor: Flatpack
  • Category: Passive
  • Frequency: 59.00 to 69.00
2-Way 90° Divider/Combiner -- HR86S
from Emhiser Research, Inc.

Features. <0.5 dB Amplitude Unbalance. Standard Relay Header. Low Cost [See More]

  • Divider / Combiner Type: 90º Hybrid
  • Package Type / Form Factor: Flatpack
  • Category: Passive
  • Frequency: 55.00 to 85.00
2-Way 90° Divider/Combiner -- HT40 Series
from Emhiser Research, Inc.

Features. >3 Decade Bandwidth. >40 dB Midband Isolation. <0.5 dB Midband Loss [See More]

  • Divider / Combiner Type: 90º Hybrid
  • Package Type / Form Factor: Plugin
  • Category: Passive
  • Frequency: 4.60 to 5.40
2-Way 90° Divider/Combiner -- HX06-25
from Emhiser Research, Inc.

Features. <0.25 dB Amplitude Balance. 1 ° Phase Balance Typical. Small Footprint (0.1 in ²). Low Cost [See More]

  • Divider / Combiner Type: 90º Hybrid
  • Package Type / Form Factor: Surface Mount
  • Category: Passive
  • Frequency: 243.00 to 270.00
2-Way 90° Divider/Combiner -- HX83-29
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed. specifications after exposure to any or all of the following MIL-STD-. 202 tests which are applicable. [See More]

  • Divider / Combiner Type: 90º Hybrid
  • Package Type / Form Factor: Surface Mount
  • Category: Passive
  • Frequency: 59.00 to 69.00