Cover or Plate RF Waveguide Components

2 Results
WR-284 Waveguide Standard Gain Horn Antenna Operating From 2.6 GHz to 3.95 GHz With a Nominal 15 dBi Gain With CMR-284 Flange -- PE9863-15
from Pasternack

PE9863-15 WR-284 standard gain horn antenna is also known as a waveguide horn. This WR-284 standard gain horn antenna has a 15 dB nominal gain and a square cover flange. Our 15 dB WR-284 horn antenna has a minimum frequency of 2.6 GHz and a maximum frequency of 3.95 GHz. WR-284 standard gain horn... [See More]

  • Type: Cover
  • Profile: Square
  • Operating Frequency: 2.60 to 3.95
3dB Short Slot Hybrid Combiner/Divider -- 284-261A-Z-6-6-6-6
from Advanced Technical Materials, Inc.

Custom hybrid styles, flanges, lengths and materials available [See More]

  • Type: CPRG (optional feature); CPRF (optional feature); Cover; Choke (optional feature)
  • Cross Section: Rectangular
  • Component Type: Combiners / Dividers
  • Material: Aluminum; Brass (optional feature)