Waveguide Tees RF Waveguide Components
from Fairview Microwave Inc.
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]
- Component Type: Tee
from Advanced Technical Materials, Inc.
E- and H-plane tee, no internal tuning or matching [See More]
- Component Type: Tee
- Material: Aluminum
- Cross Section: Rectangular
- Operating Frequency: 1.12 to 1.70
from QuinStar Technology, Inc.
QuinStar Technology ’s E-plane tees consist of a length of standard flanged waveguide with a perpendicular E-plane coupling arm symmetrically located on the broad waveguide wall. Input power is divided equally and in opposite phase between the two outputs. Similarly, the H-plane tees feature... [See More]
- Component Type: Tee
- Operating Frequency: 12.30 to 220.00
- Cross Section: Rectangular
- Profile: Rectangular
from Fairview Microwave Inc.
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]
- Component Type: Tee
from QuinStar Technology, Inc.
QuinStar Technology ’s QJH series of matched hybrid tees (magic tees) cover the frequency range of 18 to 170 GHz in nine waveguide bands. These four-port devices are used for balanced power-combining and/or dividing RF signals over a broad bandwidth. Matched hybrid Tee contains four ports: an... [See More]
- Component Type: Combiners / Dividers; Tee
- Operating Frequency: 18.00 to 170.00
- Cross Section: Rectangular
from Fairview Microwave Inc.
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]
- Component Type: Tee
from Fairview Microwave Inc.
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]
- Component Type: Tee
from Fairview Microwave Inc.
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]
- Component Type: Tee
from Fairview Microwave Inc.
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]
- Component Type: Tee
from Fairview Microwave Inc.
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]
- Component Type: Tee