Waveguide Polarizers RF Waveguide Components

2 Results
Linear-to-Circular Fixed Polarizer -- QWL
from QuinStar Technology, Inc.

QuinStar Technology ’s QWL series linear-to ¬-circular fixed polarizers cover the frequency range of 12.4 to 110 GHz in eight waveguide bands. Fixed polarizers are sections of circular waveguide with a built-in polarization converter that converts a linearly-polarized signal to either a... [See More]

  • Component Type: Waveguide Polarizers
  • Operating Frequency: 12.40 to 110.00
Linear-to-Circular Switchable Polarizer -- QWQ
from QuinStar Technology, Inc.

QuinStar Technology ’s QWQ series linear-to ¬-circular switchable polarizers cover the frequency range of 12.4 to 170 GHz in ten waveguide bands. Series QWQ switchable polarizers have an internal polarizing card that can be manually rotated to change the signal between right- and left-hand... [See More]

  • Component Type: Waveguide Polarizers
  • Operating Frequency: 12.40 to 170.00