Waveguide Switches RF Waveguide Components
3 Results
Electromechanical Waveguide Switch -- QWZ
from QuinStar Technology, Inc.
from QuinStar Technology, Inc.
QuinStar Technology ’s series QWZ electromechanical waveguide switches are 4-port mechanical devices that are rotational solenoid driven and electronically controlled. They have a bi-directional rotor accurately indexed to 90 degree positions that allows each port to be connected to either of... [See More]
- Component Type: Switch
- VSWR: 1.15
- Operating Frequency: 18.00 to 110.00
- Profile: Circular
Switch -- 36 62 09
from Spinner Atlanta
from Spinner Atlanta
Manual operation, degree of protection IP 40 [See More]
- Component Type: Switch
- EIA Waveguide Size: 229
- Operating Frequency: 3.22 to 4.90
- Type: UDR
Manual Waveguide Switch -- QWM
from QuinStar Technology, Inc.
from QuinStar Technology, Inc.
QuinStar Technology ’s series QWM waveguide switches are manual 4-port devices. They have a 3-channel rotor accurately indexed to eight 45 degree positions that allows each port to be connected or isolated from any other port. The switches are available in seven waveguide bands covering the... [See More]
- Component Type: Switch
- VSWR: 1.15
- Operating Frequency: 18.00 to 110.00