Brass RF Waveguide Components
from Marki Microwave LLC
Marki Microwave wave power dividers are 1 inch square, made of brass and then gold plated. They provide an equal power split with low insertion loss. When power is applied to the input port it is divided between the two output ports to result in equal power split and in-phase output signals. [See More]
- Material: Brass
- Cross Section: Rectangular
- Component Type: Combiners / Dividers
- Operating Frequency: 75.00 to 110.00
from Marki Microwave LLC
Marki Microwave wave power dividers are 1 inch square, made of brass and then gold plated. They provide an equal power split with low insertion loss. When power is applied to the input port it is divided between the two output ports to result in equal power split and in-phase output signals. [See More]
- Material: Brass
- Cross Section: Rectangular
- Component Type: Combiners / Dividers
- Operating Frequency: 60.00 to 90.00
from Marki Microwave LLC
Marki Microwave wave power dividers are 1 inch square, made of brass and then gold plated. They provide an equal power split with low insertion loss. When power is applied to the input port it is divided between the two output ports to result in equal power split and in-phase output signals. [See More]
- Material: Brass
- Cross Section: Rectangular
- Component Type: Combiners / Dividers
- Operating Frequency: 50.00 to 75.00
from Advanced Technical Materials, Inc.
Custom flanges, lengths and materials available [See More]
- Material: Aluminum (optional feature); Brass; Cu (optional feature)
- Cross Section: Rectangular
- Component Type: Bend
- Operating Frequency: 7.05 to 10.00