Phase Shifters RF Waveguide Components
from Fairview Microwave Inc.
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]
- Component Type: Phase Shifter
from Advanced Technical Materials, Inc.
Digital counting dial for adjustment, direct reading display optional [See More]
- Component Type: Phase Shifter
- Operating Frequency: 2.66 to 2.99
- Cross Section: Rectangular
- EIA Waveguide Size: 284
from QuinStar Technology, Inc.
QuinStar Technology ’s QPS series of direct reading phase shifters are designed and built for precision millimeter-wave measurements. These instruments cover the range of 26.5-110 GHz in six waveguide bands. Series QPS direct reading phase shifters are of classical rotary vane con... [See More]
- Component Type: Phase Shifter
- Operating Frequency: 26.50 to 110.00
from Fairview Microwave Inc.
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]
- Component Type: Phase Shifter
from QuinStar Technology, Inc.
QuinStar Technology offers series QMP Motorized Rotary Vane Phase Shifters in all waveguide bands from 18.0 to 110 GHz. The QMP series is a motorized, computer controllable version of QuinStar ’s standard Direct Reading Phase Shifter and provides a 0 to 360 º phase shift range with 0.5... [See More]
- Component Type: Phase Shifter
- Profile: Circular
- Operating Frequency: 10.00 to 110.00
from Fairview Microwave Inc.
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]
- Component Type: Phase Shifter
from QuinStar Technology, Inc.
QuinStar Technology ’s QAS series variable phase shifters are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. The phase shifters incorporate a micrometer which enables very fine and repeatable adjustments to be made. They are fabricated using a straight... [See More]
- Component Type: Phase Shifter
- Operating Frequency: 18.00 to 110.00
from Fairview Microwave Inc.
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]
- Component Type: Phase Shifter
from QuinStar Technology, Inc.
QuinStar Technology ’s QDA and QDP series Level Set Attenuators and Phase Shifters operate over the full waveguide band, and are offered in 7 waveguide bands covering the frequency range of 18 to 110 GHz. These adjustable level-set attenuators and variable phase shifters are driven by a... [See More]
- Component Type: Phase Shifter
- Operating Frequency: 18.00 to 110.00
from Fairview Microwave Inc.
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]
- Component Type: Phase Shifter
from Fairview Microwave Inc.
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]
- Component Type: Phase Shifter
from Fairview Microwave Inc.
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]
- Component Type: Phase Shifter