Aluminum RF Waveguide Components

5 Results
SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads
from Smiths Interconnect, a Molex company

The SpaceNXT ™ Ku-Band High Power family of passive waveguide components are part of Smiths Interconnect ’s overarching initiative to create a broad range of readily accessible space qualified waveguide Isolators, Circulators, Terminations, transitions, Hybrids and couplers operating in... [See More]

  • Material: Aluminum
  • Component Type: Transition; Isolator; Circulator
Hermetic Windows
from Qnnect, formerly Hermetic Solutions Group

Qnnect, formerly Hermetic Solutions Group manufactures hermetic windows for laser, optical, RF/waveguide and infrared applications that maintain the highest levels of hermetic integrity under extreme environmental conditions. Our hermetic windows provide engineers additional advantages beyond high... [See More]

  • Material: Aluminum; Titanium, Iron/nickel Alloys
  • Cross Section: Rectangular; Circular
  • Component Type: Pressure Windows
High Gain Horn Antenna -- ath6g18
from AR RF/Microwave Instrumentation

Model ATH6G18 is a wide-band, high-gain microwave horn antenna with WRD-650 double-ridged waveguide input. It operates down to 6.0 GHz, extending the conventional WRD-650 operating band. Model ATH6G18 is capable of handling high average and peak power levels and can generate extremely high field... [See More]

  • Material: Aluminum
  • Operating Frequency: 6.00 to 18.00
  • Component Type: Gain Horn
30 Degree E Bend -- 650-503A-2-2
from Advanced Technical Materials, Inc.

Custom flanges, lengths and materials available [See More]

  • Material: Aluminum; Brass (optional feature); Cu (optional feature)
  • Cross Section: Rectangular
  • Component Type: Bend
  • Operating Frequency: 1.00 to 1.70
High Gain Horn Antenna -- ath6g18a
from AR RF/Microwave Instrumentation

Model ATH6G18A is a wide-band, high-gain microwave horn antenna with WRD-650 double-ridged waveguide input. It operates down to 6.0 GHz, extending the conventional WRD-650 operating band. Model ATH6G18A is capable of handling high average and peak power levels and can generate extremely high field... [See More]

  • Material: Aluminum
  • Operating Frequency: 6.00 to 18.00
  • Component Type: Gain Horn