Couplers RF Waveguide Components

35 Results
WR-10 High Directivity Waveguide Coupler, 10dB, 75-110GHz -- C10-1000WG
from Marki Microwave LLC

The C10-1000WG is a WR10 10dB waveguide coupler featuring high directivity over a 75-100GHz operational bandwidth. These waveguide components are built with high precision and then gold plated for high corrosion resistance. They have very low loss and excellent VSWR. Manufactured to rigid... [See More]

  • Component Type: Coupler
  • Plating: Gold plate
  • Operating Frequency: 60.00 to 90.00
Waveguide Couplers and Splitters
from Smiths Interconnect, a Molex company

Smiths Interconnect supplies waveguide couplers, combiners and splitters for a variety of space, defense and air defense radar applications. These devices are designed to complement our waveguide isolators and terminations. Features & Benefits. Our broad capability in the design and supply of... [See More]

  • Component Type: Transition; Coupler
  • EIA Waveguide Size: 28 to 430
WR-10 High Directivity Waveguide Coupler, 20dB, 75-110GHz -- C20-1000WG
from Marki Microwave LLC

The C20-1000WG is a WR-10 20dB waveguide coupler featuring high 36 dB directivity over a 75-110GHz operational bandwidth. These waveguide components are built with high precision and then gold plated for high corrosion resistance. They have very low 1.15 dB insertion loss and excellent 35 dB return... [See More]

  • Component Type: Coupler
  • Plating: Gold plate
  • Operating Frequency: 75.00 to 110.00
10 dB WR-10 Waveguide Broadwall Coupler with UG-387/U-Mod Round Cover Flange and E-Plane Coupled Port from 75 GHz to 110 GHz in Brass Copper -- SMW10EC001-10
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
Broadwall Directional Coupler -- 650-310A-3-2-2-2-2
from Advanced Technical Materials, Inc.

Corrosion-resistant 316 stainless steel epoxy coating [See More]

  • Component Type: Coupler
  • Material: Aluminum; Brass (optional feature); Cu (optional feature)
  • Cross Section: Rectangular
  • Operating Frequency: 1.12 to 1.70
General Purpose Crossguide Coupler -- QJX
from QuinStar Technology, Inc.

QuinStar Technology ’s QJX series of compact general purpose 3-port crossguide directional couplers cover the frequency range of 18 to 60 GHz in four waveguide bands with midband nominal coupling values of 20 and 30 dB. These crossguide couplers are ideal devices for sampling or inserting RF... [See More]

  • Component Type: Coupler
  • Operating Frequency: 18.00 to 60.00
  • Cross Section: Rectangular
  • VSWR: 1.15
10 dB WR-112 Waveguide Broadwall Coupler with CPR-112G Flange and E-Plane Coupled Port from 7.05 GHz to 10 GHz in Copper Alloy -- FMWCP1026
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
General Purpose Waveguide Directional Coupler -- QDC
from QuinStar Technology, Inc.

QuinStar products QDC series broadband directional couplers are multi-hole waveguide couplers. The QDC series couplers are offered in 7 waveguide sizes from 18.0 to 110 GHz. Nominal coupling of 10 dB, 20 dB, 30 dB, and 40 dB are offered as standard products. Two different mechanical configurations... [See More]

  • Component Type: Coupler
  • Operating Frequency: 18.00 to 110.00
  • Cross Section: Rectangular
  • Profile: Circular
10 dB WR-112 Waveguide Broadwall Coupler with UG-51/U Square Cover Flange and E-Plane Coupled Port from 7.05 GHz to 10 GHz in Copper Alloy -- FMWCP1023
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
Precision Bi-Directional Coupler -- QJB
from QuinStar Technology, Inc.

QuinStar Technology offers QJB and QJD series Precision Bi-directional and Dual-directional High Directivity Couplers, which cover a frequency range of 18 to 220 GHz in twelve waveguide bands. Coupling values of 10, 20, 30 and 40 dB are available. In a dual directional coupler, the forward and... [See More]

  • Component Type: Coupler
  • Operating Frequency: 18.00 to 220.00
  • Cross Section: Rectangular
10 dB WR-12 Waveguide Broadwall Coupler with UG-387/U Round Cover Flange and E-Plane Coupled Port from 60 GHz to 90 GHz in Brass Copper -- SMW12EC001-10
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
Precision Crossguide Coupler -- QJC
from QuinStar Technology, Inc.

QuinStar Technology ’s QJC series of compact precision crossguide directional couplers cover the frequency range of 18 to 170 GHz in nine waveguide bands. Three-and four-port configurations are available for standard models with midband nominal coupling values of 20, 30 and 40 dB. Other... [See More]

  • Component Type: Coupler
  • Operating Frequency: 18.00 to 170.00
  • Cross Section: Rectangular
10 dB WR-12 Waveguide Broadwall Coupler with UG-387/U Round Cover Flange and H-Plane Coupled Port from 60 GHz to 90 GHz in Brass Copper -- SMW12HC001-10
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
Precision Dual-Directional Coupler -- QJD
from QuinStar Technology, Inc.

QuinStar Technology offers QJB and QJD series Precision Bi-directional and Dual-directional High Directivity Couplers, which cover a frequency range of 18 to 220 GHz in twelve waveguide bands. Coupling values of 10, 20, 30 and 40 dB are available. In a dual directional coupler, the forward and... [See More]

  • Component Type: Coupler
  • Operating Frequency: 18.00 to 220.00
  • Cross Section: Rectangular
10 dB WR-137 Waveguide Broadwall Coupler with CPR-137G Flange and E-Plane Coupled Port from 5.85 GHz to 8.2 GHz in Copper Alloy -- FMWCP1032
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
Precision High Directivity Coupler -- QJR
from QuinStar Technology, Inc.

QuinStar Technology ’s QJR series precision high directivity couplers cover the frequency range of 18 to 170 GHz in nine waveguide bands. They are available in 3 port configurations with coupling values of 3, 6, 10, 20, 30 and 40 dB. They are constructed with a rugged split block mechan... [See More]

  • Component Type: Coupler
  • Operating Frequency: 18.00 to 170.00
  • Cross Section: Rectangular
10 dB WR-137 Waveguide Broadwall Coupler with UG-344/U Round Cover Flange and E-Plane Coupled Port from 5.85 GHz to 8.2 GHz in Copper Alloy -- FMWCP1029
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
10 dB WR-15 Waveguide Broadwall Coupler with UG-385/U Round Cover Flange and E-Plane Coupled Port from 50 GHz to 75 GHz in Brass Copper -- SMW15EC001-10
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
10 dB WR-15 Waveguide Broadwall Coupler with UG-385/U Round Cover Flange and H-Plane Coupled Port from 50 GHz to 75 GHz in Brass Copper -- SMW15HC001-10
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
10 dB WR-19 Waveguide Broadwall Coupler with UG-383/U-Mod Round Cover Flange and E-Plane Coupled Port from 40 GHz to 60 GHz in Brass Copper -- SMW19EC001-10
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
10 dB WR-19 Waveguide Broadwall Coupler with UG-383/U-Mod Round Cover Flange and H-Plane Coupled Port from 40 GHz to 60 GHz in Brass Copper -- SMW19HC001-10
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
10 dB WR-22 Waveguide Broadwall Coupler with UG-383/U Round Cover Flange and E-Plane Coupled Port from 33 GHz to 50 GHz in Brass Copper -- SMW22EC001-10
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
10 dB WR-22 Waveguide Broadwall Coupler with UG-383/U Round Cover Flange and H-Plane Coupled Port from 33 GHz to 50 GHz in Brass Copper -- SMW22HC001-10
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
10 dB WR-22 Waveguide Coupler with UG-383/U Round Cover Flange from 33 GHz to 50 GHz in Copper -- FMWCP1079-10
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
10 dB WR-28 Waveguide Broadwall Coupler with UG-599/U Square Cover Flange and E-Plane Coupled Port from 26.5 GHz to 40 GHz in Brass Copper -- SMW28EC001-10
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
10 dB WR-28 Waveguide Broadwall Coupler with UG-599/U Square Cover Flange and H-Plane Coupled Port from 26.5 GHz to 40 GHz in Brass Copper -- SMW28HC001-10
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
10 dB WR-34 Waveguide Broadwall Coupler with UG-1530/U Square Cover Flange and E-Plane Coupled Port from 22 GHz to 33 GHz in Copper Alloy -- FMWCP1005
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
10 dB WR-42 Waveguide Broadwall Coupler with UG-595/U Square Cover Flange and E-Plane Coupled Port from 18 GHz to 26.5 GHz in Brass Copper -- SMW42EC002-10
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
10 dB WR-42 Waveguide Broadwall Coupler with UG-595/U Square Cover Flange and H-Plane Coupled Port from 18 GHz to 26.5 GHz in Brass Copper -- SMW42HC001-10
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
10 dB WR-51 Waveguide Broadwall Coupler with Square Cover Flange and E-Plane Coupled Port from 15 GHz to 22 GHz in Copper Alloy -- FMWCP1008
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
10 dB WR-62 Waveguide Broadwall Coupler with UG-419/U Square Cover Flange and E-Plane Coupled Port from 12.4 GHz to 18 GHz in Copper Alloy -- FMWCP1011
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
10 dB WR-75 Waveguide Broadwall Coupler with Square Cover Flange and E-Plane Coupled Port from 10 GHz to 15 GHz in Copper Alloy -- FMWCP1014
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
10 dB WR-90 Waveguide Broadwall Coupler with CPR-90G Flange and E-Plane Coupled Port from 8.2 GHz to 12.4 GHz in Copper Alloy -- FMWCP1020
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
10 dB WR-90 Waveguide Broadwall Coupler with UG-39/U Square Cover Flange and E-Plane Coupled Port from 8.2 GHz to 12.4 GHz in Copper Alloy -- FMWCP1017
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler
20 dB WR-10 Waveguide Broadwall Coupler with UG-387/U Round Cover Flange and E-Plane Coupled Port from 75 GHz to 110 GHz in Oxygen Free Hard -- FMW10CP010-20
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Component Type: Coupler