Wireless Local Area Network (WLAN) Wireless Modems

6 Results
802.11ac Dual-Band 3Tx3R WiFi Mini PCIe Module -- IGX-PACAF1-9880a1
from Intelligraphics, Inc.

IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques. Leveraging the... [See More]

  • Area Network Type: WLAN
  • Data Rate: 1.3
  • Modem Type: Radio Modem
  • Frequency Band: 5850
Dual Band WiFi USB Module -- IGX-UACB1-9378a6-BT
from Intelligraphics, Inc.

IGX-UACB1-9378a6-BT is an 802.11 ac/a/b/g/n dual band 2 ×2 wifi and Bluetooth combo USB stamp module designed for devices which require high throughput and lower-power consumption. It ’s a highly integrated module that supports 2-stream 802.11ac/a/b/g/n MIMO technology with data rate... [See More]

  • Area Network Type: WLAN
  • Modem Type: Radio Modem
  • Protocol / Network: WiFi; Bluetooth
  • Data Rate: 0.8670
Dual Band WiFi USB Module -- IGX-UACC1-9377a1-BT
from Intelligraphics, Inc.

IGX-UACC1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi/BT co-existence) technology, which runs up to 433Mbps and 1~3Mbps EDR for BT, provides higher throughput performance, reliability and range. The... [See More]

  • Area Network Type: WLAN
  • Modem Type: Radio Modem
  • Protocol / Network: WiFi; Bluetooth
  • Data Rate: 0.4330
Dual-Band USB Module -- IGX-UACAH1-9377a1-BT
from Intelligraphics, Inc.

IGX-UACAH1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi) technology, which runs up to 433Mbps, provides higher throughput performance, reliability and range. The IGX-UACAH1-9377a1-BT supports 20/40/80MHz... [See More]

  • Area Network Type: WLAN
  • Modem Type: Radio Modem
  • Protocol / Network: WiFi
  • Data Rate: 0.4330
Wi-Fi and Bluetooth Half Mini PCIe Module -- IGX-PACAH1-6174a1-BT
from Intelligraphics, Inc.

IGX-PACAH1-6174a1-BT is a single-die wireless local area network (WLAN) and Bluetooth combo solution to support 2x2 multi-user multiple input, multiple output (MU-MIMO) with two spatial streams IEEE802.11 ac/b/g/n WLAN standards and Bluetooth 4.2+HS, designed to deliver superior integration of... [See More]

  • Area Network Type: WLAN
  • Modem Type: Radio Modem
  • Protocol / Network: WiFi; Bluetooth
  • Data Rate: 0.8670
WiFi and Bluetooth M.2 Module -- IGX-PACD1-6174a1-BT
from Intelligraphics, Inc.

IGX-PACD1-6174a1-BT is an 802.11ac/a/b/g/n Dual -Band WiFi + bluetooth M.2 card based on Qualcomm Atheros QCA6174A chipset. It was opened to test functionality. It is dual band AC on 2.4 and 5GHz and incorporates the latest Bluetooth 4.2. The slot type is M.2 2230. The download speed is 300Mbps on N... [See More]

  • Area Network Type: WLAN
  • Modem Type: Radio Modem
  • Protocol / Network: WiFi; Bluetooth
  • Data Rate: 0.8670