Ceiling / Wall Mount Wireless Modems

4 Results
M2M Cellular Modem -- M100
from Shenzhen Wlink Technology Co., Limited

Wlink M100 family industrial 3G cellular Modem with RS232/RS-485 interface is the model that provides SMS and dial-up function by 3G/4G Cellular network cater for industrial application requirement. Due to the performance industrial module, robust metal case and a wide operating temperature range,... [See More]

  • Form Factor: Wall Mount
  • Modem Type: Cellular Modems
  • Ports / Interfaces: Support Standard RS232/RS485 Interface
  • Data Rate: 3.00E-7 to 1.15E-4
Point-to-Point Wireless Analog and Digital I/O Signal Bridge -- VWB2000 Series
from Acromag, Inc.

The Acromag VWB2000 wireless I/O system provides a simple solution to reproduce an analog, discrete, or Modbus® signal at a remote location. This point-to-point wireless bridge is enclosed in a rugged, weather-tight housing to meet the demands of industrial installations. Acromag's wireless bridge... [See More]

  • Form Factor: Wall Mount
  • Modem Type: Radio Modem
  • Protocol / Network: Wireless Radio
  • Operating Mode: Point-to-Point
M2M Modem -- M303
from Shenzhen Wlink Technology Co., Limited

Wlink M303 family industrial 3G cellular Modem with USB 2.0 interface is the model that provides SMS and dial-up function by 3G/4G Cellular network cater for industrial application requirement. The modem which supports up to 100Mbps downlink speed and 50Mbps uplink speed service can utilize the... [See More]

  • Form Factor: Wall Mount
  • Modem Type: Cellular Modems
  • Ports / Interfaces: Support Standard USB 2.0 Interface
  • Wifi Technology: 3G/4G Cellular Network
Serial to IP 3G Gateway -- D80-3
from Shenzhen Wlink Technology Co., Limited

The rugged D80-3 series serial to IP 3G modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/TTL interface and equipped with PPP, TCP/IP and DDP protocol, it could convert the user data into HSPA+/HSDPA 3G network and... [See More]

  • Form Factor: Wall Mount
  • Modem Type: Cellular Modems
  • Protocol / Network: Standard PPP, TCP/IP and UDP/IP Protocol