Point-to-Multipoint Wireless Modems

3 Results
Digi XBee-PRO® 900HP RF Modems
from Digi International, Inc.

Digi's XBee-PRO 900HP RF modems can be configured in minutes to provide reliable serial cable replacement between many different types of electronic devices. These modems utilize the XBee-PRO 900HP 900 MHz RF Module in an enclosure with interface options that include RS-232, RS-485, USB and Ethernet... [See More]

  • Operating Mode: Point-to-Point; Point-to-Multipoint
  • Output Power: 251
  • Modem Type: Radio Modem
High-Speed 802.11b/g/n Modem
from Data-Linc Group

New Standard Set by High-Speed Modem Family ’s First Release, the HSM800E – High Speed AND Long Range. DATA-LINC is known for providing products with unique features that set it apart from other modem manufacturers. The introduction of the first member of our high-speed modem family, the... [See More]

  • Operating Mode: Point-to-Multipoint
  • Ports / Interfaces: RJ-45
  • Form Factor: Desktop / Standalone
  • Modem Type: Radio Modem
Wireless Modem -- SS920A
from Data Connect Enterprise, Inc.

The Data Connect SS920A is a 900MHz ISM Band Frequency Hopping Wireless Modem, that can be optimized for long distance communications of over 60 miles (100Km). The Data Connect SS920A radios offer the fastest communication over the longest distances. Data Connect ’s proprietary radio... [See More]

  • Operating Mode: Point-to-Point; Point-to-Multipoint
  • Ports / Interfaces: Serial
  • Form Factor: Desktop / Standalone
  • Modem Type: Radio Modem