Radio Modem Wireless Modems
from RainWise, Inc.
Rainwise offers a number of radio modem solutions. As each application has very different requirements, we request that you supply us with the details about your application. We are then able to configure the most reliable and cost effective solution for your application. Product Features. [See More]
- Modem Type: Radio Modem
- Operating Mode: Point-to-Point
- Form Factor: Desktop / Standalone
from Intelligraphics, Inc.
IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques. Leveraging the... [See More]
- Modem Type: Radio Modem
- Data Rate: 1.3
- Area Network Type: WLAN
- Frequency Band: 5850
from Radicom Research, Inc.
Radicom Research ’s RB2001 Bluetooth modules are based on CSR ’s latest Host Controller Interface (HCI) solution. The RB2001 provides a fully qualified Bluetooth V4.0 system for data and voice communications. The RB2001 Bluetooth modules are controlled via CSR ’s Host Controller... [See More]
- Modem Type: Radio Modem
- Ports / Interfaces: UART, USB
- Form Factor: Board
from SOCOMEC
Wireless M-Bus modem. Wireless M-Bus AMR (Automatic Meter Reading) plug-and-play modems automatically collect energy data from water and gas meters. 100% compatible with the Wireless M-Bus standard (EN13757-3 and EN13757-4), device open protocols ensure full interoperability with other Wireless... [See More]
- Modem Type: Radio Modem
from Digi International, Inc.
Digi's XBee-PRO 900HP RF modems can be configured in minutes to provide reliable serial cable replacement between many different types of electronic devices. These modems utilize the XBee-PRO 900HP 900 MHz RF Module in an enclosure with interface options that include RS-232, RS-485, USB and Ethernet... [See More]
- Modem Type: Radio Modem
- Output Power: 251
- Operating Mode: Point-to-Point; Point-to-Multipoint
from Data-Linc Group
Data-Linc introduced the serial and I/O PlantLinc Family, developed for short-range in-plant to medium-range installations, in direct response to customer requests for a modem that could replace less reliable technologies with the same robust FHSS (Frequency Hopping Spread Spectrum) data transfer... [See More]
- Modem Type: Radio Modem
- Ports / Interfaces: Serial
- Form Factor: Desktop / Standalone
from Instrumentation Northwest, Inc.
Radio Frequency Units. Operating on the 900 MHz radio band, the radio frequency modems are license free. Consuming very little power, they run for months on alkaline batteries or virtually forever on solar systems. Communication range varies from 300 feet to 5 miles, depending on line-of-sight... [See More]
- Modem Type: Radio Modem
from Connect Tech Inc.
2.4 GHz frequency hopping spread spectrum technology [See More]
- Modem Type: Radio Modem
- Ports / Interfaces: Serial
- Form Factor: Board
from Acromag, Inc.
The Acromag VWB2000 wireless I/O system provides a simple solution to reproduce an analog, discrete, or Modbus® signal at a remote location. This point-to-point wireless bridge is enclosed in a rugged, weather-tight housing to meet the demands of industrial installations. Acromag's wireless bridge... [See More]
- Modem Type: Radio Modem
- Protocol / Network: Wireless Radio
- Form Factor: Wall Mount
- Operating Mode: Point-to-Point
from Data Connect Enterprise, Inc.
The Data Connect SS920A is a 900MHz ISM Band Frequency Hopping Wireless Modem, that can be optimized for long distance communications of over 60 miles (100Km). The Data Connect SS920A radios offer the fastest communication over the longest distances. Data Connect ’s proprietary radio... [See More]
- Modem Type: Radio Modem
- Ports / Interfaces: Serial
- Form Factor: Desktop / Standalone
- Operating Mode: Point-to-Point; Point-to-Multipoint
from Intelligraphics, Inc.
IGX-UACB1-9378a6-BT is an 802.11 ac/a/b/g/n dual band 2 ×2 wifi and Bluetooth combo USB stamp module designed for devices which require high throughput and lower-power consumption. It ’s a highly integrated module that supports 2-stream 802.11ac/a/b/g/n MIMO technology with data rate... [See More]
- Modem Type: Radio Modem
- Protocol / Network: WiFi; Bluetooth
- Area Network Type: WLAN
- Data Rate: 0.8670
from Radicom Research, Inc.
Radicom Research ’s Embedded RB1000 and RB1000HM are single-mode Bluetooth ® modules designed to meet the emerging Bluetooth 4.0 standards for OEM applications. These embedded Bluetooth 4.0 modules integrate the entire profiles, applications, radio and Bluetooth protocol stack, so external... [See More]
- Modem Type: Radio Modem
- Ports / Interfaces: UART, SPI
- Form Factor: Board
from Digi International, Inc.
When you need to punch through noisy environments and cover long distances, Digi XBee SX 1-Watt 900 MHz RF modems provide a combination reliability and redundancy for integrators building low-power, mission-critical wireless systems. With interface options including RS232/485 or Digital/ Analog I/O,... [See More]
- Modem Type: Radio Modem
- Operating Mode: Point-to-Point; Point-to-Multipoint
- Ports / Interfaces: Serial, USB
- Output Power: 1000
from Data-Linc Group
Connections. Antenna. Standard thread female SMA for optional external omni directional or yagi antennas. external omni directional or yagi antennas. Ethernet. 10/100 Base-T Auto-MDIX. Diagnostic port. RS232 DB9 Female or RS485-2-wire. Power 3-pin pluggable terminal block. Indicators. LAN. Link/Act. [See More]
- Modem Type: Radio Modem
- Ports / Interfaces: RJ-45, Serial
- Form Factor: Desktop / Standalone
from Intelligraphics, Inc.
IGX-UACC1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi/BT co-existence) technology, which runs up to 433Mbps and 1~3Mbps EDR for BT, provides higher throughput performance, reliability and range. The... [See More]
- Modem Type: Radio Modem
- Protocol / Network: WiFi; Bluetooth
- Area Network Type: WLAN
- Data Rate: 0.4330
from Radicom Research, Inc.
Radicom Research ’s Embedded RB1000 and RB1000HM are single-mode Bluetooth ® modules designed to meet the emerging Bluetooth 4.0 standards for OEM applications. These embedded Bluetooth 4.0 modules integrate the entire profiles, applications, radio and Bluetooth protocol stack, so external... [See More]
- Modem Type: Radio Modem
- Ports / Interfaces: UART, SPI
- Form Factor: Board
from Digi International, Inc.
Adjustable power output from 100 mW to 1 W; up to 4 W EIRP (with 6 dB antenna) Digi's XTend-PKG RF modems provide everything you need for out-of-the-box serial cable replacement, enabling quick and inexpensive wireless connectivity of electronic devices across a broad range of applications. Simply... [See More]
- Modem Type: Radio Modem
- Operating Mode: Point-to-Point; Point-to-Multipoint
- Ports / Interfaces: Serial, USB
- Output Power: 100 to 1000
from Data-Linc Group
Data-Linc Group ’s wireless, license-free SRM6130 Serial Modem offers superior reliability, versatility and performance for wireless serial transmission. It offers an unsurpassed rated range of up to 15 miles (24 km) with line-of-sight and omni directional antennas, farther with Repeaters and/... [See More]
- Modem Type: Radio Modem
- Ports / Interfaces: Serial
- Form Factor: Desktop / Standalone
- Output Power: 500 to 1000
from Intelligraphics, Inc.
IGX-UACAH1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi) technology, which runs up to 433Mbps, provides higher throughput performance, reliability and range. The IGX-UACAH1-9377a1-BT supports 20/40/80MHz... [See More]
- Modem Type: Radio Modem
- Protocol / Network: WiFi
- Area Network Type: WLAN
- Data Rate: 0.4330
from Radicom Research, Inc.
Radicom Research ’s RB730 and 730SD (Shielded) are Bluetooth modules featuring Human Interface Device (HID) support. Based on Broadcom BCM20730 Bluetooth chipset, the modules integrate with PCB antennas, serial EEPROMs, crystals and components for built-in switching regulators to reduce... [See More]
- Modem Type: Radio Modem
- Ports / Interfaces: UART, SPI, GPIO
- Form Factor: Board
from Data-Linc Group
Data-Linc ’s 900 MHz serial member of the SmartSpectrumTM Radio Modem Family, the SRM6030, offers a license-free serial modem with superior reliability, versatility and performance for wireless data communication. This latest version provides improved hardware, such as a faster processor,... [See More]
- Modem Type: Radio Modem
- Ports / Interfaces: Serial
- Form Factor: Desktop / Standalone
- Output Power: 1000
from Intelligraphics, Inc.
IGX-PACAH1-6174a1-BT is a single-die wireless local area network (WLAN) and Bluetooth combo solution to support 2x2 multi-user multiple input, multiple output (MU-MIMO) with two spatial streams IEEE802.11 ac/b/g/n WLAN standards and Bluetooth 4.2+HS, designed to deliver superior integration of... [See More]
- Modem Type: Radio Modem
- Protocol / Network: WiFi; Bluetooth
- Area Network Type: WLAN
- Data Rate: 0.8670
from Radicom Research, Inc.
Radicom Research ’s RB4000 and RB4000HM Bluetooth modules are designed to meet OEM ’s needs of embedding short-range wireless data connectivity to their products. The RB4000 family offers a quick and simple solution for wireless point-to-point communications. The RB4000 series are Class... [See More]
- Modem Type: Radio Modem
- Ports / Interfaces: TTL
- Form Factor: Board
- Operating Mode: Point-to-Point
from Data-Linc Group
New Standard Set by High-Speed Modem Family ’s First Release, the HSM800E – High Speed AND Long Range. DATA-LINC is known for providing products with unique features that set it apart from other modem manufacturers. The introduction of the first member of our high-speed modem family, the... [See More]
- Modem Type: Radio Modem
- Ports / Interfaces: RJ-45
- Form Factor: Desktop / Standalone
- Operating Mode: Point-to-Multipoint