Point-to-Point Wireless Modems

6 Results
Point-to-Point Wireless Analog and Digital I/O Signal Bridge -- VWB2000 Series
from Acromag, Inc.

The Acromag VWB2000 wireless I/O system provides a simple solution to reproduce an analog, discrete, or Modbus® signal at a remote location. This point-to-point wireless bridge is enclosed in a rugged, weather-tight housing to meet the demands of industrial installations. Acromag's wireless bridge... [See More]

  • Operating Mode: Point-to-Point
  • Protocol / Network: Wireless Radio
  • Form Factor: Wall Mount
  • Modem Type: Radio Modem
Embedded Bluetooth® Modules for OEM's -- RB4000
from Radicom Research, Inc.

Radicom Research ’s RB4000 and RB4000HM Bluetooth modules are designed to meet OEM ’s needs of embedding short-range wireless data connectivity to their products. The RB4000 family offers a quick and simple solution for wireless point-to-point communications. The RB4000 series are Class... [See More]

  • Operating Mode: Point-to-Point
  • Ports / Interfaces: TTL
  • Form Factor: Board
  • Modem Type: Radio Modem
Digi XBee-PRO® 900HP RF Modems
from Digi International, Inc.

Digi's XBee-PRO 900HP RF modems can be configured in minutes to provide reliable serial cable replacement between many different types of electronic devices. These modems utilize the XBee-PRO 900HP 900 MHz RF Module in an enclosure with interface options that include RS-232, RS-485, USB and Ethernet... [See More]

  • Operating Mode: Point-to-Point; Point-to-Multipoint
  • Output Power: 251
  • Modem Type: Radio Modem
Cellular Dongle -- QuickCarrier®USB-D
from Multi-Tech Systems, Inc.

The QuickCarrier ® USB-D cellular external dongle is an industrial-grade USB that plugs directly into devices to enable immediate communication with your carrier network. The USB-D delivers a path to upgrade for existing equipment in the field, as technology evolves, it evolves, so you can... [See More]

  • Operating Mode: Point-to-Point
  • Protocol / Network: GSM, 3G, CDMA
  • Form Factor: Desktop / Standalone
  • Ports / Interfaces: SIM, USB
Wireless Modem -- SS920A
from Data Connect Enterprise, Inc.

The Data Connect SS920A is a 900MHz ISM Band Frequency Hopping Wireless Modem, that can be optimized for long distance communications of over 60 miles (100Km). The Data Connect SS920A radios offer the fastest communication over the longest distances. Data Connect ’s proprietary radio... [See More]

  • Operating Mode: Point-to-Point; Point-to-Multipoint
  • Ports / Interfaces: Serial
  • Form Factor: Desktop / Standalone
  • Modem Type: Radio Modem
900 Mhz & 2.4GHz Radio
from RainWise, Inc.

Rainwise offers a number of radio modem solutions. As each application has very different requirements, we request that you supply us with the details about your application. We are then able to configure the most reliable and cost effective solution for your application. Product Features. [See More]

  • Operating Mode: Point-to-Point
  • Modem Type: Radio Modem
  • Form Factor: Desktop / Standalone