Cellular Modem Wireless Modems

21 Results
4G/LTE Cellular Modem -- NL-SW-LTE-QBG95-D [NL-SW-LTE-QBG95-D from Nimbelink, LLC]
from Richardson RFPD

The NimbeLink NL-SW-LTE-QBG95 embedded modem provides LTE-M (CAT M1) and NB-IoT (NB1, NB2) connectivity for global applications with fallback to 2G at lower power than the BG96 processor. It utilizes the Qualcomm 9205 chipset and Quectel BG95-M3 module. This embedded modem also includes an... [See More]

  • Modem Type: Cellular Modems
Cellular Modem Development Kit -- SKY66430-11EK1
from Richardson RFPD

Evaluation Board for the Skyworks SKY66430-11. The SKY66430-11 is a multi-band multi-chip System-in-Package (SiP) supporting 5G Massive IoT (LTE-M/NB-IoT) platforms. Out of the box, the evaluation board is delivered with the following: Standalone Cellular Modem board with SKY66430-11. One... [See More]

  • Modem Type: Cellular Modems
WaveData Modem Systems
from Instrumentation Northwest, Inc.

Cellular and Land-Line Modems. Rugged, low-power cellular IP modems connect to multiple sensors or a radio frequency network, allowing site monitoring from anywhere phone service is available. The sturdy NEMA 4X or IP67 enclosures are weatherproof and easy to mount. Battery packs and solar charging... [See More]

  • Modem Type: Cellular Modems
Courier®M2M 3G Cellular Modem -- USR3500
from USR

Introducing the USR ® Courier ® M2M 3G Cellular modem, one of the latest in the Courier product line known around the world for its reliability, security and performance for mission critical applications. The intelligent terminal is ready to use out of the box on GSM HSPA+ global wireless... [See More]

  • Modem Type: Cellular Modems
  • Protocol / Network: GSM, 3G
  • Form Factor: Desktop / Standalone
  • Ports / Interfaces: USB
Cellular Dongle -- QuickCarrier®USB-D
from Multi-Tech Systems, Inc.

The QuickCarrier ® USB-D cellular external dongle is an industrial-grade USB that plugs directly into devices to enable immediate communication with your carrier network. The USB-D delivers a path to upgrade for existing equipment in the field, as technology evolves, it evolves, so you can... [See More]

  • Modem Type: Cellular Modems
  • Protocol / Network: GSM, 3G, CDMA
  • Form Factor: Desktop / Standalone
  • Ports / Interfaces: SIM, USB
4G LTE M2M Modem -- DWM-311
from D-Link Systems, Inc.

D-Link ’s DWM-311 4G LTE M2M Modem is a robust 4G LTE modem that provides blazing fast connection speeds for embedded Machine-to-Machine (M2M) applications. The single mode LTE modem provides an economical and reliable high speed connection suitable for the most demanding Internet of Things... [See More]

  • Modem Type: Cellular Modems
  • Ports / Interfaces: RJ-45, USB
  • Protocol / Network: 4G
Intel® XMM™ 6255
from Intel Corporation

The Intel ® XMM ™ 6255 modem platform combines the Intel ® X-GOLD ™ 625 baseband and its integrated power management unit with the Intel SMARTi ™ UE2p - the first transceiver with a fully integrated 3G power amplifier. [See More]

  • Modem Type: Cellular Modems
  • Protocol / Network: 3G
3G Cellular Modems -- RC3000A
from Radicom Research, Inc.

The RC3000, 3G Modem, is the perfect solution for integrating CDMA applications into many different types of embedded hosts or remote equipment. The RC3000 family is fully self-contained and requires only a serial TTL interface from your product, a SIM card and cellular signal access to provide you... [See More]

  • Modem Type: Cellular Modems
  • Protocol / Network: 3G
  • Form Factor: Desktop / Standalone
  • Ports / Interfaces: SMA, GPS, SIM, Serial, USB
Cellular Data Link -- CDL900
from Data Connect Enterprise, Inc.

The Data Connect Cellular Data Link 900, CDL900, is a self-contained unit that uses Advanced Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used in North America, Latin America, Australia, New Zealand, and parts o Africa. AMPS system is not compatible... [See More]

  • Modem Type: Cellular Modems
  • Ports / Interfaces: Serial
  • Form Factor: Desktop / Standalone
M2M Cellular Modem -- M100
from Shenzhen Wlink Technology Co., Limited

Wlink M100 family industrial 3G cellular Modem with RS232/RS-485 interface is the model that provides SMS and dial-up function by 3G/4G Cellular network cater for industrial application requirement. Due to the performance industrial module, robust metal case and a wide operating temperature range,... [See More]

  • Modem Type: Cellular Modems
  • Ports / Interfaces: Support Standard RS232/RS485 Interface
  • Form Factor: Wall Mount
  • Data Rate: 3.00E-7 to 1.15E-4
Digi XBee® Cellular 3G Embedded Modem
from Digi International, Inc.

Digi XBee Cellular 3G embedded modems provide a simple path to 3G (HSPA/GSM) with 2G fallback connectivity for OEMs with worldwide deployments. This modem is FCC/IC, PTCRB and AT&T certified which completely eliminates the cost, complexity, and risk involved in the certification process. [See More]

  • Modem Type: Cellular Modems
  • Output Power: 251
  • Protocol / Network: 3G
Cellular Modems -- MultiConnect®Cell 100 Series
from Multi-Tech Systems, Inc.

The MultiConnect ® Cell 100 Series cellular modems are fully certified and carrier approved, so you can deploy faster and get your devices communicating. The MultiConnect Cell 100 Series deliver fast, secure data for remote operations, and integrate easily to extend the life of legacy equipment. [See More]

  • Modem Type: Cellular Modems
  • Protocol / Network: GSM, 3G, CDMA
  • Form Factor: Board; Desktop / Standalone
  • Ports / Interfaces: SIM, SMA, Serial, USB
Cellular Data Modem -- CM 900
from Data Connect Enterprise, Inc.

The Data Connect Cellular Module 900 is an OEM module that uses the Advance Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used in Latin America, Australia, New Zealand, and parts of Africa. The AMPS System isn ’t compatible with the GSM system... [See More]

  • Modem Type: Cellular Modems
  • Ports / Interfaces: Serial
  • Form Factor: Desktop / Standalone
M2M Modem -- M303
from Shenzhen Wlink Technology Co., Limited

Wlink M303 family industrial 3G cellular Modem with USB 2.0 interface is the model that provides SMS and dial-up function by 3G/4G Cellular network cater for industrial application requirement. The modem which supports up to 100Mbps downlink speed and 50Mbps uplink speed service can utilize the... [See More]

  • Modem Type: Cellular Modems
  • Ports / Interfaces: Support Standard USB 2.0 Interface
  • Form Factor: Wall Mount
  • Wifi Technology: 3G/4G Cellular Network
Digi XBee® Cellular LTE Cat 1 Embedded Modem
from Digi International, Inc.

Digi is excited to bring together the power and flexibility of the Digi XBee ecosystem with the latest 4G cellular technology, with the new Digi XBee Cellular embedded modem. This solution enables OEMs to quickly integrate cutting edge 4G cellular technology into their devices and applications... [See More]

  • Modem Type: Cellular Modems
  • Output Power: 200
  • Protocol / Network: 4G
Embedded Cellular Modems -- SocketModem®Cell
from Multi-Tech Systems, Inc.

The SocketModem ® Cell cellular modem is a complete, ready-to-integrate communications device that offers 4G-LTE, as well as 2G or 3G, GSM or CDMA data performance. These quick-to-market communications devices allow developers to add wireless communication to products with a minimum of... [See More]

  • Modem Type: Cellular Modems
  • Protocol / Network: GSM, 3G, 4G, CDMA
  • Form Factor: Board
  • Ports / Interfaces: Serial, USB
Serial to IP 3G Gateway -- D80-3
from Shenzhen Wlink Technology Co., Limited

The rugged D80-3 series serial to IP 3G modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/TTL interface and equipped with PPP, TCP/IP and DDP protocol, it could convert the user data into HSPA+/HSDPA 3G network and... [See More]

  • Modem Type: Cellular Modems
  • Protocol / Network: Standard PPP, TCP/IP and UDP/IP Protocol
  • Form Factor: Wall Mount
Digi XBee® Cellular LTE-M Embedded Modem
from Digi International, Inc.

The Digi XBee Cellular LTE-M is a low-cost, low power wide area (LPWA) embedded cellular modem. It is FCC and carrier end-device certified which completely eliminates the cost, complexity, and risk involved in the certification process. The modem is programmable, with support for custom MicroPython... [See More]

  • Modem Type: Cellular Modems
  • Output Power: 200
Embedded USB Cellular Modem -- QuickCarrier® USB-E
from Multi-Tech Systems, Inc.

The QuickCarrier ® USB-E embedded USB cellular modems offer simple cellular technology for data-intensive applications such as remote video surveillance and multimedia POS/ATM terminals. The Universal Socket footprint is easy to integrate and lets you update equipment with next-generation... [See More]

  • Modem Type: Cellular Modems
  • Protocol / Network: 3G, CDMA
  • Form Factor: Board
  • Ports / Interfaces: USB
Serial to IP 4G Modem -- D80-4
from Shenzhen Wlink Technology Co., Limited

The rugged D80-4 series serial to IP 4G modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/TTL interface and equipped with PPP, TCP/IP and DDP protocol, it could convert the user data into FDD-LTE / TDD-LTE 4G network... [See More]

  • Modem Type: Cellular Modems
  • Protocol / Network: Standard PPP, TCP/IP and UDP/IP Protocol
  • Form Factor: Wall Mount
Digi XBee® Cellular NB-IOT Embedded Modem
from Digi International, Inc.

Digi XBee Cellular Narrowband IoT (NB-IoT) is a low-cost, low power wide area (LPWA) embedded cellular modem designed specifically to handle small amounts of data over existing cellular networks, provide improved range, and optimized for maximum battery life. [See More]

  • Modem Type: Cellular Modems
  • Output Power: 200